AD9220 12-Bit ADC Integration Notes: Troubleshooting Noise, Data Routing, and Alternatives
12 Bit 0.65mm Tin ADC AD9220 5V 28-SSOP (0.209, 5.30mm Width)
Explore the AD9220 12-bit, 10 MSPS ADC by Analog Devices. Learn how to resolve Vref noise, fix FPGA data routing errors, and evaluate replacement options.
- Core Electrical Specifications and Design Trade-offs
- Solving "ZigZag" Output Patterns and Data Routing Errors
- Mitigating Vref Noise for High-Accuracy Conversions
- Application Domains and Circuit Fit
- Evaluating Alternatives and Cross-References
- Datasheet, Package, and Footprint Verification
- FAQ
- Specifications
- Parts with Similar Specs
- Datasheet PDF
The AD9220 is a complete, high-performance, single-supply 12-bit, 10.0 MSPS monolithic analog-to-digital converter designed for high-speed data acquisition, instrumentation, and signal processing. By integrating an on-chip, low-noise sample-and-hold amplifier and a programmable voltage reference, it reduces the need for external support circuitry in space-constrained designs.
When evaluating this ADC for a new bill of materials (BOM) or troubleshooting an existing board, engineers must look beyond the top-line speed and resolution. Key selection and integration factors include:
Power Efficiency: Operates on a single 5 V supply with a low power dissipation of 250 mW.
Output Format: Delivers straight binary output data, simplifying microcontroller and FPGA interfacing.
Integrated Diagnostics: Features an Out-of-Range (OTR) indicator to flag signal clipping.
Architecture: Monolithic design optimized for dynamic performance in closed-loop and sampling applications.
Core Electrical Specifications and Design Trade-offs
Understanding the AD9220’s dynamic and static specifications is critical for determining if it fits your system's error budget. The device operates at a 10.0 MSPS sampling rate with a 12-bit resolution, striking a balance between speed and quantization granularity.
Dynamic Performance:* Signal-to-Noise and Distortion Ratio (SINAD): Rated at 70 dB, which provides ample margin for applications like ultrasonic echo sampling where distinguishing small signals from a noisy background is paramount. * Spurious-Free Dynamic Range (SFDR): At 86 dB, the ADC effectively suppresses unwanted harmonics. This is particularly valuable in ATE (Automated Test Equipment) pin electronics and telecommunications, where spurious tones can easily corrupt frequency-domain analysis.
Static Linearity:* Integral Nonlinearity Error (INL): 0.5 LSB* Differential Nonlinearity Error (DNL): 0.3 LSB
The extremely low DNL ensures that there are no missing codes—a strict requirement for closed-loop servo-control systems where a missing step could cause mechanical jitter or instability. However, the trade-off for this precision at 10 MSPS is strict reliance on a clean power supply. While 250 mW is relatively low power for this class of ADC, any ripple on the 5V rail will rapidly degrade these ideal linearity figures.
Solving "ZigZag" Output Patterns and Data Routing Errors
A frequent and highly specific pain point engineers encounter when bringing up an AD9220 board is the appearance of random zero values or a distinct "ZigZag" pattern overlaid on the output codes. This artifact typically correlates heavily with the clock frequency and often leads designers to mistakenly suspect a faulty ADC or severe clock jitter.
In reality, this is almost always an interface routing issue. The AD9220 outputs data in a parallel straight binary format. When interfacing with an FPGA or MCU, the byte order routing can easily become scrambled.
How to troubleshoot and fix:1. Verify Bit Mapping: Check the pin constraints file in your FPGA or the GPIO port mapping in your MCU. Ensure that Data Bit 0 (LSB) on the ADC is physically and logically mapped to Bit 0 in the receiving register. 2. Examine the Mid/Lower Order Bits: The "ZigZag" pattern specifically manifests when adjacent mid-order or lower-order data lines are swapped (e.g., D3 and D4 reversed). As the analog voltage ramps linearly, the swapped binary bits cause the digital value to jump back and forth, creating a sawtooth or zigzag shape on a digital plot. 3. Trace Length Matching: While 10 MSPS is not strictly in the RF domain, mismatched trace lengths or unequal capacitive loading on the parallel bus can cause setup-and-hold violations on specific bits, leading to random zeros being clocked in.
Mitigating Vref Noise for High-Accuracy Conversions
The AD9220 includes an on-chip programmable voltage reference, which is a massive benefit for reducing BOM count. However, it introduces a critical vulnerability: noise on the internal reference voltage (Vref) can severely degrade conversion accuracy, especially when the entire surrounding board is fully powered and switching logic is active.
Because the ADC operates on a single 5V supply, any transient noise from digital components sharing that rail can couple into the analog domain.
Engineering best practices for layout and decoupling:* Strict Power Separation: Never power the AD9220's analog rail directly from a noisy switching DC-DC converter. Use a high-PSRR (Power Supply Rejection Ratio), low-noise LDO regulator dedicated solely to the analog sections of the board. * Ground Isolation: Implement proper PCB layout techniques by keeping analog and digital grounds logically separated under the IC, tying them together at a single star ground point near the power supply to prevent digital return currents from crossing the analog plane. * Aggressive Decoupling: Place low-ESR ceramic decoupling capacitors as physically close to the Vref and analog power pins as possible. A typical arrangement involves a 0.1 µF capacitor for high-frequency transients in parallel with a 10 µF tantalum or ceramic capacitor for bulk energy storage.

Application Domains and Circuit Fit
The AD9220 is not a general-purpose, low-speed microcontroller ADC; it is tailored for industrial and high-speed data acquisition environments.
Process Control and Smart Transmitters: The 12-bit resolution provides the necessary precision for monitoring industrial sensors (pressure, flow, temperature) where minor deviations trigger automated responses.
Ultrasonic Echo Signal Sampling: In non-destructive testing or medical imaging, the 10 MSPS sampling rate is required to capture the fast-moving envelopes of ultrasonic pulses.
ATE Pin Electronics: Automated test equipment relies on the AD9220's high SFDR (86 dB) to accurately measure the performance of other semiconductors without the test equipment itself introducing harmonic distortion.
Evaluating Alternatives and Cross-References
Whether driven by supply chain constraints, cost-reduction efforts, or shifting project requirements, engineers frequently need to compare the AD9220 against competing and sibling ADCs.
Texas Instruments ADS804: A direct market competitor offering similar 12-bit, 10 MSPS performance. When evaluating the ADS804 as a replacement, pay close attention to the input voltage ranges, logic thresholds, and footprint, as they are rarely drop-in compatible.
Texas Instruments ADC12010: Another viable 12-bit, 10 MSPS alternative. The ADC12010 may offer different power consumption profiles and internal reference architectures. Power supply sequencing and decoupling requirements will differ.
Analog Devices AD9226: If your system requirements scale up and you need more bandwidth, the AD9226 is a faster sibling in the same family, capable of up to 65 MSPS. Moving to the AD9226 will require a strict review of your clocking circuitry and thermal dissipation strategy, as power consumption will increase significantly.
Analog Devices AD7606: If your design pivots from needing a single high-speed channel to requiring multiple simultaneous sampling channels (e.g., for multi-axis motor control or power line monitoring), the AD7606 is a better fit. Note that the AD7606 uses a SAR (Successive Approximation Register) architecture rather than a pipeline architecture, fundamentally changing the latency and timing of the system.
Datasheet, Package, and Footprint Verification
Before finalizing schematic capture or releasing a BOM to procurement, several physical and logistical details must be verified.
Because exact thermal derating, package dimensions, and tape-and-reel ordering codes vary by sub-variant, confirming these details directly in the latest manufacturer specification sheet is strictly required. * Package Suffixes: Ensure your EDA library footprint matches the exact ordering code (e.g., checking for specific SOIC or SSOP dimensions). A mismatch here will cause catastrophic delays during PCB assembly. * Out-of-Range (OTR) Pin: Ensure the OTR pin is routed to an interrupt-capable GPIO on your microcontroller. Leaving this pin floating or unmonitored means your system will be blind to clipped signals, which can corrupt DSP algorithms downstream. * Thermal Considerations: While 250 mW is manageable, operating the device in high-temperature industrial environments may require specific copper pour areas on the PCB to act as a heatsink.
Watch Tutorial: AD9220
FAQ
Why am I seeing a zigzag pattern on the AD9220 output codes?
This is almost exclusively caused by swapped data lines between the ADC and the receiving FPGA/MCU. Specifically, if adjacent mid- or lower-order bits are crossed in the physical layout or logical mapping, a linear analog input will result in a sawtooth or zigzag digital output. Verify your byte order routing.
Can I run the AD9220's analog and digital sections from the same unisolated 5V rail?
It is highly discouraged. While the device is a single-supply 5V component, running both the analog and digital domains from the same unisolated rail—especially if shared with microcontrollers or switching regulators—will couple noise into the internal Vref. This will severely degrade the ADC's 70 dB SINAD and 86 dB SFDR performance. Use a clean LDO for the analog supply.
Is the AD9226 a direct drop-in replacement for the AD9220?
No. While the AD9226 is in the same family, it operates at a much higher speed (65 MSPS). Because it handles higher frequencies, it has different power dissipation characteristics, stricter layout requirements for signal integrity, and potentially different timing constraints. You must re-verify the footprint and timing budget before substituting.
Specifications
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsNumber of BitsSampling RatePolarityInterfaceIntegral Nonlinearity (INL)Differential NonlinearityMin Supply VoltageSupply VoltageView Compare
AD9220ARSZ-REEL
28-SSOP (0.209, 5.30mm Width)
28
12
8 ksps
Unipolar
Parallel, SPI, Serial
1.25 LSB
0.75 LSB
4.75 V
5 V
28-SSOP (0.209, 5.30mm Width)
28
12
3 Msps
Unipolar
-
1.25 LSB
0.75 LSB
4.75 V
5 V
28-SSOP (0.209, 5.30mm Width)
28
12
1.5 Msps
Unipolar
-
1.25 LSB
0.75 LSB
4.75 V
5 V
28-SSOP (0.209, 5.30mm Width)
28
12
20 Msps
Unipolar
-
2 LSB
0.75 LSB
4.75 V
5 V
28-SSOP (0.209, 5.30mm Width)
28
12
1.5 Msps
Unipolar
-
1.25 LSB
0.75 LSB
4.75 V
5 V
Datasheet PDF
- Datasheets :
- ConflictMineralStatement :
AD9364BBCZ RF Transceiver ICs: Package,Datasheet,Specification14 May 20212541
74HC373 Octal D-type Transparent Latch: Datasheet pdf, Schematics and Pinout18 December 20217633
D44H8 Power Transistor: Pinout, Datasheet, and Applications21 July 20211267
AD8000 1.5 GHz Ultrahigh Speed Op Amp: Datasheet, Pinout, and High-Frequency Design Analysis13 March 2026126
TL431CD Programmable Voltage Reference: Pinout, Features, and Datasheet15 May 20211663
TL071: Detailed Datasheet, Pinout, and Alternatives Guide26 January 2026372
CP2104 USB-to-UART Bridge: Features, Pinout, CP2102 vs. CP2104 [Video&FAQ]06 May 20227554
1N914 Diode: Alternatives, Features and Datasheet09 August 20218634
What is 232\485\422 Communication? Common problems of Serial Communication29 April 20222217
What is a Ceramic Filter?10 April 20214595
Northeast Ohio Poised to Become Major Player in Semiconductor Manufacturing Industry19 September 20233710
3-D Printing as Part of the Next Industrial Revolution15 November 20191601
Applications of Sensors on CNC Machine Tools13 September 202119164
Enhancing Wi-Fi Security and Its Impacts on IoT Connectivity25 October 20242543
Increasing the Efficiency through Wide-Bandgap Semiconductors (SiC & GaN)24 October 20222474
What are the Types of Camera Lenses?18 June 20212595
Analog Devices Inc.
In Stock: 11
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools