web counter

AD9508 1.65 GHz Clock Buffer: Datasheet, Ultra-Low Jitter Specs, and Configuration Analysis

UTMEL

Published: 21 April 2026 | Last Updated: 21 April 2026

386

AD9508BCPZ-REEL7

AD9508BCPZ-REEL7

Analog Devices Inc.

1 Circuit 2.5V 1:4 Clock Buffer QUAD AD9508 24 Pins 24-WFQFN Exposed Pad, CSP

Purchase Guide

1 Circuit 2.5V 1:4 Clock Buffer QUAD AD9508 24 Pins 24-WFQFN Exposed Pad, CSP

Discover the AD9508 1.65 GHz clock fanout buffer by Analog Devices. Explore its ultra-low 41fs jitter specs, pinout, and design tips. Optimize your BOM today!

Executive Summary: What is the AD9508?

The AD9508 is a 1.65 GHz clock fanout buffer designed by Analog Devices to provide highly precise clock distribution capabilities with an emphasis on ultra-low jitter for maximizing system performance. By featuring four independent differential clock outputs with programmable dividers and delay adjustment, it allows hardware engineers to synchronize complex high-speed data converter arrays and transceivers seamlessly.

  • Market Position: High-performance, precision timing solution geared toward low-noise applications where signal integrity is paramount.

  • Top Features:

  • 1.65 GHz maximum frequency for differential inputs/outputs.

  • Ultra-low additive output jitter of 41 fs rms typical (12 kHz to 20 MHz).

  • 10-bit programmable dividers (1 to 1024, all integers) with pin strapping capability.

  • Primary Audience: Ideal for RF designers, instrumentation engineers, and defense contractors building high-speed ADCs, DACs, and broadband infrastructure.

  • Supply Status: Active (Includes an "EP" version certified for defense and aerospace AQEC standards).


1. Technical Specifications & Performance Analysis

1.1 Core Architecture (CPU/Logic/Power)

The core architecture of the AD9508 revolves around its highly configurable clock distribution network. Unlike basic splitters, this buffer integrates 10-bit programmable dividers on each of its four independent channels, allowing division ratios from 1 to 1024. This architectural choice gives designers the flexibility to generate multiple synchronized clock frequencies from a single master oscillator. Furthermore, the device supports "pin strapping" for hardwired programming at power-up, eliminating the strict necessity for an external microcontroller in fixed-frequency applications.

1.2 Key Electrical Characteristics

Power and thermal management are critical when dealing with sub-picosecond jitter requirements. - Operating Supply Voltage: 2.5V or 3.3V (Single supply operation simplifies BOM and power plane design). - Maximum Frequency: 1.65 GHz. - Additive Output Jitter: 41 fs rms typical (12 kHz to 20 MHz). Broadband random jitter is kept remarkably low at <115 fs rms. - Operating Temperature Range: Standard grade operates from -40°C to +85°C, while the Enhanced Product (EP) version handles extreme environments from -55°C to +105°C.

1.3 Interfaces and Connectivity

The AD9508 provides highly versatile I/O connectivity to interface with various logic families. It supports 3 programmable output logic levels: LVDS, HSTL, and 1.8V CMOS. The device can be configured to output up to 4 differential signals or 8 single-ended CMOS outputs. Configuration and communication (typically evaluated via the EVAL-AD9508 board) are handled via standard serial interfaces like I2C or SPI, allowing real-time adjustment of phase delays and divider values.

AD9508 functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

AD9508 pinout diagram schematic symbol

While you should always refer to the AD9508 datasheet for the exact pin layout, the pins are functionally grouped as follows: - Power & Ground (VDD, GND): Critical for maintaining low phase noise. Requires heavy decoupling. - Clock Inputs (CLK, CLK/): Differential input pairs accepting the master oscillator signal. - Clock Outputs (OUT0 to OUT3): Four independent differential pairs (can be configured as 8 CMOS). - Control Pins (PROG_SEL, SYNCb): Used for hardware state selection, pin strapping, and synchronizing the output dividers. - Serial Interface (SDIO, SCLK, CSb): Used for I2C/SPI programming.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:Procurement managers should pay close attention to the suffixes when evaluating price vs performance. Standard commercial/industrial variants cover the -40°C to +85°C range. The AD9508-EP suffix denotes the Enhanced Product version, which is AQEC standard compliant for defense and aerospace applications, supporting a wider -55°C to +105°C range.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
LFCSP (Refer to Datasheet)Compact footprintHigh-density RF and instrumentation boards
EVAL BoardN/APrototyping and initial configuration testing

(Note: High-frequency LFCSP packages require precise machine assembly and a robust thermal ground pad; they are not typically hand-soldering friendly.)

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify pin compatibility and logic-level termination requirements before migrating from older series like the AD9514.

3.1 Hardware Implementation

  • Bypass Capacitors: Place low-ESR ceramic capacitors (e.g., 0.1µF and 0.01µF) as close to the VDD pins as physically possible to suppress high-frequency power supply noise.

  • PCB Layout: Use continuous ground planes. Route differential clock traces closely coupled and perfectly length-matched to prevent skew. Avoid 90-degree trace bends.

  • Thermal Management: The exposed pad on the bottom of the package MUST be soldered to the PCB ground plane for both thermal relief and optimal electrical grounding.

3.2 Common Design Challenges

  • Issue: LVDS outputs show a nearly DC signal with small steps instead of a proper clock.

  • Fix: This is often a configuration or input termination issue. Adjust the pull-up resistor at the PROG_SEL pin, ensure proper 100-ohm differential input termination, or momentarily ground the SYNCb pin to force a reset of the internal state machine.

  • Issue: Unable to write/read values to the EVAL-AD9508 via USB/I2C (dividers stuck at /256).

  • Fix: Verify that the board jumper settings match the default configuration. Ensure header P101 is set to I2C mode, and check the "Enable SDO" option within the software Control Menu.

  • Issue: Datasheet HSTL Specification Confusion (Current and Voltage Swings).

  • Fix: Note that the 11mA boost setting mentioned in the datasheet applies to LVPECL, not HSTL. Additionally, when reading Figures 20 and 21 in the datasheet, the vertical axis should be interpreted as Voltage peak-to-peak (V p-p), which is approximately 1.85V p-p.

4. Typical Applications & Use Cases

4.1 Real-World Example: Broadband Infrastructure & High-Speed ADCs

In broadband infrastructure, such as 5G base stations, baseband processors must sample incoming analog signals with extreme precision. Even a few picoseconds of clock jitter can degrade the Signal-to-Noise Ratio (SNR) of a high-speed Analog-to-Digital Converter (ADC) or Mixed-Signal Front End (MxFE).

The AD9508 fits into this product by taking a highly stable reference clock (like an OCXO), dividing it down if necessary, and fanning it out to multiple ADCs and DACs simultaneously. Its 41 fs additive jitter ensures that the clock distribution network does not bottleneck the RF performance, while the programmable delay allows engineers to fine-tune the phase alignment between multiple data converters.

AD9508 application circuit schematic for ADC clocking

5. Alternatives and Cross-Reference Guide

When balancing BOM costs, availability, and specs, you may need to look at alternatives. The AD9508 competes directly in the ultra-low jitter fanout buffer market.

  • Direct Replacements / Competitors:

  • LTC6954: Offers excellent low phase noise and similar divider capabilities, often used in similar RF clocking applications.

  • HMC7043: A high-performance clock distributor from Analog Devices (formerly Hittite) that supports up to 14 outputs, ideal if you need more channels than the AD9508's four outputs.

  • Better Performance / Upgrades:

  • ADCLK948: Consider this if you need ultra-high-speed routing without the complex divider networks, offering sub-100 fs jitter for pure ECL/PECL logic.

  • Legacy Equivalents:

  • AD9514: An older clock distribution IC. The AD9508 is generally a superior upgrade choice due to better jitter performance and more flexible divider logic.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD9508 and the legacy AD9514?  A: The AD9508 provides significantly better additive jitter performance (41 fs rms) and more flexible 10-bit programmable dividers (1 to 1024) compared to the older AD9514, making it better suited for modern high-speed ADCs and DACs.

  • Q: Can AD9508 be used in defense and aerospace applications?  A: Yes, the AD9508-EP version is specifically certified to the AQEC standard and supports an extended operating temperature range of -55°C to +105°C.

  • Q: Where can I find the datasheet and library files for AD9508?  A: The official AD9508 datasheet, evaluation software, and CAD/schematic symbols can be downloaded directly from the Analog Devices website or authorized distributors.

  • Q: Is AD9508 suitable for battery-operated devices?  A: While it operates on a relatively low 2.5V/3.3V supply, it is designed for high-performance infrastructure rather than ultra-low-power battery devices. It consumes more power than standard micro-power oscillators due to its high-speed 1.65 GHz capability.

  • Q: How do I program/configure the AD9508?  A: It can be hardwired at power-up using pin strapping for fixed configurations, or programmed dynamically via its serial interface (I2C/SPI) using a microcontroller or the EVAL-AD9508 evaluation board.

7. Resources

  • Development Tools & Software:

  • EVAL-AD9508: The official evaluation board for testing I2C/SPI communications, divider setups, and measuring phase noise.

  • Analog Devices Clock Design Tool: Software available from ADI to help simulate clock trees and calculate expected system jitter.


Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD9508BCPZ-REEL7.

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD9508BCPZ-REEL7.
AD9508BCPZ-REEL7

Analog Devices Inc.

In Stock: 51

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More