AD5245 Digital Potentiometer: Specs, Application Fit, and I2C Design Cautions

UTMEL

Published: 23 April 2026 | Last Updated: 23 April 2026

229

AD5245BRJZ100-RL7

AD5245BRJZ100-RL7

Analog Devices Inc.

8 Terminations 3V 8 Pin AD5245 Digital Potentiometers I2C 256 Positions

Purchase Guide

8 Terminations 3V 8 Pin AD5245 Digital Potentiometers I2C 256 Positions

The AD5245 is a compact 256-position I2C digital potentiometer by Analog Devices. Explore key specs, target applications, and critical I2C design cautions.

When transitioning from mechanical potentiometers to solid-state solutions, engineers prioritize reliability, footprint, and power efficiency. The AD5245 from Analog Devices is a 256-position, I2C-compatible digital potentiometer designed to meet these requirements. Packaged in a highly compact SOT-23-8 footprint (2.9 mm × 3 mm), it performs the same electronic adjustment functions as a traditional mechanical variable resistor but eliminates the physical wear, vibration sensitivity, and bulk associated with mechanical parts.

Beyond its size, the AD5245 is defined by its low power consumption and versatile single-supply operation, making it highly suitable for battery-powered, portable, and precision-calibration applications.

Key Specifications and Performance

The AD5245 is selected primarily for designs where board space is at a premium but 8-bit resolution (256 positions) is required. It is available in multiple end-to-end resistance options—5 kΩ, 10 kΩ, 50 kΩ, and 100 kΩ—allowing designers to match the impedance requirements of their specific signal chain.

A crucial feature for system stability is the power-on preset to midscale, which ensures predictable behavior during initial boot sequences before the I2C master takes control.

SpecificationValue / RangeDesign Implication
Operating Voltage2.7 V to 5.5 VCompatible with standard 3.3V and 5V logic systems without level shifting.
Supply Current8 µA (typical)Ideal for low-power and battery-operated electronics.
Resolution256 positions (8-bit)Provides fine-grained control for calibration and biasing.
Temperature Coefficient45 ppm/°CEnsures stable resistance values across fluctuating thermal environments.
Operating Temperature-40°C to +125°CSuitable for harsh industrial and automotive environments.
Settling Time5 µs (typical on power-up)Fast response for dynamic system adjustments.

Target Applications

Because it combines a low temperature coefficient with solid-state reliability, the AD5245 is frequently deployed in scenarios where mechanical adjustments are either impractical or prone to failure.

Common implementation areas include: 

Display Calibration: LCD panel VCOM adjustment, as well as digital control of brightness and contrast. 

Sensor Interfacing: Transducer adjustment for pressure, temperature, position, chemical, and optical sensors, where precise calibration is necessary to offset manufacturing tolerances. 

RF Design: RF amplifier biasing, where stable resistance is required to maintain proper operating points across temperature shifts. 

General Analog Control: Gain control, offset adjustment, and automotive electronics calibration.

Digital potentiometer circuit diagram

Critical Design Cautions and Troubleshooting

While the AD5245 is a robust component, field data and application testing reveal a few specific implementation traps that can cause unpredictable behavior or signal degradation. Designers should integrate the following mitigations into their schematics.

1. I2C Bus Device Limitations

The AD5245 features a single address pin (AD0). Consequently, only two AD5245 devices can be independently addressed and controlled on a single I2C bus. 

The Fix: If your design requires three or more of these digital potentiometers, you must implement an I2C multiplexer (such as a TCA9548A) or utilize secondary I2C buses on your host microcontroller.

2. Floating AD0 Pin Instability

The input stage of the AD0 address pin is not tri-stated. Leaving this pin floating will lead to an indeterminant logic state, causing the device to randomly drop off the I2C bus or fail to acknowledge commands. 

The Fix: Always explicitly tie the AD0 pin to either system ground or the power supply (VDD). Never leave it unconnected.

3. AC Signal Amplitude Errors

When using the AD5245 in a voltage output configuration with AC signals (such as a 10 kHz sinusoidal input), some designers have reported a 15% to 25% error in peak-to-peak amplitude. This is rarely a flaw in the resistor ladder itself; rather, it is typically caused by power supply noise coupling into the internal circuitry. 

The Fix: Implement rigorous filtering on the VDD pin. A standard 0.1 µF ceramic bypass capacitor placed as close to the supply pin as possible is mandatory, and an additional 10 µF tantalum capacitor is recommended for environments with high power supply noise.

Sourcing Context and Alternatives

The digital potentiometer market is highly competitive. While Analog Devices is a premier manufacturer of precision analog components, supply chain constraints or alternative architectural needs (such as SPI interfaces, non-volatile memory, or multi-channel integration) may require looking at other vendors.

If the AD5245 does not perfectly fit your bill of materials, comparable digital potentiometers are manufactured by Microchip Technology, Texas Instruments, Infineon, Broadcom, and Renesas Electronics. When evaluating alternatives, be sure to compare the specific I2C addressing capabilities, as well as the power-on default states (midscale vs. zero-scale), to ensure a true drop-in replacement.

Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD5245BRJZ100-RL7.

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD5245BRJZ100-RL7.
AD5245BRJZ100-RL7

Analog Devices Inc.

In Stock: 17

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More