web counter

Arduino Micro microcontroller:Datasheet, Features, Applications[FAQs]

Sophie

Published: 01 September 2023 | Last Updated: 06 October 2023

4084

Arduino Micro (With Headers) | A000053

Arduino Micro (With Headers) | A000053

Arduino

Arduino Micro (With Headers) | A000053 datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Arduino stock available at Utmel

Purchase Guide

The Arduino Micro is a microcontroller development board designed around the ATmega32u4 chip and intended for projects requiring a very compact form factor.

In this video we take a short look at the Arduino Pro Micro. This is the smallest of the Arduinos, but it still packs a hefty punch.

Arduino Micro Quick Look

Arduino Micro overview


Arduino Micro

The Arduino Micro is a microcontroller development board designed around the ATmega32u4 chip and intended for projects requiring a very compact form factor. It represents Arduino's efforts to produce a minimalist board optimized for integration into small spaces.

At the core of the Micro is an 8-bit ATmega32u4 AVR RISC processor running at 16MHz and featuring 32KB of flash memory, 2.5KB of SRAM, and 1KB of EEPROM. The chip provides native USB functionality, eliminating the need for external USB communication chips. This allows the Micro to appear as a serial port to a connected computer as well as function as a mouse/keyboard.


Technical specifications of the ATmega32u4 microcontroller:


SpecificationValue
Microcontroller Type8-bit AVR
Flash Memory32 KB
SRAM2.5 KB
EEPROM1 KB
Operating Voltage2.7 to 5.5V
Operating Frequency16 MHz
Operating Temperature-40 to 85 C
UART Ports1
SPI Peripheral4
I2C Pins1
Digital I/O Pins20
PWM Outputs7
Analog Inputs12

*Please note that these are the general specifications and the actual performance may vary depending on the specific model and usage conditions.


The compact Micro PCB measures just 48mm x 18mm and provides 20 digital I/O pins that can interface with external sensors, motors, lights, or other electronics. 7 of these pins support PWM output for modulation and control applications. There are 12 analog input pins for reading analog voltages. Power can be provided via USB or externally. The compact layout and surface mount components allow the Micro to be embedded into tight spaces or plugged into solderless breadboards.


Figure 2.png


*As the official partner of Arduino, Utmel provides you with official original Arduino products. Welcome to shop at the page dedicated to Arduino products.

Arduino Micro features

-Microcontroller: ATmega32u4 with built-in USB support

-Operating Voltage: 5V

-Digital I/O Pins: 20

-PWM Pins: 7

-Analog Input Pins: 12

-Flash Memory: 32 KB

-SRAM: 2.5 KB

-EEPROM: 1 KB

-USB 2.0 interface

-Breadboard friendly design

-Surface mount components


Specifications

Arduino Arduino Micro (With Headers) | A000053 technical specifications, attributes, parameters and parts with similar specifications to Arduino Arduino Micro (With Headers) | A000053.
  • Type
    Parameter
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Supported Device
    ATmega32u4
  • Supported Device Technology
    Microcontroller
  • JTAG Support
    No
  • Audio Interfaces
    No
  • Main Program Memory Type
    EEPROM/Flash
  • Daughter Cards
    No
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Type
    Micro Development Board
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    2.5KB
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    EEPROM/Flash
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    1KB/32KB
  • USB

    USB stands for Universal Serial Bus, which is a common interface used for connecting various electronic devices to a computer or other host device. It allows for the transfer of data, power, and communication between devices. USB ports are found on a wide range of devices such as computers, smartphones, printers, cameras, and more. The USB standard has evolved over the years to include different versions with varying data transfer speeds and power delivery capabilities. Overall, USB has become a widely adopted and versatile standard for connecting and interacting with electronic components.

    1
  • GPIO

    GPIO stands for General Purpose Input/Output. It is a type of electronic pin found on microcontrollers, microprocessors, and other integrated circuits that can be configured to either input or output digital signals. GPIO pins can be used to connect and communicate with external devices such as sensors, LEDs, motors, and more. They provide a flexible way to interact with the physical world by allowing the device to both receive and send digital signals. GPIO pins can be programmed and controlled by software to perform various functions based on the specific requirements of the electronic system.

    20
0 Similar Products Remaining

Arduino Micro applications

-Wearable electronics projects

-Small robotics and IoT devices

-Miniaturized sensing systems

-Compact game controllers and HID devices

-Educational and prototyping uses

-Projects requiring breadboard compatibility

-Any application where a compact Arduino is needed


Arduino Micro pinout diagram

Arduino Micro pinout diagram.png

Arduino Micro vs. Arduino Leonardo


SpecificationArduino MicroArduino Leonardo
MicrocontrollerATmega32U4ATmega32U4
Operating Voltage5V5V
Input Voltage (recommended)-7-12V
Digital I/O Pins2020
PWM Channels77
Analog Input Channels1212
DC Current per I/O Pin-40 mA
DC Current for 3.3V Pin-50 mA
Flash Memory32 KB (ATmega32U4) of which 4 KB used by the bootloader32 KB (ATmega32U4) of which 4 KB used by the bootloader
SRAM2.5 KB (ATmega32U4)2.5 KB (ATmega32U4)
EEPROM1 KB1 KB
Clock Speed16 MHz16 MHz

*Please note that these are the general specifications and the actual performance may vary depending on the specific model and usage conditions.


Arduino Micro alternatives

  • Arduino Nano: This board is similar to the Arduino Micro in terms of capabilities but is in a smaller package. It is often used in breadboard projects due to its small footprint.

  • Arduino Uno: This is the most common Arduino board and is a great alternative if you don't need the compact size of the Arduino Micro.

  • Raspberry Pi Zero: Although not an Arduino, the Raspberry Pi Zero is a tiny, low-cost computer that can be used for a huge range of tasks.

  • Adafruit Feather 32u4 Basic Proto: This is an Arduino-compatible development board from Adafruit that has a built-in USB and battery charging.

  • Teensy LC: This board is similar to the Arduino Micro and is also compatible with the Arduino IDE. It offers a slightly different set of features and capabilities.

  • SparkFun Pro Micro: This board is very similar to the Arduino Micro but is smaller and less expensive.


Arduino Micro project

Password-Protected Door Lock System with Arduino and keypad

We will create a password-protected door lock system using Arduino and a keypad. As security concerns rise due to increasing theft rates, a digital code lock can provide an effective solution for your home or locker. The system will only unlock the door when the correct password is entered.

The project's circuit is straightforward, consisting of an Arduino, keypad module, buzzer, Servo Motor, and LCD. The Arduino controls all processes, including receiving the password from the keypad module, comparing passwords, operating the buzzer, rotating the servo motor, and displaying the status on the LCD. 

The keypad is used for inputting the password, the buzzer provides indications, the servo motor opens the gate through rotation, and the LCD displays status messages or notifications.

Password-Protected Door Lock System with Arduino

Required Components:

Here is a list of the components required for this project:

1. Arduino Board

2. 4x3 Keypad

3. 16x2 LCD Display

4. 10K Potentiometer

5. SG90 Servo Motor

6. 5V Buzzer

7. Connecting Wires

8. Breadboard

Circuit Diagram & Connections:

The schematic for the Password-Based Door Lock Security System is quite simple. The 4x3 keypad is connected to the Arduino using digital pins D1 to D7. The servo motor's PWM pin is connected to the Arduino's D9 digital pin. The positive wire of the buzzer is connected to the Arduino's D10 pin, and the negative wire is connected to the ground.

The 16x2 LCD is also connected to the Arduino as follows:

1. Connect pins 1,3,5,16 of LCD to GND.

2. Connect pins 2,15 of LCD to VCC (5V).

3. Connect pin 4 of LCD to pin A0 of Arduino.

4. Connect pin 6 of LCD to pin A1 of Arduino.

5. Connect pin 11 of LCD to pin A2 of Arduino.

6. Connect pin 12 of LCD to pin A3 of Arduino.

7. Connect pin 13 of LCD to pin A4 of Arduino.

8. Connect pin 14 of LCD to pin A5 of Arduino.

Working of Password-Based Door Lock Security System:

The default password "4567" is stored in the Arduino. You can change this in the code. When a password is entered, it is compared with the stored password in the Arduino. If it matches, the LCD displays 'Access Granted, Welcome' and the servo motor rotates 180 degrees to open the door. The door remains open for 5 seconds before automatically locking again.

If the entered password is incorrect, the LCD displays 'Code Incorrect, Go Away', and the buzzer beeps once when any key is pressed. 

Sample Code

#include <Keypad.h>
#include <Servo.h>
#include <LiquidCrystal.h>
const int servoPin = 9;
Servo lockServo;
const String password = "4567";
String input;
const byte ROW_NUM = 4; 
const byte COL_NUM = 4; 
char keys[ROW_NUM][COL_NUM] = {
  {'1','2','3'},
  {'4','5','6'},
  {'7','8','9'},
  {'*','0','#'}
};
byte pin_rows[ROW_NUM] = {9, 8, 7, 6}; 
byte pin_column[COL_NUM] = {5, 4, 3, 2}; 
Keypad keypad = Keypad(makeKeymap(keys), pin_rows, pin_column, ROW_NUM, COL_NUM);
LiquidCrystal lcd(A0, A1, A2, A3, A4, A5);
void setup(){
  lockServo.attach(servoPin);
  lockServo.write(0); // Lock
  lcd.begin(16, 2);
}
void loop(){
  char key = keypad.getKey();
  if (key){
    if (key == '#'){
      if (input == password){
        lcd.clear();
        lcd.print("Access Granted");
        lockServo.write(180); // Unlock
        delay(5000);
        lockServo.write(0); // Lock after 5 seconds
      }else{
        lcd.clear();
        lcd.print("Code Incorrect");
      }
      input = ""; // Clear input
    }else{
      input += key;
    }
  }
}


Source Code

The code for the Password-Based Door Lock Security System Using Arduino & Keypad can be found in the Keypad.h library and the original post. It can be copied, pasted, compiled, and uploaded to the ATmega328 microcontroller using the Arduino IDE.


Arduino Micro documents

EAGLE FILES IN .ZIP SCHEMATICS IN .PDF BOARD SIZE IN .DXF FRITZING IN .FZPZ

Tutorials:

  1. Arduino’s official tutorials: This includes step-by-step instructions to get you started with Arduino, built-in examples, and tutorials on a number of libraries that come installed with the IDE.

  2. Introduction to Arduino Micro: This tutorial discusses everything related to the Arduino Micro board including its main features, pinout, pin description, the software used, and applications.

  3. Arduino Tutorial - Online Tutorials Library: This tutorial is intended for enthusiastic students or hobbyists. With Arduino, one can get to know the basics of microcontrollers and sensors very quickly and can start building prototypes with very little investment.

Projects:

  1. The 25 Most Useful Arduino Projects in 2023: This article provides a list of useful projects you can do with a microcontroller.

  2. 100 Best Arduino Projects for Beginners to Advance in 2023: This list is divided into 3 levels: Level 1 for beginners who are just starting their Arduino journey, and Level 2 for intermediate projects for those who have mastered all the basics of Arduino and Electronics.

  3. 14 Great Arduino Projects for Beginners: This includes projects like an Arduino Lie Detector, an Arduino-Controlled RGB LED Infinity Mirror, a Neopixel Facemask Using Arduino, and more.

Resources:

  1. Micro | Arduino Documentation: This is the official documentation for the Arduino Micro. It provides an overview of the board, its main features, setup guide, suggested libraries, built-in examples, language references, and more.

  2. micro-ROS for Arduino - GitHub: This is a micro-ROS library for Arduino available on GitHub. 


Frequently Asked Questions

What is the main difference between the Micro and the Arduino Leonardo?

The Micro has a smaller physical PCB layout optimized for compact applications. The Leonardo is larger.

Does the Micro work with Arduino shields?

Most shields designed for the Arduino Uno will not work due to the smaller physical size and pin layout. Shields designed for the Leonardo may be compatible.

How much flash memory and RAM does the Micro have?

It has 32KB of flash memory for storing code and 2.5KB of RAM for variables.

How many analog inputs are on the Arduino Micro?

There are 12 analog input pins labeled A0 through A11 than can read analog voltages.

How do you connect the Micro to a computer?

Use a micro USB cable, the same kind used by many phones and cameras. This provides USB communication and power.
Arduino Micro (With Headers) | A000053

Arduino

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe