AD828 130 MHz Dual Video Op-Amp: High-Speed Specs, Pinout, and Audio Performance Analysis

UTMEL

Published: 13 March 2026 | Last Updated: 13 March 2026

9

AD828ARZ-REEL7

AD828ARZ-REEL7

Analog Devices Inc.

8 Terminations 5V~36V ±2.5V~18V 8 Pin AD828 Video Amps Modules 2 Functions 450V/μs Min -40°C Max 85°C

Unit Price: $15.713721

Ext Price: $15.71

Purchase Guide

8 Terminations 5V~36V ±2.5V~18V 8 Pin AD828 Video Amps Modules 2 Functions 450V/μs Min -40°C Max 85°C

Explore the AD828 Video Op-Amp by Analog Devices. Featuring 130 MHz bandwidth and 450 V/µs slew rate, it's ideal for video and audio. View specs and design today.

Executive Summary: What is the AD828?

The AD828 is a low-cost, dual video operational amplifier designed for high-speed signal processing and applications requiring gains of +2 or greater with high output drive capability. Optimized by Analog Devices for video performance, it excels in driving heavy loads such as back-terminated cables.

  • Market Position: A legacy, high-performance dual op-amp widely recognized for its high slew rate and stability in high-gain configurations.

  • Top Features: 130 MHz 3 dB bandwidth, an impressive 450 V/µs slew rate, and a minimum output current of 50 mA per amplifier.

  • Primary Audience: Professional video equipment designers, broadcast engineers, and DIY audio enthusiasts seeking high-speed preamplification.

  • Supply Status: Active (Legacy product with widespread availability).

1. Technical Specifications & Performance Analysis

The AD828 is engineered to balance high-speed dynamics with power efficiency, making it a versatile choice for both analog video and precision audio circuits.

1.1 Core Architecture

The AD828 features a dual-channel architecture on a single monolithic chip. Unlike standard precision op-amps, the AD828 is specifically compensated for stability at gains of +2 or higher. This makes it an ideal choice for video buffers where a gain of 2 is necessary to compensate for the 75-ohm termination loss in cable driving.

1.2 Key Electrical Characteristics

Engineers must note the following power and performance boundaries: 

Supply Voltage Range: Highly flexible, operating from a single +5 V supply up to ±15 V dual supplies. 

Slew Rate: A massive 450 V/µs, ensuring minimal distortion even with rapidly changing high-frequency signals. 

Power Consumption: Maximum supply current is limited to 15 mA, which is relatively low for a device with this bandwidth. 

Precision: Features a maximum input offset voltage of 2.0 mV, providing sufficient accuracy for most AC-coupled applications.

1.3 Interfaces and Connectivity

While the AD828 is purely analog, its high output drive (50 mA) allows it to interface directly with low-impedance loads. It is frequently used to drive coaxial cables in CATV and professional video monitoring setups.


2. Pinout, Package, and Configuration

The AD828 follows a standard dual op-amp pinout, making it a "drop-in" candidate for many circuits, though its speed requires careful PCB layout.

2.1 Pin Configuration Guide


  • Pin 1 & 7 (Output A/B): High-current outputs capable of driving 50 mA.

  • Pin 2 & 6 (Inverting Inputs): Used for setting gain and feedback.

  • Pin 3 & 5 (Non-Inverting Inputs): High-impedance signal inputs.

  • Pin 4 & 8 (V- / V+): Power supply pins. Support for single or dual rails.

2.2 Naming Convention & Ordering Codes

  • AD828AN: Plastic Dual In-line Package (PDIP), ideal for prototyping and through-hole assembly.

  • AD828AR: Small Outline IC (SOIC), the standard for surface-mount (SMT) production.

  • Suffix -REEL: Indicates the part is supplied on a reel for automated pick-and-place machines.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
8-Lead PDIP0.300" WideDIY Audio, Prototyping, Breadboarding
8-Lead SOIC0.150" WideCompact Video Equipment, Industrial PCBs

(Note: SOIC packages are preferred for modern high-speed designs to minimize lead inductance.)

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Because the AD828 has a 130 MHz bandwidth, parasitic capacitance on the PCB can cause oscillations. Keep feedback traces as short as possible.

3.1 Hardware Implementation

  • Bypass Capacitors: Use a 0.1 µF ceramic capacitor in parallel with a 10 µF electrolytic capacitor on each power supply rail, placed as close to the pins as possible.

  • PCB Layout: A ground plane is mandatory for high-speed operation to reduce noise and provide a return path for high-frequency currents.

  • Thermal Management: Under ±15V operation with heavy loads, the chip can become warm. Ensure adequate copper area around the SOIC pins for heat dissipation.

3.2 Common Design Challenges

  • Issue: Power Supply Noise: The AD828 is sensitive to switching regulator noise, which can bleed into audio or video signals.

    • Fix: Use high-quality linear regulators (LDOs) or battery power for sensitive DIY audio preamps.

  • Issue: ESD Vulnerability: The high-speed process makes the gates sensitive to static.

    • Fix: Ensure ESD-safe handling and consider adding TVS diodes to external-facing inputs/outputs.

4. Typical Applications & Use Cases

Watch Tutorial: AD828

4.1 Real-World Example: DIY Microphone Preamp

In the hobbyist community, the AD828 is a popular "mod" for cheap audio equipment. Its high slew rate provides a "fast" and detailed sound profile. By replacing a standard NE5532 with an AD828 in a microphone preamp circuit, users often report improved transient response, though they must ensure the power supply is clean enough to handle the AD828's sensitivity.

4.2 Professional Use: CATV Cable Driver

In professional video distribution, the AD828 serves as the final output stage. It drives the 75-ohm cable with a gain of +2, ensuring that after the termination at the monitor, the signal level remains at 1V peak-to-peak.

5. Alternatives and Cross-Reference Guide

If the AD828 is unavailable or its legacy status is a concern for new designs, consider these alternatives:

  • Direct Replacements: ADA4850-2 (Analog Devices) - A modern, rail-to-rail alternative with similar speed but lower power consumption.

  • Audio-Specific Upgrades: Texas Instruments OPA1612 - Better noise performance for high-end audio, though slower in terms of slew rate.

  • Cost-Effective/Legacy: NE5532 - The industry standard for audio, though it lacks the video-speed capabilities of the AD828.

  • Modern Performance: ADA4891-2 - High-speed CMOS op-amp suitable for single-supply applications.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD828 and NE5532?

    • A: The AD828 is significantly faster (450 V/µs vs 9 V/µs) and designed for video, whereas the NE5532 is optimized for low-noise audio.

  • Q: Can AD828 be used in Automotive applications?

    • A: While it can operate on 12V systems, it is not AEC-Q100 qualified. For automotive, look for "Qualified for Automotive" variants from Analog Devices.

  • Q: Is the AD828 stable at unity gain (Gain = 1)?

    • A: The AD828 is optimized for gains of +2 or greater. Using it at unity gain may require external compensation to prevent oscillation.

  • Q: Is AD828 suitable for battery-operated devices?

    • A: Yes, its 15 mA max current draw and ability to run on a single +5V rail make it viable for portable equipment.

7. Resources

  • Datasheet: Available on the Analog Devices website.

  • Evaluation Boards: Look for "Universal Dual Op-Amp Evaluation Boards" for SOIC-8 packages.

  • Simulation: SPICE models are available for LTspice and NI Multisim.


Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD828ARZ-REEL7.

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD828ARZ-REEL7.