AD8065 145 MHz FastFET Op-Amp: Datasheet, Pinout, and Performance Review
1 Channels 30mA per Channel 3pA 100 dB Instrumentational OP Amps 5V~24V ±2.5V~12V AD8065 SC-74A, SOT-753









1 Channels 30mA per Channel 3pA 100 dB Instrumentational OP Amps 5V~24V ±2.5V~12V AD8065 SC-74A, SOT-753
Optimize your high-speed circuits with the AD8065 145 MHz FastFET op-amp. Low noise and 1 pA bias current make it perfect for ADCs. Explore specs and buy now.
- Executive Summary: What is the AD8065?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
- Parts with Similar Specs
- Datasheet PDF
Executive Summary: What is the AD8065?
The AD8065 is a high-performance, 145 MHz FastFET™ voltage feedback amplifier designed for applications requiring exceptionally low noise and high input impedance. Developed by Analog Devices, it bridges the gap between high-speed bipolar op-amps and low-bias FET-input amplifiers.
Market Position: High-performance FET-input operational amplifier.
Top Features: 145 MHz Bandwidth (-3 dB), 180 V/µs Slew Rate, and a microscopic 1 pA Input Bias Current.
Primary Audience: Ideal for precision instrumentation designers, automotive ADAS engineers, and high-fidelity audio developers.
Supply Status: Active.
1. Technical Specifications & Performance Analysis
1.1 Core Architecture (FastFET™ Technology)
The AD8065 utilizes the proprietary FastFET™ architecture, which combines a JFET input stage with a high-speed bipolar output. This allows the device to maintain the ultra-low input bias current characteristic of FETs while achieving the wide bandwidth and high slew rate typically reserved for bipolar designs.
1.2 Key Electrical Characteristics
For procurement managers and design engineers, the AD8065 offers a versatile power profile:
Wide Supply Range: Operates from 5 V to 24 V, supporting both single-supply and dual-rail configurations.
Low Noise Floor: Features 7 nV/√Hz voltage noise and 0.6 fA/√Hz current noise at 10 kHz, making it a top choice for signal conditioning.
Power Efficiency: Draws a typical supply current of 6.4 mA per amplifier, balancing speed with thermal management.
1.3 Interfaces and Connectivity
While an analog component, the AD8065 is frequently used as a front-end interface for high-speed digital systems. Its rail-to-rail output and high drive capability make it an excellent driver for A/D Converters (ADCs) and a buffer for I2C/SPI sensor networks where signal integrity is paramount.
2. Pinout, Package, and Configuration
2.1 Pin Configuration Guide
The AD8065 is available in single (AD8065) and dual (AD8066) configurations. Below is the standard layout for the single-channel version:
V+ / V-: Power supply pins. Ensure robust decoupling.
+IN / -IN: Non-inverting and Inverting FET inputs (1 pA bias).
OUT: Low-impedance rail-to-rail output.
NC: No internal connection (used for physical stability in some packages).
2.2 Naming Convention & Ordering Codes
Ordering the correct variant is vital for Bill of Materials (BOM) accuracy:
AD8065ARZ: Standard SOIC_N package (Lead-free).
AD8065ARTZ: Compact SOT-23-5 package for space-constrained IoT designs.
AD8065W: Indicates automotive-qualified versions (AEC-Q100).
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| SOIC-8 | 4.9mm x 3.9mm | General prototyping and industrial boards. |
| SOT-23-5 | 2.9mm x 1.6mm | Mobile devices and compact sensor nodes. |
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: High-speed amplifiers like the AD8065 are sensitive to board layout. Minimize trace lengths at the inverting input to prevent parasitic capacitance.
3.1 Hardware Implementation
Bypass Capacitors: Use a 0.1 µF ceramic capacitor in parallel with a 10 µF tantalum capacitor. Place them within 5mm of the V+ and V- pins.
PCB Layout: A solid ground plane is mandatory. Remove the ground plane from beneath the input and output pins to reduce stray capacitance.
Thermal Management: With a 24V supply, the device can get warm. Ensure the SOIC-8 variant has sufficient copper area for heat dissipation.
3.2 Common Design Challenges
Issue: High-Frequency Oscillation on Breadboards. Because of its 145 MHz bandwidth, breadboard parasitics can cause 300 MHz oscillations.
Fix: Avoid breadboards. Use a dedicated evaluation board or a custom PCB with SMD components.
Issue: Instability with Heavy Capacitive Loads. Driving 10nF+ loads can cause ringing.
Fix: Place a 20 Ω to 100 Ω isolation resistor in series with the output.
4. Typical Applications & Use Cases
Watch Tutorial: AD8065
4.1 Real-World Example: Photodiode Preamp
In medical imaging or optical communication, the AD8065 acts as a Transimpedance Amplifier (TIA). Because the input bias current is only 1 pA, it can convert the tiny current from a photodiode into a usable voltage without adding significant DC error, maintaining high precision even at MHz speeds.
5. Alternatives and Cross-Reference Guide
If the AD8065 is unavailable or doesn't fit your budget, consider these alternatives:
Direct Replacements: The AD8066 is the dual-channel version if you need two amplifiers in one package.
Precision Alternative: Texas Instruments OPA627 offers lower noise but at a significantly higher price point and slower speed.
Audio-Focused Alternative: Texas Instruments OPA2134 is a popular choice for Hi-Fi audio, though it lacks the raw bandwidth of the AD8065.
High-Drive Alternative: Analog Devices AD8397 if you need to drive heavy loads like low-impedance headphones.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between AD8065 and OPA2134?
A: The AD8065 is much faster (145 MHz vs 8 MHz) and has lower input bias current, making it better for high-speed data acquisition. The OPA2134 is a classic for "warm" audio signatures.
Q: Can AD8065 be used in Automotive applications?
A: Yes, look for the "W" suffix in the part number (e.g., AD8065WARZ), which denotes AEC-Q100 qualification.
Q: Where can I find the datasheet and library files for AD8065?
A: Datasheets are available on the Analog Devices website. CAD symbols are widely available on platforms like Ultra Librarian or SnapEDA.
Q: Is AD8065 suitable for battery-operated devices?
A: With a 6.4 mA draw, it is moderate. It is suitable for high-end portable gear but might be too power-hungry for ultra-low-power IoT sleep nodes.
7. Resources
Evaluation Boards: AD8065ART-EBZ (SOT-23)
Simulation Tools: Compatible with LTspice and ADIsimOpAmp.
Specifications
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsSlew RateGain Bandwidth ProductInput Offset Voltage (Vos)Power Supply Rejection Ratio (PSRR)Common Mode Rejection RatioSupply VoltageView Compare
AD8065ARTZ-REEL7
SC-74A, SOT-753
5
180V/μs
60 MHz
1.5 mV
100 dB
100 dB
5 V
SC-74A, SOT-753
5
170V/μs
50 MHz
1.6 mV
70 dB
88 dB
5 V
SC-74A, SOT-753
5
180V/μs
60 MHz
1.5 mV
100 dB
100 dB
5 V
SC-74A, SOT-753
5
170V/μs
50 MHz
11 mV
80 dB
88 dB
5 V
SC-74A, SOT-753
5
170V/μs
62MHz
5 mV
72 dB
72 dB
-
Datasheet PDF
- Datasheets :
- Other Related Documents :
- Design Resources :
- ConflictMineralStatement :
Understanding the PIC32MX1XX/2XX Microcontroller: A Technical Overview29 February 2024235
LM431 Shunt Regulator: Circuit, Pinout and Datasheet28 July 20216777
EFM32TG Microcontroller: Datasheet, Pinout and Application14 July 20211220
SI3402 Switching Regulator: SI3402 Datasheet, Pinout, Schematic20 January 20222783
FDS6910 MOSFET: Features, Pinout, and Datasheet27 April 20222356
AON7410 30V N-Channel MOSFET, AON7410 Equivalents18 February 20225531
LMR400 VS LMR300: Which one to choose?|LMR® -400 VS LMR® -30012 June 202410411
L7805ACV Voltage Regulator: Pinout, Applications and Datasheet21 November 20231785
Arm's IPO: A New Chapter in Chip Technology30 August 20232683
The History of Thermometers12 August 202620272
High-Frequency WBG Power Devices Using Cascode GaN/SiC08 August 20231813
SiC MOSFET Shortage 2026: Supply, Lead Times & Alternatives02 July 20262173
Basics of Phase Change Memory05 February 20219339
Introduction to PIC Microcontroller: Architecture, Features, and Applications08 April 202514398
Three-Phase WBG Resonant Converter Integrated with PCB Winding Transformer20 October 20232783
In-depth Analysis of the Global Semiconductor Supply Chain20 January 202213921
Analog Devices Inc.
In Stock: 28
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools