AD9371 300 MHz to 6 GHz Wideband RF Transceiver: Technical Deep Dive and Performance Review
TxRx Only 300MHz~6GHz 3.3V SPI 1A - Receiving 1.1A - Transmitting 19 196-LFBGA, CSPBGA









TxRx Only 300MHz~6GHz 3.3V SPI 1A - Receiving 1.1A - Transmitting 19 196-LFBGA, CSPBGA
Explore the AD9371 RF Transceiver: 300MHz-6GHz range, dual Tx/Rx, and JESD204B interface. Ideal for 4G BTS and SDR. View specs and design guides for your BOM.
- Executive Summary: What is the AD9371?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
- Datasheet PDF
Executive Summary: What is the AD9371?
The AD9371 is a highly integrated, wideband Radio Frequency (RF) transceiver designed by Analog Devices for high-performance wireless applications requiring dual-channel transmitters and receivers. It is a sophisticated System-on-Chip (SoC) that combines RF, mixed-signal, and digital processing to support both Frequency Division Duplex (FDD) and Time Division Duplex (TDD) operations.
Market Position: High-performance, wideband RF infrastructure component.
Top Features: 300 MHz to 6 GHz tunable range, dual Tx/Rx channels, and high-speed JESD204B digital interface.
Primary Audience: Ideal for RF design engineers building 4G/5G base stations, microwave backhaul systems, and advanced Software-Defined Radio (SDR) platforms.
Supply Status: Active (Standard high-performance catalog item).
1. Technical Specifications & Performance Analysis
1.1 Core Architecture (RF-to-Bits)
The AD9371 utilizes a Zero-IF (Direct Conversion) architecture, which eliminates the need for bulky intermediate frequency (IF) filters. By integrating the local oscillators (LO) and synthesizers directly on-chip, it significantly reduces the overall Bill of Materials (BOM) and PCB footprint. The inclusion of an Observation Receiver (ORx) and a Sniffer Receiver (SnRx) allows for real-time monitoring of power amplifier (PA) distortion and environment scanning without interrupting the primary data paths.
1.2 Key Electrical Characteristics
Engineers must account for the following critical parameters during the hardware selection phase:
Frequency Range: Broad coverage from 300 MHz to 6000 MHz, making it versatile for sub-GHz and mid-band cellular applications.
Receiver Bandwidth: Supports signal bandwidths from 8 MHz to 100 MHz.
Transmitter Synthesis Bandwidth: Capable of up to 250 MHz, facilitating wideband multicarrier configurations.
Operating Temperature: Industrial grade performance from -40°C to 85°C, suitable for outdoor telecommunications equipment.
1.3 Interfaces and Connectivity
The AD9371 moves away from traditional LVDS interfaces in favor of the JESD204B serial interface. This supports lane rates up to 6144 Mbps, which is essential for handling the massive data throughput of dual 100MHz channels while reducing the number of traces required between the transceiver and the FPGA/Processor.

2. Pinout, Package, and Configuration
2.1 Pin Configuration Guide
The AD9371 is housed in a high-density ball grid array. While the full pinout is extensive, the pins are grouped into functional clusters:
RF I/O: Differential pairs for Tx1/Tx2, Rx1/Rx2, and the observation paths.
Digital Interface: JESD204B high-speed lanes (SERDIN+/-, SERDOUT+/-) and SYSREF signals.
Control & Power: SPI interface for configuration, Multi-Chip Sync (MCS) pins, and multiple 1.3V/1.8V/2.5V power rails.
2.2 Naming Convention & Ordering Codes
The AD9371 is typically ordered under the following codes: - AD9371BBCZ: Standard industrial temperature range (-40°C to +85°C). - AD9371BBCZ-REEL: Tape and reel format for high-volume automated assembly.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| 196-Ball LFBGA | 12mm x 12mm | High-density BTS boards, SDR modules |
| CSPBGA | 12mm x 12mm | Space-constrained radio heads |
Note: Due to the 0.8mm ball pitch, machine assembly (SMT) is mandatory; these parts are not suitable for hand-soldering.
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: The AD9371 is highly sensitive to power supply noise. Use high-PSRR LDOs or filtered switching regulators specifically recommended in the ADI reference designs.
3.1 Hardware Implementation
Bypass Capacitors: Place 0.1µF and 10pF capacitors as close to the BGA balls as possible to mitigate high-frequency switching noise.
PCB Layout: Utilize a minimum of 8 to 10 layers with dedicated ground planes under the RF traces to maintain 50-ohm impedance.
Thermal Management: The AD9371 dissipates significant power (approx. 3W-5W depending on mode). A solid thermal via array under the BGA is required to sink heat into the internal ground planes.
3.2 Common Design Challenges
SPI and MCS Initialization: Many custom boards fail at "Code -1" errors.
Fix: Ensure the JESD204B clock is stable before releasing the reset and verify that LDO regulators are not oscillating under load.
Slow Frequency Hopping: The internal PLLs are optimized for stability, not speed.
Fix: If your application requires >1000 hops/sec, bypass the internal LO and use an external fast-hopping synthesizer like the ADF4351.
4. Typical Applications & Use Cases
Watch Tutorial: AD9371
4.1 Real-World Example: 4G Macro Base Station
In a 4G BTS (Base Transceiver Station), the AD9371 acts as the heart of the radio unit. It receives digital IQ data via JESD204B from a Xilinx Zynq or Intel Arria FPGA, upconverts it to the desired LTE band (e.g., 2.1 GHz), and sends it to a Power Amplifier. Simultaneously, the Observation Receiver monitors the PA output to apply Digital Pre-Distortion (DPD), ensuring the signal remains within regulatory masks.
5. Alternatives and Cross-Reference Guide
If the AD9371 does not perfectly fit your BOM or performance requirements, consider these alternatives:
Analog Devices AD9361: A lower-power alternative with an LVDS interface. Better for battery-operated handheld SDRs, but has lower bandwidth (56 MHz).
Analog Devices ADRV9009: The direct successor/upgrade. Offers double the bandwidth (200 MHz) and improved phase synchronization for Massive MIMO.
Texas Instruments AFE7769: A quad-channel alternative often used in competitive high-density wireless infrastructure designs.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between AD9371 and AD9361?
A: The AD9371 uses JESD204B (higher data rates) and offers wider bandwidth (100MHz vs 56MHz) and integrated observation channels, whereas the AD9361 uses LVDS/CMOS and is more power-efficient.
Q: Can AD9371 be used for 5G applications?
A: Yes, it is widely used in 5G sub-6 GHz small cells and O-RAN radio units.
Q: Where can I find the datasheet and library files?
A: Documentation and IBIS/BSDL models are available on the Analog Devices official website. Detailed register maps usually require an NDA or access to the ADI "Design Support" folder.
Q: How do I program the AD9371?
A: It is primarily configured via an API provided by ADI (written in C), which runs on a host processor or FPGA SoC.
7. Resources
Development Tools: AD-FMCOMMS5-EBZ Evaluation Board.
Software: IIO Oscilloscope and AD9371 Filter Wizard.
Community: Analog Devices EngineerZone (RF Community).
Specifications
Datasheet PDF
- Datasheets :
- Other Related Documents :
- ConflictMineralStatement :
ADA4622-4 Precision Op-Amp: Features, Pinout and Datasheet13 December 20211314
IRF1407 Power MOSFET: Pinout, Datasheet and Test Circuit08 November 20218543
A Comprehensive Guide to LTKA01CN8#PBF Thermocouple Conditioner06 March 2024129
SN74LVC1G17DCKR Single Schmitt-Trigger Buffer: Schematic, Pinout, and Datasheet22 March 20225481
ATECC608A IC: Datasheet, Pinout and Application05 August 202111379
M24C01-R I²C bus EEPROM: Pinout, Features and Datasheet29 December 20211329
A Comprehensive Overview of the AD390 Digital to Analog Converter (DAC)06 March 2024223
TJA1043 High-speed Can Transceiver: Datasheet, Application Hints, Test Circuit01 December 20217377
What are Quantum Sensors?27 October 20212534
EMI Filter: Introduction, Functions and Applications23 December 202013455
RVDT(Rotary Variable Differential Transformer) Basics02 February 202120403
Understanding Electronic Speed Controllers (ESCs): Working Principles, Key Specifications, and Sourcing Guide15 June 2026127
An Analysis of Current-Source Inverters Using High-Frequency WBG Switches09 May 20234919
How Proper Thermal Management Extends the Life of Your Electronics18 July 20251843
How to Distinguish MOSFET? Is it N-Channel or P-Channel?23 December 202111244
Semiconductor Industry Poised for $1 Trillion Growth Opportunity by 203020 November 20234178
Analog Devices Inc.
In Stock: 2958
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools