OP177 25 μV Ultraprecision Op Amp: High-Gain Performance and Datasheet Review
1.27 mm Amplifier
Explore the OP177 ultraprecision op amp from Analog Devices. Features 25 μV offset voltage for high-accuracy signal conditioning. View specs and design your BOM.
- Executive Summary: What is the OP177?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
- Datasheet PDF
Executive Summary: What is the OP177?
The OP177 is an ultraprecision operational amplifier designed for high-accuracy signal conditioning and precision instrumentation applications where DC offset and drift must be minimized. It is widely recognized for providing the performance of chopper-stabilized amplifiers without the associated noise and complexity.
Market Position: High-performance precision component; an industry-standard upgrade to the classic OP07.
Top Features: 25 μV maximum input offset voltage, 0.3 μV/°C offset drift, and a massive 130 dB Common-Mode Rejection Ratio (CMRR).
Primary Audience: Ideal for medical instrumentation designers, industrial sensor engineers, and procurement managers seeking reliable precision components.
Supply Status: Active and widely available from major distributors.
1. Technical Specifications & Performance Analysis
The OP177 is engineered for stability. By utilizing a bipolar architecture with advanced trimming techniques, it achieves levels of precision that are critical for high-gain circuits.
1.1 Core Architecture (Precision Bipolar)
Unlike CMOS or chopper-stabilized amplifiers, the OP177 uses a refined bipolar process. This allows it to maintain an extremely high open-loop gain (typically 12 V/μV) and exceptional gain linearity. This architecture is chosen specifically to eliminate the "switching noise" often found in zero-drift amplifiers, making it suitable for noise-sensitive measurement front-ends.
1.2 Key Electrical Characteristics
The OP177 is optimized for dual-rail operation, typically at ±15V.
- Input Offset Voltage: 25 μV Max (at 25°C), ensuring minimal error in high-gain stages.
- Power Supply Rejection (PSRR): 115 dB Min, which protects signal integrity from fluctuations in the power rail.
- Supply Current: Efficiently operates at a maximum of 2.0 mA, balancing precision with power consumption.
1.3 Interfaces and Connectivity
While the OP177 is an analog component, its "interface" is its pin-compatibility with industry-standard 8-pin precision op-amp sockets. This allows for seamless "drop-in" upgrades for older designs using the OP07 or LM307.

2. Pinout, Package, and Configuration
Understanding the physical layout is essential for both PCB layout and procurement of the correct mounting style.
2.1 Pin Configuration Guide

The OP177 typically follows the standard single op-amp pinout:
Offset Null: Used with a potentiometer to further reduce offset (rarely needed given the 25 μV base spec).
Inverting Input (-IN): Signal input.
Non-Inverting Input (+IN): Signal input.
V-: Negative power supply (typically -15V).
NC: No connection.
Output: Signal output.
V+: Positive power supply (typically +15V).
Offset Null: Second terminal for the nulling pot.
2.2 Naming Convention & Ordering Codes
Analog Devices uses suffixes to denote grade and temperature ranges. For example:
- OP177G: Standard industrial grade.
- OP177F: Higher precision grade with tighter offset tolerances.
- Suffix Z/S: Refers to RoHS compliance and package type (e.g., SOIC or PDIP).
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| 8-Lead PDIP | 0.300 inch wide | Prototyping, through-hole industrial boards. |
| 8-Lead SOIC | Narrow body | High-density SMT (Surface Mount) production. |
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: Always verify pin compatibility before migrating from older series. While the pinout is "standard," internal compensation differences can affect stability in high-speed circuits.
3.1 Hardware Implementation
Bypass Capacitors: Use 0.1 μF ceramic capacitors placed as close as possible to the V+ and V- pins to minimize high-frequency noise.
PCB Layout: For ultra-high precision, use guard rings around the input traces to prevent leakage currents from affecting the high-impedance nodes.
Thermal Management: While the 2 mA current draw is low, keep the device away from heat-generating components (like power regulators) to maintain the 0.3 μV/°C drift specification.
3.2 Common Design Challenges
Issue: Not Rail-to-Rail -> Fix: The OP177 requires "headroom." If you have a ±15V supply, do not expect the output to swing beyond ±13V. For 5V-only systems, consider the OP777.
Issue: Low-Voltage Performance -> Fix: Performance is optimized for ±15V. If operating at ±5V, check the datasheet carefully for reduced CMRR and gain.
4. Typical Applications & Use Cases
Watch Tutorial: OP177
4.1 Real-World Example: Precision Thermocouple Amplifier
In medical and industrial temperature sensing, the voltage generated by a thermocouple is in the millivolt range. The OP177’s 25 μV offset ensures that the amplifier does not introduce more error than the sensor itself. Its high CMRR allows it to reject the 50/60Hz noise common in industrial environments.

5. Alternatives and Cross-Reference Guide
If the OP177 is out of stock or does not meet specific AC requirements, consider these options:
Direct Replacements: Texas Instruments OPA177 (Direct equivalent) or the legacy OP07 (Lower cost, lower precision).
Better Performance (Rail-to-Rail): Analog Devices OP777 if you need low-voltage/single-supply operation.
High-Speed Alternative: LT1001 for applications requiring slightly better AC response while maintaining precision.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between OP177 and OP07?
A: The OP177 is a significantly improved version of the OP07, offering much lower offset voltage and higher open-loop gain.
Q: Can OP177 be used in Automotive applications?
A: Only if the temperature range and supply voltage match the datasheet; however, it is primarily designed for precision industrial and medical use.
Q: Where can I find the datasheet and library files for OP177?
A: These are available on the Analog Devices website or through major distributor portals like Mouser or DigiKey.
Q: Is OP177 suitable for battery-operated devices?
A: It is manageable at 2.0 mA, but because it requires dual supplies (±15V) for best performance, it is less common in small battery-powered portables.
7. Resources
Development Tools: Evaluation boards for standard 8-pin op-amps.
Simulation: SPICE models are available for LTspice and PSpice to verify DC accuracy.
Specifications
Datasheet PDF
- Datasheets :
nRF52810 Multiprotocol SoC : Datasheet, Pinout, Schematic11 September 20218376
LM393P Dual Comparator: 36V, Pinout, Datasheet17 March 20226822
dsPIC33FJ32MC202/204 and dsPIC33FJ16MC304: A Comprehensive Analysis29 February 2024137
How to use TMC2130 Motor Driver IC? [FAQ]05 May 20222547
A Deep Dive into LTC6909CMS#TRPBF Programmable Timer and Oscillator06 March 2024358
A Comprehensive Guide to LTC6905MPS5#TRPBF Programmable Timer and Oscillator06 March 2024189
A Comprehensive Guide to LTC7149IUFD#TRPBF DC DC Switching Regulator06 March 2024273
LM5166DRCR: Datasheet, Pinout, 10-VFDFN, high efficiency12 February 2022833
Introduction to Mass Air Flow Sensor15 September 202010233
Comparing Bridge Rectifiers and Full Wave Rectifiers for Beginners05 July 20259416
What is Wi-Fi 7?20 August 20215250
CCTC Authorized Distributor | UTMEL Electronics22 February 20256972
Types and Application of Position Sensors31 October 20256523
Opportunities and Challenges for 2D Materials22 March 20225063
Microcontroller (MCU) Market Analysis09 February 20225733
Introduction to MSP430 Microcontroller26 December 202511217
Analog Devices Inc
In Stock