Optimizing Battery Life with the TL064 Quad Op-Amp: A Technical Deep Dive
4 Channels 200pA 80 dB Instrumentational OP Amps 0.02μA 18V 14 Pins SO
Discover the TL064 quad JFET-input op-amp. Featuring ultra-low 200µA power consumption, it's ideal for battery-powered designs. View specs and order today.
- Executive Summary: What is the TL064?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- 7. Resources
- Specifications
Executive Summary: What is the TL064?
The TL064 is a quad, low-power JFET-input operational amplifier designed for high input impedance, low power consumption, and cost-sensitive general-purpose applications. It integrates four independent op-amps on a single monolithic chip, making it a staple for high-density circuit layouts.
Market Position: A mature, low-cost industry standard primarily valued for its power efficiency over raw speed.
Top Features: Ultra-low supply current (200 µA/channel), high input impedance (JFET stage), and internal frequency compensation.
Primary Audience: Ideal for IoT hardware designers, battery-powered instrument manufacturers, and cost-sensitive consumer electronics engineers.
Supply Status: Active and widely available from major distributors like Texas Instruments.
1. Technical Specifications & Performance Analysis
The TL064 is often selected when the power budget is the primary constraint of a Bill of Materials (BOM). While it shares the same pinout as the famous TL074 and TL084, its internal biasing is optimized for minimal current draw.
1.1 Core Architecture (CPU/Logic/Power)
The "brain" of the TL064 is its JFET-input stage. By using Junction Field-Effect Transistors at the input, the device achieves extremely low input bias currents (30 pA typical). This makes it perfect for interfacing with high-impedance sensors where loading effects must be minimized. The quad-channel architecture allows designers to handle four signal conditioning stages (like filtering or buffering) within a single 14-pin footprint.
1.2 Key Electrical Characteristics
Engineers must balance the TL064's low power consumption against its performance limits:
- Supply Voltage Span: Operates between 10 V to 30 V (or ±5 V to ±15 V), providing flexibility for industrial and legacy rail systems.
- Power Efficiency: Draws only 200 µA per channel, significantly lower than the TL084's 1.4 mA.
- Dynamic Response: Features a 1 MHz Gain Bandwidth Product (GBW) and a 3.5 V/µs slew rate. While not suitable for high-speed video, it is more than adequate for most sensor and DC applications.
1.3 Interfaces and Connectivity
As an analog component, the TL064 interfaces seamlessly with: - Microcontrollers: Acts as a precision buffer between high-impedance analog sensors and the ADC pins of an ESP32 or STM32. - Analog Buses: Frequently used in signal summing for audio utility modules or control voltage (CV) processing in synthesizers.
2. Pinout, Package, and Configuration
The TL064 follows the industry-standard quad op-amp pinout, allowing for easy drop-in replacement in many designs.
2.1 Pin Configuration Guide
The device features a symmetrical layout:
- Outputs (Pins 1, 7, 8, 14): Located at the four corners for easy PCB routing.
- Inverting Inputs (Pins 2, 6, 9, 13): Paired with non-inverting inputs.
- Power Supply (Pins 4, 11): Pin 4 is VCC+ and Pin 11 is VCC- (or GND in single-supply modes).
2.2 Naming Convention & Ordering Codes
When procurement managers look at the datasheet, suffixes matter:
- TL064CP: Standard plastic DIP (Through-hole).
- TL064ID: SOIC package (Surface mount) with an extended temperature range.
- TL064AC: Refers to a version with a tighter input offset voltage specification.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| PDIP (N) | 19.3mm x 6.35mm | Prototyping, Breadboards, Educational kits. |
| SOIC (D) | 8.65mm x 3.91mm | Standard industrial SMT assembly. |
| TSSOP (PW) | 5.0mm x 4.4mm | Space-constrained IoT and wearable devices. |
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: Always verify pin compatibility before migrating from older series. While the pinout is standard, the TL064's lower bandwidth can cause phase-shift issues in circuits designed for faster chips.
3.1 Hardware Implementation
Bypass Capacitors: Use a 0.1 µF ceramic capacitor as close to the VCC+ and VCC- pins as possible to suppress high-frequency noise.
PCB Layout: Keep input traces short to prevent the high-impedance JFET inputs from picking up EMI/RFI.
Thermal Management: Due to its low power consumption, the TL064 rarely requires a heatsink. However, ensure the ambient temperature stays within the 0°C to 70°C (Commercial) or -40°C to 85°C (Industrial) range.
3.2 Common Design Challenges
Issue: Poor Output Swing near Rails -> Fix: The TL064 is not a rail-to-rail op-amp. If your signal needs to reach 0V or VCC, you must either provide a wider supply rail or switch to a modern rail-to-rail alternative like the TLC274.
Issue: High Noise in Audio -> Fix: The TL064 has higher thermal noise than its siblings. For critical audio paths, swap it for a TL074.
4. Typical Applications & Use Cases
Watch Tutorial: TL064
4.1 Real-World Example: Battery-Powered Multi-Sensor Node
In a remote agricultural sensor node, power is at a premium. The TL064 is used to buffer signals from four different soil moisture sensors before they reach the MCU. Because the TL064 draws so little current, the device can remain in "always-on" monitoring mode for months longer than if a standard LM324 were used.
5. Alternatives and Cross-Reference Guide
Direct Replacements: TL074 (Lower noise, higher power) and TL084 (General purpose).
Better Performance: OPA4170 (Modern TI part with rail-to-rail output and better precision).
Cost-Effective Options: LM324 (Bipolar, cheaper, but higher input bias current).
6. Frequently Asked Questions (FAQ)
Q: What is the difference between TL064 and TL074?
A: The TL064 is optimized for low power (200µA), while the TL074 is optimized for low noise and higher speed (3MHz bandwidth), drawing significantly more current.
Q: Can TL064 be used in automotive applications?
A: Yes, provided you select the "Q1" or "I" suffix versions (e.g., TL064IDR) which are rated for the extended temperature ranges required in automotive environments.
Q: Is TL064 suitable for battery-operated devices?
A: Absolutely. It is one of the most popular legacy op-amps for battery-powered instruments due to its low current draw per channel.
Q: How do I program/configure the TL064?
A: The TL064 is a purely analog component and does not require programming. Configuration is handled via the external resistor and capacitor network in your schematic.
7. Resources
Datasheet: Visit the Texas Instruments website for the latest TL064 PDF.
Simulation Models: SPICE models are available for LTspice and PSpice.
Development Tools: Evaluation boards for quad SOIC op-amps can be used to test the TL064 in-circuit.
Specifications
Unveiling the PIC16CE62X OTP 8-bit CMOS MCU with EEPROM Data Memory: Technical Deep Dive29 February 2024457
AD595AQ vs AD595CQ: Thermocouple Amplifier Comparison30 June 2025380
Unveiling the Freescale MC9S08JM16 Microcontroller: Features, Configuration, and Package Migration29 February 2024375
ATMEGA328P Microcontroller: Pinout, Datasheet and Application07 July 202112601
BMC150 ECompass: Features, Specifications and Datasheet14 August 2024370
HMC462LP5 Low Noise Amplifier: Datasheet, Pinout, Price20 December 2021382
ATMEGA328P-AU MT Microcontroller 8-Bit 32TQFP: Datasheet, Pinout, Schematic21 January 20226278
2N2222 Switches: Pinout, Datasheet and Schematic12 July 202115355
What are TPMS Sensors?21 November 20205148
What Makes Rocker Switches Unique18 July 20251230
Emerging Storage Technologies: MRAM, RRAM, and PCRAM08 January 202615159
Top 10 Technology Trends in the Global Semiconductor Industry in 202208 January 20229272
Understanding SiC MOSFET Power Modules and Ensuring its Short-Circuit Safety15 March 20244263
What to Know Before Buying CR1225 Battery Equivalent05 September 20252037
Software Tools for NXP Microcontroller Development06 June 20251793
Understanding UARTs: The Basics and Benefits of Serial Communication06 March 20233069
Texas Instruments
In Stock
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools