web counter

AD8000 1.5 GHz Ultrahigh Speed Op Amp: Datasheet, Pinout, and High-Frequency Design Analysis

UTMEL

Published: 13 March 2026 | Last Updated: 13 March 2026

304

AD8000YCPZ-REEL7

AD8000YCPZ-REEL7

Analog Devices Inc.

1 Channels 100mA per Channel 5μA 54 dB Instrumentational OP Amps 4.5V~12V ±2.25V~6V AD8000 8-WFDFN Exposed Pad, CSP

Purchase Guide

1 Channels 100mA per Channel 5μA 54 dB Instrumentational OP Amps 4.5V~12V ±2.25V~6V AD8000 8-WFDFN Exposed Pad, CSP

Explore the AD8000 1.5 GHz current feedback amplifier. Featuring 4100 V/µs slew rate and low noise, it's ideal for RF and video. Optimize your high-speed BOM today.

Executive Summary: What is the AD8000?

The AD8000 is an ultrahigh speed, high performance, current feedback amplifier designed for high-frequency signal conditioning and distribution. Utilizing Analog Devices’ proprietary eXtra Fast Complementary Bipolar (XFCB) process, it achieves a remarkable balance of bandwidth, slew rate, and low noise.

  • Market Position: High-performance analog component; professional-grade high-speed amplifier.

  • Top Features: 1.5 GHz bandwidth (G = +1), 4100 V/µs slew rate, and ultra-low 1.6 nV/√Hz input voltage noise.

  • Primary Audience: Ideal for RF/IF designers, professional video engineers, and high-speed instrumentation specialists.

  • Supply Status: Active; widely available for new designs.

1. Technical Specifications & Performance Analysis

The AD8000 is a dictionary-style definition of high-speed performance: it is a current feedback operational amplifier (Op Amp) optimized for applications requiring high bandwidth and rapid settling times.

1.1 Core Architecture (XFCB Process)

The "brain" of the AD8000 is the XFCB process. Unlike standard voltage feedback amplifiers, this current feedback architecture allows the bandwidth to remain relatively constant even as gain increases. This makes it the preferred choice for high-gain, high-frequency stages where traditional Op Amps would suffer from "Gain-Bandwidth Product" limitations.

1.2 Key Electrical Characteristics

For procurement and design teams, the power profile of the AD8000 is a critical consideration: 

Operating Voltage: Supports a wide range from 4.5 V to 12 V, allowing for single or dual supply rails. 

Slew Rate: At 4100 V/µs, it handles large-signal transitions with minimal distortion. 

Output Drive: Capable of delivering 100 mA, making it suitable for driving low-impedance loads like 75Ω video cables. 

Efficiency: Consumes 13.5 mA in active mode, with a power-down feature that drops consumption to just 1.3 mA.

1.3 Interfaces and Connectivity

While primarily an analog component, the AD8000 features a dedicated Power-Down (PD) pin. This allows for system-level power management in battery-operated or heat-sensitive instrumentation.

2. Pinout, Package, and Configuration

Understanding the physical layout is essential to preventing the parasitic effects that can ruin high-speed performance.

2.1 Pin Configuration Guide


  • VCC / VEE: Power supply pins. Require heavy decoupling.

  • +IN / -IN: Non-inverting and inverting inputs. The inverting input is extremely sensitive to capacitance.

  • OUT: High-current output pin.

  • PD: Power-down control pin (Logic High = Active, Logic Low = Disabled).

2.2 Naming Convention & Ordering Codes

The AD8000 is typically available in two primary packages: 

AD8000YRDZ: The "RD" suffix denotes the SOIC-8 package (with exposed pad for thermal management). 

AD8000YCPZ: The "CP" suffix denotes the LFCSP (Lead Frame Chip Scale Package), offering the smallest footprint and best high-frequency performance.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
SOIC-8 (EP)4.9mm x 3.9mmPrototyping and standard PCB assembly.
LFCSP3mm x 3mmSpace-constrained RF and mobile imaging.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: High-speed design is 10% schematic and 90% PCB layout. Treat every millimeter of trace as an inductor.

3.1 Hardware Implementation

  • Bypass Capacitors: Use a 0.1 µF ceramic capacitor in parallel with a 10 µF tantalum capacitor. Place the 0.1 µF cap within 2mm of the VCC pins.

  • PCB Layout: Use a dedicated ground plane, but remove the ground plane directly under the input and output pins to minimize parasitic capacitance.

  • Thermal Management: The exposed pad (EP) must be soldered to the ground plane to dissipate heat, especially when driving 100 mA loads.

3.2 Common Design Challenges

  • Issue: High Frequency Oscillation (>200 MHz)

    • Fix: Keep feedback resistor (Rf) leads extremely short. Use the exact Rf value recommended in the datasheet for your specific gain.

  • Issue: Poor High-Frequency PSRR

    • Fix: Add a 1 Ω to 5 Ω resistor in series with the power supply line before the bypass capacitors to create a low-pass filter.

  • Issue: DC Offset/Saturation

    • Fix: Ensure the non-inverting input has a DC path to ground. Current feedback amplifiers have higher bias currents than CMOS types.

4. Typical Applications & Use Cases

Watch Tutorial: AD8000

4.1 Real-World Example: Professional Video Switching

In a video routing matrix, the AD8000 acts as the output buffer. Its 1.5 GHz bandwidth ensures that 1080p or 4K signals are passed without loss of detail, while its 100 mA drive capability allows it to push signals through long 75Ω coaxial cables without sagging.

5. Alternatives and Cross-Reference Guide

If the AD8000 is out of stock or does not meet specific cost targets, consider these alternatives:

  • Direct Replacements: Texas Instruments THS3201. This is a very close competitor in terms of speed and current feedback architecture.

  • Better Noise Performance: Texas Instruments OPA695. Offers excellent ultra-wideband performance with slightly different noise characteristics.

  • Cost-Effective Option: Texas Instruments LMH6702. A solid choice for high-speed buffers where the absolute maximum bandwidth of the AD8000 isn't required.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD8000 and a standard Op Amp like the LM358?

  • A: The AD8000 is a current feedback amplifier designed for GHz-range speeds; the LM358 is a low-speed voltage feedback amplifier for kHz-range signals. They are not interchangeable.

  • Q: Can the AD8000 be used in Automotive applications?

  • A: While it has a wide temperature range, check for AEC-Q100 qualification if the design is for critical vehicle systems.

  • Q: Where can I find the datasheet and library files?

  • A: These are available on the Analog Devices website. Most EDA tools (Altium, KiCad) include AD8000 footprints in their standard libraries.

  • Q: Is AD8000 suitable for battery-operated devices?

  • A: Yes, provided you utilize the Power-Down mode to conserve energy when the high-speed stage is not in use.

7. Resources

  • Evaluation Boards: AD8000-EBZ (SOIC) and AD8000CP-EBZ (LFCSP).

  • Simulation Tools: Use ADIsimPE or LTspice for accurate modeling of high-speed stability.


Specifications

AD8000YCPZ-REEL7

Analog Devices Inc.

In Stock: 2750

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More