A4988 VS DRV8825[Video]: What are the differences between them?

UTMEL

Published: 27 April 2022 | Last Updated: 27 April 2022

27689

A4988SETTR-T

A4988SETTR-T

Allegro MicroSystems

2.087mm mm 2.79mm mm Motor Drivers 28 3.3V V 35V V 4 4.5mm mm

Purchase Guide

2.087mm mm 2.79mm mm Motor Drivers 28 3.3V V 35V V 4 4.5mm mm

The DRV8825 has a larger maximum supply voltage (45 V vs. 35 V) than the A4988, allowing it to operate at higher voltages safely while lowering the possibility of LC voltage spike damage. This article is going to talk about the features, and applications of A4988 and DRV8825, and interpret the differences between them.

This video demonstrates detailed information about A4988 and DRV8825, and interpret the differences between them.

Stepper Driver Noise: A4988 vs DRV8825 (Updated)

Overview of A4988

This A4988 is a carrier board or breakout board for Allegro's A4988 DMOS Microstepping Driver with Translator and Overcurrent Protection. Before using this product, please read the A4988 datasheet (380k pdf). This stepper motor driver allows you to control one bipolar stepper motor with an output current of up to 2 A per coil (see the Power Dissipation Considerations section below for more information).


Overview of DRV8825

Because DRV8825 is a carrier board or breakout board for TI's DRV8825 stepper motor driver, we recommend that you read the datasheet carefully before using it. This stepper motor driver allows you to control one bipolar stepper motor with an output current of up to 2.2 amps per coil (see the Power Dissipation Considerations section below for more information).


A4988 VS DRV8825 Pinout

A4988 Pinout.png

A4988 Pinout


DRV8825 Pinout.png

DRV8825 Pinout

A4988 VS DRV8825 Features

A4988 Features

  • Simple step and direction control interface

  • Five different step resolutions: full-step, half-step, quarter-step, eighth-step, and sixteenth-step

  • Adjustable current control lets you set the maximum current output with a potentiometer, which lets you use voltages above your stepper motor’s rated voltage to achieve higher step rates

  • Intelligent chopping control that automatically selects the correct current decay mode (fast decay or slow decay)

  • Over-temperature thermal shutdown, under-voltage lockout, and crossover-current protection

  • Short-to-ground and shorted-load protection (this feature is not available on the A4983)

 

DRV8825 Features

  • Simple step and direction control interface

  • Six different step resolutions: full-step, half-step, 1/4-step, 1/8-step, 1/16-step, and 1/32-step

  • Adjustable current control lets you set the maximum current output with a potentiometer, which lets you use voltages above your stepper motor’s rated voltage to achieve higher step rates

  • Intelligent chopping control that automatically selects the correct current decay mode (fast decay or slow decay)

  • 45 V maximum supply voltage

  • Built-in regulator (no external logic voltage supply needed)

  • Can interface directly with 3.3 V and 5 V systems

  • Over-temperature thermal shutdown, over-current shutdown, and under-voltage lockout

  • Short-to-ground and shorted-load protection

  • 4-layer, 2 oz copper PCB for improved heat dissipation

  • Exposed solderable ground pad below the driver IC on the bottom of the PCB

  • Module size, pinout, and interface match those of our A4988 stepper motor driver carriers in most respects (see the bottom of this page for more information)


A4988 VS DRV8825 Block Diagram

A4988 block Diagram.png

A4988 block Diagram


DRV8825 Block Diagram.png

DRV8825 Block Diagram

A4988 VS DRV8825 Schematic Diagram

A4988 Schematic Diagram.png

A4988 Schematic Diagram


DRV8825 Schematic Diagram.png

DRV8825 Schematic Diagram

A4988 VS DRV8825 Control inputs

A4988 Control inputs:

Each pulse to the STEP input causes the stepper motor to move one micro-step in the direction indicated by the DIR pin. You should not leave the STEP or DIR pins floating in your application because they are not internally pulled to any certain voltage. DIR can be connected straight to VCC or GND if you only want rotation in one direction. RST, SLP, and EN are the three inputs used to regulate the chip's various power states. Check the datasheet for further information on these power states. Please notice that the RST pin is floating; if not in use, connect it to the neighboring SLP pin on the PCB to bring it high. If you are not using the pin, you can connect it to the adjacent SLP pin on the PCB to bring it high and enable the board.

 

DRV8825 Control inputs:

RESET, SLEEP, and ENBL are the three inputs that govern the chip's power states. See the datasheet for further information on these power states. The SLEEP pin is pulled low with an internal 1M pull-down resistor, while the RESET and ENBL pins are pulled low using internal 100k pull-down resistors. Both of these pins must be high to enable the driver (they can be directly linked to a logic "high" voltage between 2.2 and 5.25 V, or they can be dynamically regulated via connections to digital outputs of an MCU). The default state of the ENBL pin is to enable the driver, so this pin can be left disconnected.


A4988 VS DRV8825 Using the driver

A4988 Using the driver.png

A4988 Using the driver


DRV8825 Using the driver.png

DRV8825 Using the driver

A4988 VS DRV8825 Applications

A4988 Applications

  • The A4988 is a bipolar stepper motor micro-stepping driver with a built-in translator for simple operation. This implies we can control the stepper motor with just two pins from our controller, one for rotation direction and the other for steps.


DRV8825 Applications

  • Automatic Teller Machines

  • Money Handling Machines

  • Video Security Cameras

  • Printers

  • Scanners

  • Office Automation Machines

  • Gaming Machines

  • Factory Automation

  • Robotics


The differences between the A4988 VS DRV8825

  • The pin used to supply logic voltage to the A4988 is used as the DRV8825’s FAULT output since the DRV8825 does not require a logic supply (and the A4988 does not have a fault output). Note that it is safe to connect the FAULT pin directly to a logic supply (there is a 1.5k resistor between the IC output and the pin to protect it), so the DRV8825 module can be used in systems designed for the A4988 that route logic power to this pin.

  • The SLEEP pin on the DRV8825 is not pulled up by default like it is on the A4988, but the carrier board does connect it to the FAULT pin through a 10k resistor. Therefore, systems intended for the A4988 that route logic power to the FAULT pin will effectively have a 10k pull-up on the SLEEP pin. (This 10k resistor is not present on the initial (md20a) version of the DRV8825 carrier.)

  • The current limit potentiometer is in a different location.

  • The relationship between the current limit setting and the reference pin voltage is different.

  • The DRV8825 offers 1/32-step microstepping; the A4988 only goes down to 1/16-step.

  • The mode selection pin inputs corresponding to 1/16-step on the A4988 result in 1/32-step micro stepping on the DRV8825. For all other microstepping resolutions, the step selection table is the same for both the DRV8825 and the A4988.

  • The timing requirements for minimum pulse durations on the STEP pin are different for the two drivers. With the DRV8825, the high and low STEP pulses must each be at least 1.9 us; they can be as short as 1 us when using the A4988.

  • The DRV8825 has a higher maximum supply voltage than the A4988 (45 V vs 35 V), which means the DRV8825 can be used more safely at higher voltages and is less susceptible to damage from LC voltage spikes.

  • The DRV8825 can deliver more current than the A4988 without any additional cooling (based on our full-step tests: 1.5 A per coil for the DRV8825 vs 1.2 A per coil for the A4988 Black Edition and 1 A per coil for the original A4988 carrier).

  • The DRV8825 uses a different naming convention for the stepper motor outputs, but they are functionally the same as the corresponding pins on the A4988 carrier, so the same connections to both drivers result in the same stepper motor behavior. On both boards, the first part of the label identifies the coil (so you have coils “A” and “B” on the DRV8825 and coils “1” and “2” on the A4988).

  • For those with color-sensitive applications, note that the DRV8825 carrier is purple.


Conclusion of A4988 VS DRV8825

There are many differences between the A4988 and DRV8825. The DRV8825 offers 1/32-step micro stepping, while the A4988 only goes down to 1/16-step. And The DRV8825 has a greater maximum supply voltage (45 V vs. 35 V), making it safer to operate at higher voltages and less prone to LC voltage spike damage. Additionally, Without any additional cooling, the DRV8825 can deliver greater current than the A4988 (based on our full-step tests: 1.5 A per coil for the DRV8825 vs 1.2 A per coil for the A4988 Black Edition and 1 A per coil for the original A4988 carrier). Because the DRV8825 carrier is so similar to our A4988 carriers, the A4988's minimum connection diagram can also be used to connect the DRV8825 to a microcontroller. 


A4988 VS DRV8825 Datasheet

A4988 VS DRV8825 Package information

A4988 Package information.png

A4988 Package information


DRV8825 Package information.png

DRV8825 Package information

A4988 Manufacturer

Allegro MicroSystems, LLC is a market leader in high-performance semiconductor development, manufacturing, and marketing. Allegro's cutting-edge solutions cater to high-growth applications in the automotive industry, as well as office automation, and industrial, and consumer/communications solutions. Allegro has design, application, and sales support centers all throughout the world, with its headquarters in Worcester, Massachusetts (USA).


Popularity by Region

Frequently Asked Questions

What is DRV8825 stepper motor?

The DRV8825 is a micro-stepping driver with a built-in translator for easy use that can control bipolar stepper motors. With just two pins from our controller, we can control the stepper motor. The STEP pin will control the steps while the DIR pin will control the rotation direction.

Is TMC2209 compatible with A4988?

The best compatibility with simple drivers (such as A4988 or DRV8825) is provided by the TMC2209 because the most important settings can be made via pins.

What is the A4988 tepper motor?

The A4988 is a comprehensive micro-stepping motor driver with an easy-to-use built-in translator. With an output drive capacity of up to 35 V and 2 A, it can operate bipolar stepper motors in full, half, quarter, eighth, and sixteenth-step modes.

What is the use of A4988?

The A4988 is a bipolar stepper motor micro-stepping driver with a built-in translator for simple operation. This implies we can control the stepper motor with just two pins from our controller, one for rotation direction and the other for steps.

What is the use of DRV8825?

The DRV8825 is a micro-stepping driver with a built-in translator for easy use that can control bipolar stepper motors. With just two pins from our controller, we can control the stepper motor. The STEP pin will control the steps while the DIR pin will control the rotation direction.
A4988SETTR-T

Allegro MicroSystems

In Stock: 35000

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More