Achieving Studio-Grade Audio with the AD797: Ultralow Noise Op Amp Deep Dive

UTMEL

Published: 05 February 2026 | Last Updated: 05 February 2026

17

AD797BRZ-REEL7

AD797BRZ-REEL7

Analog Devices Inc.

1 Channels 50mA per Channel 250nA 130 dB Instrumentational OP Amps 2μA ±5V~15V AD797 8 Pins 8-SOIC (0.154, 3.90mm Width)

Purchase Guide

1 Channels 50mA per Channel 250nA 130 dB Instrumentational OP Amps 2μA ±5V~15V AD797 8 Pins 8-SOIC (0.154, 3.90mm Width)

Discover the AD797 ultralow noise op amp. Featuring 0.9 nV/√Hz noise and -120 dB THD, it's ideal for pro audio and medical imaging. Design your high-end BOM today.

Executive Summary: What is the AD797?

The AD797 is a high-performance, ultralow distortion, and ultralow noise operational amplifier specifically engineered for precision preamplification and signal conditioning. It is widely recognized in the industry for its ability to maintain signal integrity in the most demanding analog environments.

  • Market Position: High-performance precision analog; considered a "gold standard" for low-noise bipolar op amps.

  • Top Features: 0.9 nV/√Hz noise floor, -120 dB Total Harmonic Distortion (THD), and a wide 110 MHz gain bandwidth.

  • Primary Audience: Ideal for professional audio designers, medical imaging engineers (ultrasound), and instrumentation specialists.

  • Supply Status: Active; widely available from major distributors like Analog Devices.

1. Technical Specifications & Performance Analysis

The AD797 is a bipolar operational amplifier designed for applications requiring the lowest possible input voltage noise and high output drive capability.

1.1 Core Architecture (CPU/Logic/Power)

The AD797 utilizes a specialized bipolar input stage to achieve its record-breaking 0.9 nV/√Hz noise specification. Unlike JFET-input amplifiers which prioritize low input bias current, the AD797’s architecture is optimized for raw speed and minimal voltage noise, making it the preferred choice for low-impedance sources like high-end microphones and moving-coil phono cartridges.

1.2 Key Electrical Characteristics

Engineers must account for the following power and performance parameters during the design phase: - Supply Voltage: Operates on a wide range from ±5V to ±15V. - Slew Rate: A fast 20 V/μs ensures the device handles transient signals without dynamic distortion. - Output Current: Capable of driving 50 mA, allowing it to interface directly with low-impedance loads or heavy capacitive cables. - DC Precision: Features an impressive 80 μV maximum input offset voltage, reducing the need for trim potentiometers in precision DC circuits.

1.3 Interfaces and Connectivity

As an analog component, the AD797 interfaces via standard DIP or SOIC pinouts. It is frequently used as a high-speed buffer for high-resolution SAR and Sigma-Delta ADCs, ensuring the input signal remains clean before quantization.

AD797-AD797-functional-block-d_cb0071.jpg

2. Pinout, Package, and Configuration

Understanding the physical layout of the AD797 is critical for PCB routing and thermal management.

2.1 Pin Configuration Guide

AD797-AD797-pinout-diagram_afc6b3.jpg

Pin 2 & 3 (Inputs): Inverting and Non-inverting inputs. Note the high input bias current typical of bipolar stages. 

Pin 4 & 7 (Power): Negative (V-) and Positive (V+) supply rails. 

Pin 6 (Output): High-drive output pin. 

Pin 8 (Decompensation/Null): Used for external frequency compensation or offset nulling.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:- AD797AN: Standard plastic 8-lead PDIP (Through-hole).

AD797ARZ: 8-lead SOIC (Surface Mount) with "Z" indicating RoHS compliance. 

AD797BRZ: Higher grade version with tighter offset voltage and drift specifications.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
PDIP-89.27mm x 6.35mmPrototyping and Hand-soldering
SOIC-84.9mm x 3.9mmCompact industrial and audio PCBs

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify pin compatibility before migrating from older series. The AD797 is a high-speed device and requires careful layout to avoid instability.

3.1 Hardware Implementation

  • Bypass Capacitors: Use a combination of 0.1 μF ceramic and 10 μF electrolytic capacitors placed as close to the power pins as possible to prevent high-frequency oscillation.

  • PCB Layout: Utilize a solid ground plane. Keep input traces as short as possible to minimize noise pickup and stray capacitance.

  • Thermal Management: While not requiring a dedicated heatsink in most applications, ensure the SOIC package has sufficient copper pour on the V- pin to dissipate heat when driving 50 mA loads.

3.2 Common Design Challenges

  • Issue: Oscillation at Unity Gain -> Fix: The AD797 is not naturally stable at unity gain without compensation. Add a small feedback capacitor (approx. 15-22 pF) or a 100Ω isolation resistor at the inverting input.

  • Issue: High Input Bias Current -> Fix: Ensure source impedances are matched to cancel out DC offset errors, or use the offset nulling pins.

  • Issue: Heat Dissipation -> Fix: Increase PCB trace width and use thermal vias if the device is operating at the maximum ±15V supply into low-impedance loads.

4. Typical Applications & Use Cases

The AD797 is the "go-to" component for any application where the noise floor is the primary constraint.

4.1 Real-World Example: Professional Audio Preamplifier

In a high-end recording studio console, the AD797 serves as the primary microphone preamplifier. Because of its -120 dB THD, it can amplify delicate vocal signals to line level without adding audible hiss or harmonic coloration, maintaining the "transparency" required by audiophiles and sound engineers.

5. Alternatives and Cross-Reference Guide

If the AD797 is out of stock or does not meet specific JFET requirements, consider these alternatives:

  • Direct Replacements: LT1028 (Linear Technology) offers even lower voltage noise but may have different stability characteristics.

  • Better Performance (Modern): ADA4898 is a newer generation part from Analog Devices offering high speed and low noise with improved stability.

  • Cost-Effective/JFET Options: Texas Instruments OPA627 is an excellent alternative if you require very low input bias current, though it has a higher noise floor than the AD797.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD797 and OPA627?

  • A: The AD797 is a bipolar op amp with lower voltage noise (0.9 nV/√Hz), while the OPA627 is a JFET op amp with much lower input bias current, making the OPA627 better for high-impedance sensors.

  • Q: Can AD797 be used in battery-operated devices?

  • A: It is generally not recommended for low-power battery apps due to its high quiescent current (approx. 8.2 mA).

  • Q: How do I prevent the AD797 from oscillating?

  • A: Use external compensation on Pin 8 or ensure your gain is set higher than 10. For unity gain, use a feedback capacitor.

  • Q: Is the AD797 suitable for automotive applications?

  • A: While technically capable, it lacks AEC-Q100 qualification. Check the datasheet for specific temperature range tolerances.


Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD797BRZ-REEL7.
AD797BRZ-REEL7

Analog Devices Inc.

In Stock: 1000
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
Related Parts More