web counter

Designing with AD623: Datasheet, Pinout, and Medical/Transducer Interface Guide

UTMEL

Published: 05 February 2026 | Last Updated: 05 February 2026

294

AD623ARMZ-REEL7

AD623ARMZ-REEL7

Analog Devices Inc.

1 Channels 17nA 90 dB Instrumentational OP Amps 0.0275μA 2.7V~12V ± 2.5V~6V AD623 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

Purchase Guide

1 Channels 17nA 90 dB Instrumentational OP Amps 0.0275μA 2.7V~12V ± 2.5V~6V AD623 8-TSSOP, 8-MSOP (0.118, 3.00mm Width)

The AD623 is an integrated, single- or dual-supply instrumentation amplifier designed to deliver rail-to-rail output swing using supply voltages from 2.7 V to 12 V. It is a precision component optimized for amplifying small differential signals in the presence of high common-mode noise.

Executive Summary: What is the AD623?

The AD623 is an integrated, single- or dual-supply instrumentation amplifier designed to deliver rail-to-rail output swing using supply voltages from 2.7 V to 12 V. It is a precision component optimized for amplifying small differential signals in the presence of high common-mode noise.

  • Market Position: Industry-standard, low-power instrumentation amplifier optimized for versatility and ease of use.

  • Top Features: Rail-to-rail output swing, single-supply operation (2.7V minimum), and gain programmable via a single external resistor.

  • Primary Audience: Ideal for medical device designers (ECG/EEG), industrial engineers (load cells), and battery-operated IoT developers.

  • Supply Status: Active; widely available from major electronics distributors.

AD623-AD623-footprint-symbol-a_4d7340.jpg

1. Technical Specifications & Performance Analysis

The AD623 stands out by providing a cost-effective solution for bridge amplification and sensor interfacing without requiring complex discrete op-amp circuits.

1.1 Core Architecture

The AD623 utilizes a modified three-op-amp instrumentation amplifier architecture. This design allows for high Common Mode Rejection Ratio (CMRR) while operating on a single supply. Unlike traditional In-Amps that require dual rails to handle signals near ground, the AD623's input range extends 150 mV below ground in single-supply mode, making it perfect for sensing low-side currents or grounded transducers.

1.2 Key Electrical Characteristics

  • Supply Voltage: Highly flexible, supporting 2.7V to 12V (Single) or ±2.5V to ±6V (Dual).

  • Power Efficiency: Maximum quiescent current of 550 µA, essential for battery-life preservation in portable medical gear.

  • Noise Profile: Low input noise of 35 nV/√Hz @ 1 kHz, ensuring signal integrity for microvolt-level sensor data.

  • Gain Flexibility: Supports a gain range from 1 to 1000 using only one external resistor ($R_G$).

1.3 Interfaces and Connectivity

As an analog component, the AD623 interfaces directly with sensors and provides an amplified signal to an Analog-to-Digital Converter (ADC). It is commonly paired with microcontrollers like the STM32 or Arduino for data acquisition.

AD623-AD623-functional-block-d_02d8a3.jpg

2. Pinout, Package, and Configuration

Understanding the physical layout is the first step toward a successful PCB layout.

2.1 Pin Configuration Guide

AD623-AD623-pinout-diagram_a0bc1d.jpg

The AD623 typically comes in an 8-pin configuration: 

- Pins 1 & 8 ($R_G$): Gain set pins. Connect a resistor between these to set the gain. 

- Pin 2 (-IN): Inverting Input. 

- Pin 3 (+IN): Non-inverting Input. 

- Pin 4 (-Vs): Negative Supply (or Ground for single-supply). 

- Pin 5 (REF): Reference Pin. Sets the "zero" level of the output. 

- Pin 6 (OUT): Amplifier Output. 

- Pin 7 (+Vs): Positive Supply.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:

AD623AN: Plastic DIP (Through-hole). 

AD623ARZ: SOIC_N (Surface mount, RoHS compliant). 

AD623ARMZ: MSOP (Ultra-compact for space-constrained designs). 

Suffix "R7" or "RL": Indicates Tape and Reel packaging for high-speed machine assembly.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
8-Lead PDIP9.27mm x 6.35mmPrototyping and breadboarding.
8-Lead SOIC4.90mm x 3.90mmStandard industrial PCBs.
8-Lead MSOP3.00mm x 3.00mmCompact medical wearables and IoT.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify the "Diamond Plot" (Input Voltage Range vs. Output Voltage) in the datasheet to ensure your signal doesn't clip.

3.1 Hardware Implementation

  • Bypass Capacitors: Use a 0.1 µF ceramic capacitor in parallel with a 10 µF tantalum capacitor as close to the $+V_s$ pin as possible to minimize noise.

  • REF Pin Management: The REF pin must be driven by a low-impedance source. If you use a resistor divider to bias the output, you must buffer it with an op-amp to avoid destroying the CMRR.

  • PCB Layout: Keep the gain resistor ($R_G$) traces as short as possible to prevent parasitic capacitance from affecting stability.

3.2 Common Design Challenges

  • Issue: Output Saturation/Clipping -> Fix: Check the Input Common Mode Range. Even if the output is within range, the internal nodes may saturate if the input common-mode voltage is too high (stay 1.5V below positive rail).

  • Issue: High Noise/Drift -> Fix: Ensure the REF pin is grounded or driven by a low-impedance buffer. Avoid long, unshielded input wires.

4. Typical Applications & Use Cases

4.1 Real-World Example: Load Cell Interface

In a digital scale, the AD623 amplifies the millivolt-level differential signal from a Wheatstone bridge (load cell). Because the AD623 can operate on 3.3V or 5V, it can be powered directly from the same rail as the MCU, simplifying the Power Distribution Network (PDN).

AD623-AD623-application-circui_4b5eb2.jpg

5. Alternatives and Cross-Reference Guide

If the AD623 is unavailable or doesn't meet specific precision requirements, consider these alternatives:

  • Direct Replacements: TI INA122 is a strong alternative for single-supply, low-power applications.

  • Better Performance (Zero-Drift): TI INA333 offers lower offset voltage and zero-drift performance for ultra-precise instrumentation.

  • Higher Voltage/Classic: AD620 is the predecessor; it offers better noise performance but requires dual supplies and is not rail-to-rail.

  • Cost-Effective: INA128 for general-purpose high-voltage applications where rail-to-rail output isn't required.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD623 and AD620?

  • A: The AD623 is a rail-to-rail, single-supply optimized amplifier, whereas the AD620 usually requires dual supplies and has higher precision but lacks rail-to-rail capability.

  • Q: Can AD623 be used in Automotive applications?

  • A: Yes, provided the operating temperature and voltage spikes are managed within the datasheet limits (up to 12V).

  • Q: Where can I find the datasheet and library files for AD623?

  • A: Official documentation is available on the Analog Devices website; ECAD models are available on platforms like SnapEDA or Ultra Librarian.

  • Q: Is AD623 suitable for battery-operated devices?

  • A: Absolutely. Its 550 µA max quiescent current makes it an excellent choice for portable electronics.

Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD623ARMZ-REEL7.

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD623ARMZ-REEL7.
AD623ARMZ-REEL7

Analog Devices Inc.

In Stock: 14

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More