Designing with AVR® ATtiny: Datasheet, Pinout, and Industrial Control Guide
8KB Flash Microcontroller
The AVR® ATtiny is a high-performance, low-power 8-bit RISC-based microcontroller designed for space-constrained applications requiring efficient processing and versatile analog/digital peripherals. This series is a staple in the industry for providing robust control logic in a compact 14-pin footprint.
- Executive Summary: What is the AVR® ATtiny?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- Specifications
- Datasheet PDF
Executive Summary: What is the AVR® ATtiny?
The AVR® ATtiny is a high-performance, low-power 8-bit RISC-based microcontroller designed for space-constrained applications requiring efficient processing and versatile analog/digital peripherals. This series is a staple in the industry for providing robust control logic in a compact 14-pin footprint.
Market Position: A low-cost, industry-standard microcontroller favored for its balance of simplicity and reliability.
Top Features: 8KB In-System Programmable Flash, 10-bit ADC with 8 channels, and an operating voltage range of 1.8V to 5.5V.
Primary Audience: Ideal for IoT designers, industrial automation engineers, and cost-sensitive consumer electronics manufacturers.
Supply Status: Active; widely available through global electronics distributors.
1. Technical Specifications & Performance Analysis
The AVR® ATtiny series, manufactured by Microchip Technology, is engineered to bridge the gap between simple logic gates and complex 32-bit processors. It offers a "sweet spot" for Bill of Materials (BOM) optimization.
1.1 Core Architecture (CPU/Logic/Power)
At its heart, the ATtiny utilizes the AVR 8-bit RISC architecture. This allows the device to execute powerful instructions in a single clock cycle, achieving throughputs approaching 1 MIPS per MHz. By running up to 20 MHz, it provides sufficient computational headroom for real-time signal processing and complex state machines while maintaining minimal power consumption.
1.2 Key Electrical Characteristics
For engineers focusing on power budgets, the ATtiny is highly efficient: - Operating Voltage: 1.8V to 5.5V, making it compatible with both legacy 5V systems and modern 1.8V/3.3V battery-powered circuits. - Clock Speed: Max frequency of 20 MHz. - Memory: 8 KB Flash for code, 512 Bytes SRAM for variables, and 512 Bytes EEPROM for non-volatile data storage.
1.3 Interfaces and Connectivity
Despite its small pin count, the device features a Universal Serial Interface (USI). This peripheral can be configured to support: - Two-Wire Interface (TWI/I2C) for sensor communication. - Serial Peripheral Interface (SPI) for high-speed data transfer to displays or external memory. - 10-bit ADC: 8 multiplexed channels allow for precise analog sensor interfacing.
2. Pinout, Package, and Configuration
Understanding the physical layout is critical for PCB routing and hardware-software mapping.
2.1 Pin Configuration Guide
The 14-pin variant typically follows this functional grouping:
- VCC/GND: Power supply pins.
- Port B (PB0-PB3): Includes the Reset pin and crystal oscillator inputs.
- Port A (PA0-PA7): Primarily used for the 10-bit ADC channels and general-purpose I/O.
- Special Functions: Pins shared with USI (DI, DO, USCK) and PWM outputs for motor or LED control.
2.2 Naming Convention & Ordering Codes
When ordering, pay attention to the suffixes:
-PU: PDIP package (Easy for prototyping).
-SU: SOIC package (Standard surface mount).
-MU: QFN/MLF package (Ultra-compact).
-R: Denotes "Tape and Reel" for high-volume automated assembly.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| PDIP-14 | 19.05mm x 6.35mm | Breadboarding and hobbyist kits. |
| SOIC-14 | 8.65mm x 3.91mm | General industrial PCBs. |
| TSSOP-14 | 5.00mm x 4.40mm | Space-constrained consumer devices. |
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: Always verify pin compatibility before migrating from older series. The USI peripheral requires different software handling than a standard hardware UART.
3.1 Hardware Implementation
Bypass Capacitors: Place a 0.1µF ceramic capacitor as close as possible to the VCC and GND pins to filter high-frequency noise.
PCB Layout: Keep the analog ground (if using ADC) separated from the digital ground to prevent switching noise from affecting sensor readings.
3.2 Common Design Challenges
Issue: No Hardware UART -> Fix: The ATtiny lacks a dedicated UART. Use a "Software Serial" library or configure the USI to act as a half-duplex UART to save CPU cycles.
Issue: Shared ISP Pins -> Fix: Programming pins (MISO/MOSI) are also GPIOs. Ensure external loads connected to these pins do not pull the lines too hard during the programming sequence.
Issue: Reset Pin Fuse Risk -> Fix: Avoid setting the
RSTDISBLfuse unless you have a High Voltage Programmer. Disabling Reset makes the pin a GPIO but prevents standard ISP updates.
4. Typical Applications & Use Cases
📺 Video Recommendation: ATTINY84 Guide
4.1 Real-World Example: Smart LED Driver
In an LED lighting driver, the ATtiny uses its 16-bit Timer/Counter with PWM to control brightness levels based on an analog input from a light-dependent resistor (LDR) connected to the 10-bit ADC. Its wide voltage range allows it to run directly off a Li-ion battery or a regulated 5V industrial rail.
Other Applications:- Battery-powered remote sensors. - Glue logic for interfacing different voltage domains. - Simple toy controllers and consumer electronics.
5. Alternatives and Cross-Reference Guide
If the ATtiny is out of stock or requires a performance boost, consider these alternatives:
Direct Replacements: Microchip PIC16F18325 offers similar pin counts with more advanced "Peripheral Pin Select" (PPS) features.
Better Performance: The ATtiny1614 (1-Series) is the modern successor, featuring a true hardware UART and the Event System for CPU-independent peripheral tasks.
Cost-Effective Options: The STMicroelectronics STM8S003 is a frequent competitor in high-volume, extremely budget-sensitive applications.
6. Frequently Asked Questions (FAQ)
Q: What is the difference between AVR® ATtiny and ATmega?
A: ATtiny chips generally have lower pin counts and smaller memory footprints, making them cheaper and better for simple tasks, whereas ATmega chips (like those in Arduino Uno) offer more I/O and larger memory.
Q: Can AVR® ATtiny be programmed with an Arduino IDE?
A: Yes, by using "cores" like SpenceKonde's ATTinyCore, you can program these chips using the familiar Arduino environment and an ISP programmer.
Q: Is AVR® ATtiny suitable for battery-operated devices?
A: Absolutely. It features multiple power-saving modes (Idle, ADC Noise Reduction, Power-down) that can reduce consumption to the microamp range.
Specifications
Datasheet PDF
- datasheets :
What’s the relationship between CR2032 and CR2016?16 June 202212540
What is TDA2009A 10 +10W STEREO AMPLIFIER? [FAQ&Video]25 April 202211865
MOC3041 TRIAC Driven Optocoupler: Datasheet, Application Circuit, Pinout23 October 202122482
WS2812B Addressable RGB LED: Datasheet, Pinout and Applications10 September 202133130
IRFP9240 Power MOSFET : Datasheet, Pinout and Equivalent26 August 20218097
74HC245 Transceiver IC: Price, Uses and Datasheet30 August 20213434
TL1431 Adjustable Voltage Reference: Pinout, Specification and Datasheet19 November 20211678
PIC16F887 8-bit Microcontroller: Programming, Datasheet and Pinout02 November 202114234
Ten Smart Sensor Technology Trends for IoT Applications20 November 20216465
What is Semiconductor Package?06 December 202112753
How to Choose the Best Deep Cycle Battery in 2024 | Reviews and Buying Guide21 July 20252911
Basic Introduction to Digital Filter [Video]23 October 20204929
Amorphous Silicon Solar Cells: Features, Structure and Applications22 August 20226694
Understanding Electronic Speed Controllers (ESCs): Working Principles, Key Specifications, and Sourcing Guide15 June 2026544
Arduino Based Gas Leakage Detection29 August 20239488
Applications of Sensors on CNC Machine Tools13 September 202119449
Microchip Technology
In Stock
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools