Designing with AD9850: Datasheet, Pinout, and Sine Wave Synthesis Guide
28 Termination 0.65mm Direct Digital Synthesis AD9850 28 Pin 125MHz 5V 28-SSOP (0.209, 5.30mm Width)









28 Termination 0.65mm Direct Digital Synthesis AD9850 28 Pin 125MHz 5V 28-SSOP (0.209, 5.30mm Width)
The AD9850 is a highly integrated Direct Digital Synthesizer (DDS) designed for generating accurate, frequency-agile analog sine waves and square waves in telecommunications and test equipment. It combines a 32-bit phase accumulator, a high-speed 10-bit DAC, and a dedicated comparator to provide a complete digitally programmable frequency synthesizer on a single chip.
- Executive Summary: What is the AD9850?
- 1. Technical Specifications & Performance Analysis
- 2. Pinout, Package, and Configuration
- 3. Design & Integration Guide (For Engineers & Makers)
- 4. Typical Applications & Use Cases
- 5. Alternatives and Cross-Reference Guide
- 6. Frequently Asked Questions (FAQ)
- Specifications
- Parts with Similar Specs
- Datasheet PDF
Executive Summary: What is the AD9850?
The AD9850 is a highly integrated Direct Digital Synthesizer (DDS) designed for generating accurate, frequency-agile analog sine waves and square waves in telecommunications and test equipment. It combines a 32-bit phase accumulator, a high-speed 10-bit DAC, and a dedicated comparator to provide a complete digitally programmable frequency synthesizer on a single chip.
Market Position: A legacy industry standard known for its reliability and wide adoption in the hobbyist and entry-level RF engineering markets.
Top Features: 125 MHz maximum clock rate, 32-bit frequency tuning word (0.0291 Hz resolution), and dual 3.3 V / 5 V operation.
Primary Audience: Ideal for RF design engineers, Ham radio enthusiasts, and developers creating signal generators or clock recovery circuits.
Supply Status: Generally Active; widely available through major distributors and as pre-assembled modules.

1. Technical Specifications & Performance Analysis
1.1 Core Architecture (DDS Engine)
The AD9850 utilizes a 32-bit phase accumulator to achieve ultra-fine frequency tuning. By using a lookup table to convert phase information into a digital sine wave, which is then processed by an internal 10-bit DAC, it can generate signals with high spectral purity. This architecture is chosen for its ability to switch frequencies almost instantaneously without the settling time issues associated with traditional PLL (Phase-Locked Loop) designs.
1.2 Key Electrical Characteristics
The device is optimized for performance across a wide voltage range, though thermal considerations vary by supply:
Supply Voltage: Supports 3.3 V or 5.0 V single-supply operation.
Power Consumption: Approximately 380 mW when operating at 125 MHz with a 5 V supply.
Tuning Resolution: 0.0291 Hz resolution when using a 125 MHz reference clock.
SFDR (Spurious-Free Dynamic Range): Greater than 50 dB at a 40 MHz analog output.
Operating Temperature: Industrial grade performance from -40°C to +85°C.
1.3 Interfaces and Connectivity
The AD9850 offers flexibility for various microcontroller architectures (such as Arduino, STM32, or ESP32):
- Parallel Loading: An 8-bit bus for high-speed frequency updates.
- Serial Loading: A 1-bit serial interface to minimize I/O pin usage on smaller MCUs.
- Control Pins: Includes Word Load Clock (W_CLK) and Frequency Update (FQ_UD) pins to latch new data.

2. Pinout, Package, and Configuration
2.1 Pin Configuration Guide
The AD9850 is typically housed in a 28-lead SSOP package. - VCC/GND: Multiple power and ground pins to ensure low-noise performance. - D0–D7: 8-bit data bus for parallel programming (D7 acts as the Serial Input). - W_CLK / FQ_UD: Timing pins for clocking in the 40-bit control word. - IOUT / IOUTB: Complementary current outputs from the internal DAC. - VINP / VINN: Inputs for the internal high-speed comparator to generate square waves.
2.2 Naming Convention & Ordering Codes
Understanding the Part Numbers:- AD9850BRS: Standard 28-lead SSOP package. - AD9850BRSZ: The "Z" suffix indicates a RoHS-compliant (Lead-Free) part, which is the standard for modern BOM compliance.
2.3 Available Packages
| Package Type | Dimensions | Common Use Case |
|---|---|---|
| 28-Lead SSOP | 10.2mm x 5.3mm | High-density PCB designs and commercial modules. |
Note: While the SSOP package is small, it is still hand-soldering friendly for experienced developers using fine-tip irons or hot air.
3. Design & Integration Guide (For Engineers & Makers)
Pro Tip: Always verify pin compatibility before migrating from older series. The AD9850 and AD9851 are similar but have different clock multiplier settings.
3.1 Hardware Implementation
Bypass Capacitors: Use 0.1 µF ceramic capacitors as close as possible to every VCC pin to minimize digital switching noise from entering the analog output.
PCB Layout: A solid ground plane is mandatory. Keep analog output traces (IOUT) short and away from digital control lines to prevent crosstalk.
Low-Pass Filtering: To remove the images produced by the sampling process, an external Elliptic or Chebyshev low-pass filter (typically 7th order) is recommended at the DAC output.
3.2 Common Design Challenges
Issue: Output Amplitude Roll-off -> Fix: The output follows a $sinc(x)$ function. For wideband applications, use an external amplifier with a positive gain slope or compensate for the loss in the downstream software/analog stage.
Issue: Heat Dissipation -> Fix: At 5V/125MHz, the chip can exceed 50°C. Ensure a large copper pour on the PCB for heat sinking or switch to 3.3V operation to reduce power draw.
Issue: Square Wave Jitter -> Fix: The internal comparator is sensitive. Ensure the sine wave is filtered before being fed back into the comparator inputs.
4. Typical Applications & Use Cases
📺 Video Recommendation: AD9850 Guide
4.1 Real-World Example: Ham Radio VFO
The AD9850 is a staple in the amateur radio community. By interfacing it with an Arduino, designers create an Agile Local Oscillator (VFO). The 32-bit resolution allows a radio operator to tune through the HF bands with sub-Hertz precision, providing stability that old LC-based oscillators cannot match.
4.2 Other Applications
Radar Simulation: Generating phase-modulated pulses.
Test Equipment: Low-cost benchtop function generators.
Clock Recovery: Generating stable reference clocks for synchronous systems.

5. Alternatives and Cross-Reference Guide
If the AD9850 does not meet your specific design constraints, consider these alternatives:
AD9851 (Direct Upgrade): Features an internal 6x clock multiplier, allowing for a 180 MHz clock and higher output frequencies with the same pinout.
AD9833 (Low Power): Better suited for battery-operated devices; much lower power but limited to 25 MHz.
Si5351 (Clock Generator): If you only need square waves (I2C controlled), the Si5351 is more cost-effective and provides three independent outputs.
ICL8038 (Analog Legacy): Only for very low-frequency, non-precision analog hobbyist use.
6. Frequently Asked Questions (FAQ)
Q: What is the maximum practical output frequency of the AD9850?
A: While the clock is 125 MHz, the Nyquist limit is 62.5 MHz. For a clean signal, the practical limit is usually 40–50 MHz.
Q: Can the AD9850 be used with a 3.3V microcontroller?
A: Yes, the AD9850 supports 3.3V logic levels, making it directly compatible with modern MCUs like the ESP32.
Q: How do I program the AD9850 frequency?
A: You must send a 40-bit control word (32 bits for frequency, 5 bits for phase, 1 for power down, and 2 for control) via the serial or parallel interface.
Q: Is the AD9850 suitable for battery-operated devices?
A: It is moderate in power. For ultra-low-power applications, the AD9833 is usually a better choice.
Specifications
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsSupply VoltageRoHS StatusPeak Reflow Temperature (Cel)Terminal PositionTerminal FormMounting TypeView Compare
AD9850BRSZ-REEL
28-SSOP (0.209, 5.30mm Width)
28
5 V
ROHS3 Compliant
260
DUAL
GULL WING
Surface Mount
28-SSOP (0.209, 5.30mm Width)
28
3.3 V
ROHS3 Compliant
260
DUAL
GULL WING
Surface Mount
28-SSOP (0.209, 5.30mm Width)
28
3.3 V
ROHS3 Compliant
260
DUAL
GULL WING
Surface Mount
24-SSOP (0.209, 5.30mm Width)
-
5 V
ROHS3 Compliant
260
DUAL
GULL WING
Surface Mount
24-SSOP (0.209, 5.30mm Width)
24
5 V
ROHS3 Compliant
260
DUAL
GULL WING
Surface Mount
Datasheet PDF
- Datasheets :
- ConflictMineralStatement :
LM393N Comparators IC: Application, Pinout and Datasheet23 June 20218013
RP2040 VS ESP32[Video+FAQ]: Which one is better?03 March 2022187096
MAX3232ESE+ transceiver:Pinout, Specification, Datasheet19 May 20212293
L293D Vs. L298N: What’s The Difference?20 December 202326065
Xilinx XC7K160T-2FFG676C FPGA: Specifications, Featrues and Application06 June 2025969
DHT11 vs DHT22: Datasheet, Pinout, and Features12 January 20225687
Overview of UA741CP Operational Amplifier [Video&FAQ]21 April 20225085
LM358N Operational Amplifier: Pinout, Datasheet, and Schematic Diagram02 July 202124488
Introduction to Synchronous Counter and Asynchronous Counter31 March 202518593
Photocoupler Basis: Description, Applications and Working Principle29 September 202110740
Silicon Carbide Semiconductor Devices at Ultra-high Voltages and their Applications04 January 20232103
Msemitek Authorized Distributor | UTMEL Electronics21 November 20233946
What is OLED?16 March 20217764
FPGA: A Highly Customised Type of Chip Based on Digital Circuits22 February 20234775
What is an Operational Amplifier?27 March 20254003
Semiconductor Foundry Market Expected to Reach US$ 161.90 Billion By 203126 September 20232228
Analog Devices Inc.
In Stock: 2
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools