web counter

Designing with ATmega328PB: Datasheet, Pinout, and IoT Node Guide

UTMEL

Published: 31 January 2026 | Last Updated: 05 February 2026

2974

ATMEGA328PB-MBTVAO

ATMEGA328PB-MBTVAO

Microchip Technology

32KB 16K x 16 FLASH AVR 8-Bit Microcontroller Automotive, AEC-Q100, AVR® ATmega Series 32-VFQFN Exposed Pad

Purchase Guide

32KB 16K x 16 FLASH AVR 8-Bit Microcontroller Automotive, AEC-Q100, AVR® ATmega Series 32-VFQFN Exposed Pad

Discover the Microchip ATmega328PB 8-bit MCU. Features dual communication interfaces and picoPower for IoT. Download the datasheet and design cost-effective nodes today.

Executive Summary: What is the ATmega328PB?

The ATmega328PB is a high-performance, low-power 8-bit AVR RISC microcontroller designed by Microchip Technology as an enhanced, backward-compatible successor to the ubiquitous ATmega328P. It is widely utilized in cost-sensitive applications requiring extended connectivity and robust power efficiency. 

Market Position: Positioned as a versatile "workhorse" MCU, it bridges the gap between legacy Arduino-compatible hardware and modern low-power industrial demands. 

Top Features: Features dual digital interfaces (2x USART, 2x I2C, 2x SPI), a Peripheral Touch Controller (PTC) for capacitive touch, and optimized picoPower technology.

  • Primary Audience: Ideal for embedded engineers designing IoT sensors, home automation developers, and makers upgrading from the standard Arduino Uno R3 platform.

  • Supply Status: Active. (High search volume indicates strong ongoing demand; always verify current stock levels with authorized distributors to avoid counterfeits).

ATMEGA328PB_ATMEGA328PB-ATmega328PB-footpr_ae5b10.jpg

ATmega328PB product

1. Technical Specifications & Performance Analysis

1.1 Core Architecture (CPU/Logic/Power)

The ATmega328PB utilizes the proven AVR 8-bit RISC architecture, executing powerful instructions in a single clock cycle. This allows the MCU to achieve throughputs approaching 1 MIPS per MHz, balancing power consumption with processing speed. With 32KB In-System Self-Programmable Flash, 2KB SRAM, and 1KB EEPROM, it retains the memory footprint of the standard 328P but optimizes the internal logic for better energy efficiency.

1.2 Key Electrical Characteristics

Engineers must pay close attention to the voltage-frequency curve to ensure system stability. - Operating Voltage: 1.8V to 5.5V (Full operating range) - Max Operating Frequency: 20 MHz (Requires 4.5V – 5.5V) - Power Consumption: Utilizes picoPower technology, making it suitable for battery-operated devices. - ADC Capabilities: Features an 8-channel, 10-bit ADC, allowing for precise analog sensor interfacing without external converters.

1.3 Interfaces and Connectivity

The standout feature of the "PB" variant is the duplication of communication peripherals, expanding design flexibility:

  • UART: 2x USART (Enables simultaneous debug and module communication)

  • SPI: 2x Serial Peripheral Interface

  • I2C (TWI): 2x Two-Wire Interface

  • Touch Sensing: Integrated Peripheral Touch Controller (PTC) for implementing buttons, sliders, and wheels.

ATMEGA328PB_ATMEGA328PB-ATmega328PB-functi_d8779d.jpg

ATmega328PB functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

ATMEGA328PB_ATMEGA328PB-ATmega328PB-pinout_83115d.jpg

ATmega328PB pinout diagram

The ATmega328PB largely retains the pinout familiar to ATmega328P users but repurposes specific pins to accommodate the extra communication interfaces. - Power: VCC, GND - Port B, C, D: General Purpose I/O (Total 27 I/O pins) - Special Functions: Pins PE0 and PE1 are unique to the PB variant to support the additional interfaces.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:The suffix indicates packaging and temperature grading. Procurement managers should note:

  • "PB": Indicates the enhanced version (Not direct drop-in for all 'P' programmers).

  • "U" or "N": Indicates RoHS compliant / Lead-free status.

  • Temperature: Standard industrial range (-40°C to +85°C) is typical; specific suffixes denote extended ranges.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
ATMEGA328PB-AU32-lead TQFPSurface mount, hand-soldering feasible, Industrial PCBs
ATMEGA328PB-MU32-pad VQFNHigh-density consumer electronics, space-constrained IoT
ATMEGA328PB-MN32-pad VQFNExtended temperature applications
ATMEGA328PB-AN32-lead TQFPExtended temperature industrial controls

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: While code-compatible, the ATmega328PB has a different Device Signature than the ATmega328P. Programmers must be configured correctly.

3.1 Hardware Implementation

  • Bypass Capacitors: Place 100nF ceramic capacitors as close as possible to VCC pins to filter noise.

  • PCB Layout: Use a solid ground plane to minimize EMI, especially when utilizing the 20 MHz clock speed.

  • Touch Design: If using the PTC, ensure traces are kept away from high-frequency signal lines to prevent interference.

3.2 Common Design Challenges

1. Signature Byte Mismatch (Critical)- Issue: The ATmega328PB signature is 0x1E 0x95 0x16, whereas the ATmega328P is 0x1E 0x95 0x0F. Tools like AVRDUDE may fail with a "Device signature check failed" error. - Fix: Update avrdude.conf to recognize the PB signature or use a board definition package (like MiniCore for Arduino) that explicitly supports the PB variant.

2. Sleep Current Inconsistency- Issue: Users have reported varying sleep currents across different batches or board copies. - Fix: Ensure all unused peripherals—especially the new 2nd USART and PTC—are explicitly disabled in firmware before entering sleep modes to prevent leakage.

3. Counterfeit Risks- Issue: The market is flooded with clones (e.g., re-badged generic chips) due to high demand. - Fix: Source strictly from authorized distributors (Mouser, Digi-Key) and verify die markings against the official datasheet.

4. Typical Applications & Use Cases

📺 Video Recommendation: ATMEGA328PB Guide

4.1 Real-World Example: Low-Power IoT Sensor Node

In a Remote Weather Station, the ATmega328PB serves as the central controller. - Role: It reads data from temperature and humidity sensors via I2C0.

  • Connectivity: It transmits data via a LoRaWAN module connected to UART1, leaving UART0 free for debugging or firmware updates.

  • Power: The picoPower features put the chip into deep sleep between readings to extend battery life, operating efficiently on a regulated 3.3V supply.

ATMEGA328PB_ATMEGA328PB-ATmega328PB-applic_80dd13.jpg

ATmega328PB application circuit schematic

5. Alternatives and Cross-Reference Guide

  • Direct Replacements (with caveats):

    • ATmega328P: The predecessor. Pin-compatible for most basic pins, but lacks the extra interfaces and PTC.

  • LGT8F328P: A logic clone often found in cheaper boards. Warning: Not a direct silicon copy; requires different libraries and tolerates different voltages.

  • Better Performance:

    • ESP8266/ESP32: If Wi-Fi is required onboard.

  • STM32 Series (e.g., STM8S003): For higher processing power requirements at similar price points.

  • Cost-Effective Options:

    • MSP430G2553: excellent low-power alternative from Texas Instruments for simple sensing tasks.

  • PIC18F25K22: A comparable 8-bit MCU from Microchip with different architecture.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between ATmega328PB and ATmega328P?

    • The PB version adds 2x UART, 2x I2C, 2x SPI, and the Peripheral Touch Controller (PTC). It is not fully drop-in compatible regarding the device signature.

  • Q: Can ATmega328PB be used in Arduino IDE?

    • Yes, but you must install a third-party board core (like MiniCore) that supports the ATmega328PB signature and registers.

  • Q: Where can I find the datasheet and library files for ATmega328PB?

    • The official datasheet (ID: 40001907A) is available on the Microchip website and major distributor pages.

  • Q: Is ATmega328PB suitable for battery-operated devices?

    • Yes, its picoPower technology and wide operating voltage (1.8V-5.5V) make it excellent for battery-powered IoT nodes.

  • Q: How do I program/configure the ATmega328PB?

    • It supports In-System Programming (ISP) via SPI. Ensure your programmer (e.g., USBasp, AVRISP mkII) supports the specific signature byte of the PB.

7. Datasheets & Resources

  • Official Datasheet: 40001907A

  • Development Tools & Software: Microchip Studio, MPLAB X, Arduino IDE (with board support package)

Specifications

ATMEGA328PB-MBTVAO

Microchip Technology

In Stock: 3300

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More