STM32H750 Value Line 480 MHz MCU: Maximizing 1MB RAM for High-Performance Designs

UTMEL

Published: 05 February 2026 | Last Updated: 05 February 2026

368

STM32H750VBT6TR

STM32H750VBT6TR

STMicroelectronics

128KB Flash ARM® Cortex®-M7 32-Bit Single-Core Microcontroller STM32H7 Series LQFP-100

Purchase Guide

128KB Flash ARM® Cortex®-M7 32-Bit Single-Core Microcontroller STM32H7 Series LQFP-100

STM32H750 Value Line: A 480 MHz Cortex-M7 MCU with 1MB RAM. Perfect for HMI and IoT. Learn about its 128KB Flash trade-off and design your next BOM today.

Executive Summary: What is the STM32H750 Value Line?

The STM32H750 Value Line is a high-performance 32-bit microcontroller based on the Arm Cortex-M7 core designed for applications requiring high computational power and large internal RAM buffers. Unlike standard STM32H7 chips, the Value Line provides a massive 1MB of RAM but limits internal Flash to 128KB, making it a cost-effective "crossover" solution for systems that execute code from external memory.

  • Market Position: High-performance, cost-optimized "Crossover" MCU.

  • Top Features: 480 MHz clock speed, 1MB internal SRAM, and dedicated hardware graphics acceleration.

  • Primary Audience: Ideal for HMI (Human Machine Interface) designers, IoT gateway developers, and industrial engineers.

  • Supply Status: Active (Widely available for new designs).

STM32H750-STM32H750-Value-Line_6a3389.jpg

1. Technical Specifications & Performance Analysis

The STM32H750 Value Line datasheet reveals a device that punches far above its price bracket, provided the designer understands its unique memory architecture.

1.1 Core Architecture (CPU/Logic/Power)

At the heart of the series is the Arm Cortex-M7 core, running at a blistering 480 MHz. This architecture includes a double-precision Floating Point Unit (FPU) and L1 cache (Instruction/Data). The "Brain" is designed to handle complex DSP tasks and high-speed data manipulation that would overwhelm standard M4-based controllers.

1.2 Key Electrical Characteristics

  • Operating Voltage: Flexible range from 1.62 V to 3.6 V, supporting various power rail designs.

  • Current Consumption: Highly dependent on power domain configuration (D1, D2, and D3).

  • Temperature Range: Industrial grade performance from -40°C to +85°C.

1.3 Interfaces and Connectivity

The STM32H750 Value Line is a connectivity powerhouse. It features: 

- Dual-mode Quad-SPI / Octal-SPI: Crucial for connecting external Flash to overcome the 128KB internal limit. 

- Chrom-ART Accelerator (DMA2D): Reduces CPU load by up to 90% during graphics rendering. 

- Hardware JPEG Codec: Enables rapid image processing for HMI displays. 

- Ethernet & USB: Full-speed and high-speed support for IoT networking.

2. Pinout, Package, and Configuration

Choosing the right package is vital for both PCB routing complexity and manufacturing costs.

2.1 Pin Configuration Guide

The pinout is dense, typically featuring: 

- Power Pins: Multiple VDD/VSS pairs to support the high-speed core. 

- Memory Interface Pins: Dedicated pins for QSPI and SDRAM (for external expansion). 

- Analog I/O: High-speed 16-bit ADCs for precision sensing.

2.2 Naming Convention & Ordering Codes

When reviewing the STM32H750 Value Line price vs performance, pay attention to the suffix: 

- STM32H750VBT6: "V" indicates the 100-pin package, "B" for 128KB Flash, and "T" for LQFP. 

- STM32H750IBT6: "I" indicates the 176-pin package, offering more I/O for complex HMI.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
LQFP10014 x 14 mmGeneral purpose, easier to probe.
TFBGA24014 x 14 mmHigh-density designs requiring maximum I/O.
LQFP17624 x 24 mmBalance of pin count and hand-solderability.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify pin compatibility before migrating from older STM32F7 series. While similar, the power domain requirements are more strict on the H7 series.

3.1 Hardware Implementation

  • Bypass Capacitors: Use 100nF ceramic capacitors on every VDD pin, with larger 4.7µF to 10µF capacitors near the main power entry points.

  • PCB Layout: High-speed memory signals (QSPI/SDRAM) must have matched trace lengths. Use a 4-layer PCB minimum to provide a solid ground plane for EMI reduction.

  • Thermal Management: At 480 MHz, the chip can generate significant heat. Ensure the thermal pad (on BGA) or ground pins are well-connected to a large copper area.

3.2 Common Design Challenges

  • Issue: Limited 128KB Internal Flash.

  • Fix: Use the internal Flash only for the bootloader. Store the main application in external QSPI Flash and use "Execute-in-Place" (XIP) mode.

  • Issue: Complex Power-Up Sequences.

  • Fix: Use STM32CubeMX to generate initialization code. This ensures the D1, D2, and D3 power domains are clocked in the correct order to avoid hard faults.

4. Typical Applications & Use Cases

📺 Video Recommendation: STM32H750 Guide

4.1 Real-World Example: Smart HMI Thermostat

In a modern smart thermostat, the STM32H750 Value Line manages a 480x272 LCD. The Chrom-ART Accelerator handles the UI transparency and animations, while the 1MB RAM stores the frame buffer. Because the UI assets (images/icons) are large, they are stored in an external 16MB QSPI Flash chip, which the MCU accesses seamlessly at high speed.

5. Alternatives and Cross-Reference Guide

If the STM32H750 Value Line is unavailable or doesn't fit your specs, consider these:

  • Direct Replacements: NXP i.MX RT1050. This is the closest "crossover" competitor, often offering higher speeds but different peripheral sets.

  • Better Performance: STM32H753. If you need more internal Flash (up to 2MB) and hardware crypto-acceleration, this is the logical upgrade.

  • Cost-Effective Options: STM32F746. Lower clock speed (216 MHz) but more internal Flash, which might simplify your BOM by removing the need for external memory.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between STM32H750 Value Line and STM32H743?

  • A: The H750 has only 128KB of Flash compared to the 2MB on the H743. However, the H750 is significantly more affordable, designed for users who plan to use external Flash anyway.

  • Q: Can STM32H750 Value Line be used in Automotive applications?

  • A: While it is industrial-grade (-40 to +85°C), it is not AEC-Q100 qualified. For automotive, look at the STM32H7 "A" or "B" series specifically rated for those environments.

  • Q: Where can I find the STM32H750 Value Line datasheet and library files?

  • A: These are available on the STMicroelectronics official website. For software, the STM32CubeH7 expansion pack contains all necessary HAL drivers.

  • Q: Is STM32H750 Value Line suitable for battery-operated devices?

  • A: Yes, but it requires careful use of low-power modes (Stop, Standby). At full 480 MHz, it consumes significant power, so it is best for devices with rechargeable batteries or mains power.

7. Datasheets & Resources

  • Official Datasheet: Available via ST’s document portal (Search: DS12556).

  • Development Tools: STM32CubeIDE, Keil MDK, and the NUCLEO-H753ZI (can be used for H750 evaluation).

  • Schematic Symbol: Available in standard EDA libraries like Altium, KiCad, and Eagle.


Disclaimer: Specifications are subject to change. Always refer to the latest manufacturer datasheet before finalizing a hardware design.

Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for STMicroelectronics STM32H750VBT6TR.
STM32H750VBT6TR

STMicroelectronics

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More