web counter

Designing with PCA9306: Datasheet, Pinout, and I2C Level Translation Guide

UTMEL

Published: 31 January 2026 | Last Updated: 05 February 2026

1632

PCA9306DC1/DG,125

PCA9306DC1/DG,125

NXP USA Inc.

Surface Mount Tape & Reel (TR) Voltage Translators & Level Shifters 1 Voltage Level 8-VFSOP (0.091, 2.30mm Width) Active 7 Weeks Weeks 1 (Unlimited)

Unit Price: $0.502961

Ext Price: $0.50

Purchase Guide

Surface Mount Tape & Reel (TR) Voltage Translators & Level Shifters 1 Voltage Level 8-VFSOP (0.091, 2.30mm Width) Active 7 Weeks Weeks 1 (Unlimited)

Explore the PCA9306 dual bidirectional I2C voltage translator by NXP. Access datasheets, pinouts, and design tips for bridging 1.0V to 5V mixed-voltage systems.

Executive Summary: What is the PCA9306?

The PCA9306 is a dual bidirectional I2C-bus and SMBus voltage-level translator designed for seamless communication between mixed-voltage processors and peripherals typically found in mobile devices and consumer electronics. As a standard logic component, it relies on a pass-transistor architecture to shift voltage levels without requiring a direction control pin. - Market Position: A high-volume, cost-effective commodity part essential for mixed-voltage BOMs (Bills of Materials).

  • Top Features:

    • Bidirectional Logic: Translates signals without a dedicated direction pin (auto-direction sensing via passive architecture).

  • Voltage Range: Supports translation between 1.0 V and 5.0 V.

  • Performance: Low 3.5 $\Omega$ ON-state resistance and < 1.5 ns propagation delay.

  • Primary Audience: Embedded Systems Engineers, IoT Designers, and Procurement Managers seeking drop-in logic replacements.

  • Supply Status: Active (widely available from NXP, TI, and Nexperia).

1. Technical Specifications & Performance Analysis

1.1 Core Architecture (Pass-Gate Logic)

The PCA9306 utilizes a passive N-channel MOSFET architecture rather than active buffering. This means the device acts as a switch: when the input is low, the switch is closed, connecting the two buses; when the input is high, the switch opens, and external pull-up resistors pull the respective buses to their voltage rails. This design eliminates the need for a DIR (Direction) pin, reducing control overhead for the CPU.

1.2 Key Electrical Characteristics

For design feasibility, engineers must strictly adhere to the voltage differential rules to ensure the internal FETs bias correctly. - Vref(1) (Low-Voltage Side): Operational from 1.0 V to 3.6 V.

  • Vref(2) (High-Voltage Side): Operational from 1.8 V to 5.5 V.

  • Propagation Delay: Maximum of 1.5 ns (ideal for standard and fast-mode I2C).

  • ON-State Resistance ($R_{on}$): Typical 3.5 $\Omega$.

  • Standby Current: Extremely low due to passive nature, making it suitable for battery-powered applications.

Critical Design Constraint: The Enable (EN) pin and Vref(2) must typically be at least 0.6 V higher than Vref(1) to bias the pass transistor effectively.

1.3 Interfaces and Connectivity

The unique value of the PCA9306 is its "open-drain" compatibility, making it the industry standard for:

  • Primary Buses: I2C, SMBus, and PMBus.

  • Other Protocols: MDIO (Management Data Input/Output), UART (Tx/Rx only), and GPIO shifting.

  • Mixed-Mode Support: Its 5 V tolerant I/O allows modern 1.8 V MCUs to talk to legacy 5 V sensors safely.

PCA9306_PCA9306-PCA9306-functional-blo_4dd260.jpg

PCA9306 functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

PCA9306_PCA9306-PCA9306-pinout-diagram_81c5e7.jpg

PCA9306 pinout diagram

The PCA9306 is an 8-pin device. The pinout is symmetrical in nature to facilitate easy PCB routing. - Pins 1 & 8 (GND / EN): Ground reference and Enable pin (Active High).

  • Pins 2 & 7 (VREF1 / VREF2): Supply voltages. VREF1 is for the lower voltage side; VREF2 is for the higher voltage side.

  • Pins 3 & 4 (SCL1 / SDA1): Low-voltage side bus connections.

  • Pins 5 & 6 (SDA2 / SCL2): High-voltage side bus connections.

2.2 Naming Convention & Ordering Codes

Understanding Part Numbers:The suffix following "PCA9306" indicates the physical package. Procurement teams must verify these codes to avoid receiving incompatible reels. *   DC: VSSOP (Very Thin Shrink Small Outline) *   DP: TSSOP (Thin Shrink Small Outline) *   GF/GM/GU: Ultra-small leadless packages (XSON/XQFN) for mobile/space-constrained designs.

2.3 Available Packages

Package TypeDimensions (Approx)Common Use Case
PCA9306DP (TSSOP8)3.0mm x 3.0mm (Lead pitch 0.65mm)General Industrial, Hand-soldering friendly
PCA9306DC (VSSOP8)2.0mm x 2.3mm (Lead pitch 0.50mm)Consumer Electronics, Compact PCBs
PCA9306GF (XSON8)1.35mm x 1.0mmMobile Phones, Wearables (Machine assembly only)

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Since the PCA9306 is a passive switch, it does not increase signal drive strength. Your pull-up resistors must be calculated to handle the total bus capacitance.

3.1 Hardware Implementation

  • Bypass Capacitors: Place a 0.1 µF ceramic capacitor close to the VREF2 pin to filter noise.

  • Pull-Up Resistors: Mandatory on both sides (Side 1 and Side 2). Values typically range from 2.2k$\Omega$ to 10k$\Omega$ depending on I2C speed (Standard vs. Fast Mode).

  • PCB Layout: Keep traces short to minimize capacitance. Ensure VREF2 is connected to the Enable pin through a 200k$\Omega$ resistor if controlled directly by the high-voltage rail.

3.2 Common Design Challenges

Below are resolutions to frequent "Pain Points" encountered during integration:

  1. Passive Switch Limitations (Signal Integrity)

    • Issue: The device does not re-drive the signal. Long cables or high capacitance can degrade edge rates.

    • Fix: Carefully calculate pull-up resistor values. If bus capacitance exceeds 400pF, use an active buffer/repeater like the PCA9517 instead.

  2. Voltage Differential Requirement

    • Issue: Translation fails if voltages are too close (e.g., 3.3V to 3.3V isolation or 2.5V to 3.0V).

    • Fix: Ensure Vref(2) $\ge$ Vref(1) + 0.6 V. This bias is critical for the internal isolation FETs.

  3. Cumulative ON-Resistance

    • Issue: Putting multiple PCA9306 units in series adds to the trace resistance ($R_{on}$ approx 3.5 $\Omega$ per chip).

    • Fix: Avoid cascading more than two devices. The added resistance raises the $V_{OL}$ (Voltage Output Low) level, which might not be read as a "Legal Low" by the target CPU.

4. Typical Applications & Use Cases

📺 Video Recommendation: PCA9306 Guide

4.1 Real-World Example: IoT Smart Sensor Hub

In a typical smart home thermostat, a modern, low-power microcontroller (MCU) operating at 1.8 V needs to communicate with a legacy 5V humidity sensor. 

The Problem: Direct connection would fry the MCU's I/O pins. 

The PCA9306 Solution:    - VREF1 connects to the MCU's 1.8 V rail. - VREF2 connects to the Sensor's 5.0 V rail. - The PCA9306 bridges the I2C command signals transparently. - When the 1.8 V MCU pulls SDA low, the PCA9306 pulls the 5 V side low instantly.

5. Alternatives and Cross-Reference Guide

The PCA9306 is an industry-standard footprint. Several manufacturers produce pin-compatible versions, offering procurement flexibility. 

Direct Replacements (Pin-Compatible):    

Texas Instruments PCA9306: Identical functionality and pinout. Often used interchangeably in BOMs. 

Nexperia PCA9306: Common in high-volume distribution. 

Diodes Inc PI4ULS3V08: Functional equivalent for varying voltage needs. 

Active Buffer Alternatives (Better Performance):   

TCA9517 / PCA9517: Use these if you need to drive long cables or isolate bus capacitance (Active Repeater).

  • Cost-Effective Options:

    • Analog Devices ADG3302: Check constraints; meant for general level translation but often pricier than the commodity PCA9306.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between PCA9306 and PCA9517?

    • A: The PCA9306 is a passive switch (cheaper, faster, no drive), while the PCA9517 is an active buffer (reshapes signals, separates capacitance).

  • Q: Can PCA9306 be used for SPI level translation?

    • A: Yes, but only for bidirectional lines or open-drain setups. For standard push-pull SPI (MOSI/MISO), uni-directional buffers are often simpler, though PCA9306 works if pull-ups are added.

  • Q: Is the PCA9306 suitable for automotive applications?

    • A: Standard commercial versions are not. Look for "Q100" or automotive-grade suffixes (e.g., PCA9306-Q100) from manufacturers if full AEC-Q100 compliance is required.

  • Q: Does the PCA9306 require a directional control pin?

    • A: No. It uses an auto-sensing pass-gate architecture, making it ideal for the bidirectional data lines of I2C.

  • Q: What happens if Vref(2) is less than Vref(1)?

    • A: The device will not function correctly. Vref(2) must be the higher voltage potential to bias the internal transistors.

7. Datasheets & Resources

  • Official Datasheet: PCA9306 Data Sheet (NXP/TI/Nexperia)

  • Development Tools: Look for "I2C Level Shifter Breakout Board" (generic keyword).

Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to NXP USA Inc. & PCA9306DC1/DG,125.

Datasheet PDF

Download datasheets and manufacturer documentation for NXP USA Inc. PCA9306DC1/DG,125.