MAN6760 Display Modules: Datasheet, Manufacturer, Application

Sophie

Published: 02 November 2021 | Last Updated: 02 November 2021

3522

datasheet pdf and product details from stock available at Utmel

Purchase Guide

MAN6760 is from the MAN6700 Series is a family of large digits.| Furthermore, there is a huge range of Semiconductors, Capacitors, Resistors and ICs in stock. Welcome RFQ.

What is MAN6760?

The single-digit MAN6760 is part of the MAN6700 Series, which comprises both double and single digits. The sculptured font is used throughout the series to reduce "gappiness" at segment intersections. Two-digit, one-and-a-half digits with polarity sign and single-digit types are also available. All types have right-hand decimal points and can be ordered with either a common anode or a common cathode. The units have a black face and a red segment colour.


MAN6760 Image

MAN6760.jpg

MAN6760 


MAN6760 CAD Model

Symbol

MAN6760 Symbol.jpg

MAN6760 Symbol

Footprint

MAN6760 Footprint.jpg

MAN6760 Footprint


Specifications

technical specifications, attributes, parameters and parts with similar specifications to .
  • Type
    Parameter
0 Similar Products Remaining

Parts with Similar Specs

MAN6760 Feature

■High-performance GaAsP

■Large, easy to read, digits

■The common anode or common cathode models

■Also available in Orange (MAN6600 Series)

■Fast switching一excellent for multiplexing

■Low power consumption

■Bold solid segments that are highly legible

■Solid-state relibilit一long operation life

■Rugged plastic construction

■Directly compatible with integrated circuits

■High brightness with high contrast

■Categorized for Luminous Intensity (See Note 7)

■Wide viewing angle... 150°

■Standard double-dip lead configuration

■Low forward voltage


MAN6760 Application

■Two-digit package simplifies alignment and assembly

■Digital readout displays

■Instrument panels

■Point of sale equipment

■Digital clocks

■TV and radios


MAN6760 Equivalent

The equivalent for MAN6760:

  • LAP-601VB

  • LDS-A515RE

  • CMN6760

  • FND50

  • GL9P056

  • HDSP-5301

  • HDSP-H011

  • LN516RA

  • LSD5120-XX

  • LSD5121-XX



MAN6760 Package

MAN6760 Package.jpg

MAN6760 Package

MAN6760 Manufacturer

In 1983, Everlight Electronics Co., Ltd. was established. Everlight is a company specializing in the LED industry in Taipei, Taiwan. Everlight has now grown into a global company with more than 6,400 employees in China, Hong Kong, Japan, South Korea, Singapore, Malaysia, Germany, Sweden, the United States and Canada. Everlight plays a very important role in the formation of the global LED industry. We are committed to providing certification, R&D, production, quality, marketing and global customer service. 

Popularity by Region

Frequently Asked Questions

What is the maximum supply voltage for a man6760?

The maximum supply voltage is 2V Max.

What does a man6760 do?

The single-digit MAN6760 is part of the MAN6700 Series, which comprises both double and single digits. The sculptured font is used throughout the series to reduce "gappiness" at segment intersections. Two-digit, one-and-a-half digits with polarity sign and single-digit types are also available. All types have right-hand decimal points and can be ordered with either a common anode or a common cathode. The units have a black face and a red segment colour.

What is the operating temperature for man6760?

Operating Temperature: -40°C~85°C

In Stock