An Overview of the 5962-8776301LX Digital to Analog Converter (DAC)

UTMEL

Published: 06 March 2024 | Last Updated: 06 March 2024

123

5962-8776301LX

5962-8776301LX

Analog Devices, Inc.

DAC 1.5 B B

Unit Price: $110.078219

Ext Price: $110.08

Purchase Guide

DAC 1.5 B B

This technical article provides an in-depth overview of the 5962-8776301LX digital to analog converter (DAC) manufactured by Analog Devices, Inc. We will explore the product's features, applications, reference designs, alternative parts, and address frequently asked questions to help readers gain a comprehensive understanding of this DAC.

Product Introduction

1. Description:
The 5962-8776301LX is a dual-channel digital to analog converter (DAC) designed for high-performance applications. It features a 12-bit resolution with a sampling rate of 667 ksps and a settling time of 1.5 μs. This DAC operates with a supply voltage range of 10.8V to 16.5V and is capable of converting binary or offset binary input bit codes into analog voltage outputs. The package type is CDIP with 24 pins and is suitable for through-hole mounting.

2. Features:
- Dual-channel DAC with 12-bit resolution
- High sampling rate of 667 ksps
- Fast settling time of 1.5 μs
- Wide supply voltage range of 10.8V to 16.5V
- Parallel interface for easy integration
- MIL-STD-883 screening level for military-grade applications
- RoHS compliant for environmental compliance

3. Applications:
The 5962-8776301LX DAC finds applications in various industries where accurate analog voltage outputs are required. Here are some primary and secondary applications:

Primary Applications:
- Test and measurement equipment: The high resolution and fast settling time make this DAC suitable for precision signal generation and calibration purposes.
- Audio equipment: The DAC can be used in audio systems to convert digital audio signals into analog signals for amplification and playback.
- Industrial automation: It can be used in industrial control systems to generate precise control voltages for motor speed control, valve control, and other applications.
- Communication systems: The DAC can be used in communication systems for signal modulation and demodulation.

Secondary Applications:
- Medical equipment: The DAC can be used in medical devices for generating accurate control voltages for various applications, such as motor control in surgical robots or signal generation in medical imaging systems.
- Automotive applications: The DAC can be used in automotive systems for generating analog control signals for engine control units, audio systems, or display systems.

Applicable Specific Modules:
- The 5962-8776301LX DAC can be integrated into data acquisition modules, signal generators, audio interfaces, and control systems.

4. Reference Designs:
Analog Devices provides various reference designs that utilize the 5962-8776301LX DAC. Some notable reference designs include:
- High-precision function generator: This reference design showcases the DAC's capabilities in generating accurate and stable waveforms for test and measurement applications.
- Digital audio player: This reference design demonstrates the DAC's use in high-quality audio playback systems, showcasing its performance in delivering clear and accurate audio signals.
- Motor control system: This reference design highlights the DAC's ability to generate precise control voltages for motor speed control, showcasing its suitability for industrial automation applications.

5. Alternative Parts:
In case the 5962-8776301LX DAC is not available or does not meet specific requirements, here are some alternative parts to consider:
- AD5621: 12-bit DAC with similar features and performance from Analog Devices.
- MAX5715: 12-bit DAC with a higher sampling rate and parallel interface from Maxim Integrated.
- MCP4922: 12-bit DAC with a lower sampling rate and SPI interface from Microchip Technology.

6. FAQs:
Q1: What is the maximum operating temperature of the 5962-8776301LX DAC?
A1: The DAC can operate at a maximum temperature of 125°C.

Q2: Is the 5962-8776301LX DAC radiation hardened?
A2: No, this DAC does not have radiation hardening.

Q3: Can the DAC operate with a supply voltage below 10.8V?
A3: No, the minimum supply voltage for this DAC is 10.8V.

Q4: Is the 5962-8776301LX DAC suitable for lead-free applications?
A4: No, this DAC contains lead and is not lead-free.

In conclusion, the 5962-8776301LX DAC from Analog Devices offers high performance and versatility for various applications. Its dual-channel design, high resolution, and fast settling time make it suitable for precision signal generation and control applications. With its wide supply voltage range and parallel interface, it can be easily integrated into different systems. Additionally, Analog Devices provides reference designs and alternative parts to cater to specific requirements.

Specifications

Analog Devices, Inc. 5962-8776301LX technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. 5962-8776301LX.
  • Type
    Parameter
  • Contact Plating

    Contact plating (finish) provides corrosion protection for base metals and optimizes the mechanical and electrical properties of the contact interfaces.

    Lead, Tin
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Through Hole
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    CDIP
  • Number of Pins
    24
  • Power Dissipation (Max)
    24mW
  • Usage Level
    Military grade
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Rail/Tube
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e0
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    no
  • Number of Terminations
    24
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Tin/Lead (Sn/Pb)
  • Max Operating Temperature

    The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.

    125°C
  • Min Operating Temperature

    The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.

    -55°C
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    DUAL
  • Number of Functions
    2
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    12V
  • Pin Count

    a count of all of the component leads (or pins)

    24
  • Temperature Grade

    Temperature grades represent a tire's resistance to heat and its ability to dissipate heat when tested under controlled laboratory test conditions.

    MILITARY
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    Parallel
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    16.5V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    10.8V
  • Number of Bits
    12
  • Converter Type

    The parameter "Converter Type" in electronic components refers to the classification of devices that convert one form of energy or signal to another. This includes devices such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and various types of signal converters used in communication, power management, and measurement systems. Each converter type is designed to facilitate the manipulation or transformation of signals to meet specific application requirements. The choice of converter type typically depends on factors such as the signal characteristics, required accuracy, and conversion speed.

    D/A CONVERTER
  • Resolution

    Resolution in electronic components refers to the smallest increment of measurement or change that can be detected or represented by the component. It is a crucial specification in devices such as sensors, displays, and converters, as it determines the level of detail or accuracy that can be achieved. For example, in a digital camera, resolution refers to the number of pixels that make up an image, with higher resolution indicating a greater level of detail. In analog-to-digital converters, resolution is the number of discrete values that can be represented in the digital output, determining the precision of the conversion process. Overall, resolution plays a significant role in determining the performance and capabilities of electronic components in various applications.

    1.5 B
  • Sampling Rate

    often described in the context of signal processing as the number of samples per time.

    667 ksps
  • Settling Time

    In control theory the settling time of a dynamical system such as an amplifier or other output device is the time elapsed from the application of an ideal instantaneous step input to the time at which the amplifier output has entered and remained within a specified error band.

    1.5 μs
  • Integral Nonlinearity (INL)

    Integral Nonlinearity (INL) is a measure of the deviation of a transfer function from a straight line when considering the entire output range of a device, such as a digital-to-analog converter or an analog-to-digital converter. It is quantified as the maximum deviation of the actual output from the ideal output across the entire input range, expressed as a percentage of the full-scale output. INL indicates how closely the output follows a linear model, influencing the accuracy of the signal representation in electronic components. A lower INL value signifies better linearity and higher precision in signal processing applications.

    1 LSB
  • Screening Level

    In electronic components, the term "Screening Level" refers to the level of testing and inspection that a component undergoes to ensure its reliability and performance. This process involves subjecting the component to various tests, such as temperature cycling, burn-in, and electrical testing, to identify any defects or weaknesses that could affect its functionality. The screening level is typically determined based on the application requirements and the criticality of the component in the system. Components that undergo higher screening levels are generally more reliable but may also be more expensive. Overall, the screening level helps to ensure that electronic components meet the necessary quality standards for their intended use.

    MIL-STD-883
  • Input Bit Code

    "Input Bit Code" is a parameter used in electronic components, particularly in digital devices such as microcontrollers and integrated circuits. It refers to the binary code or sequence of bits that are used to represent input data or commands to the component. The input bit code is typically specified by the manufacturer and is used to configure the behavior or functionality of the component.In simpler terms, the input bit code is like a set of instructions that the electronic component understands and acts upon accordingly. By providing the correct input bit code, users can control the operation of the component and make it perform specific tasks or functions. Understanding and correctly using the input bit code is essential for proper operation and integration of electronic components in various electronic systems and applications.

    BINARY, OFFSET BINARY
  • Number of Converters
    2
  • Conversion Rate

    the number of conversions divided by the total number of visitors.

    667 ksps
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    5.08mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Contains Lead
0 Similar Products Remaining

Parts with Similar Specs

5962-8776301LX

Analog Devices, Inc.

In Stock: 2523

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $110.078219

    $110.08

  • 10

    $103.847376

    $1,038.47

  • 100

    $97.969223

    $9,796.92

  • 500

    $92.423795

    $46,211.90

  • 1000

    $87.192260

    $87,192.26

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity

Related Parts More