MIC2549A Programmable Current-Limit High-Side Switch: Pinout, Equivalent and Datasheet
N-Channel PMIC MIC2549A 8 Pin 8-SOIC (0.154, 3.90mm Width)
The MIC2549A is integrated high-side power switch optimized for low-loss DC power switching and other power-management applications, including advanced configuration and power interface (ACPI). The MIC2549A's open-drain flag output is used to indicate current-limiting or thermal shutdown to a local controller. Furthermore, Huge range of Semiconductors, Capacitors, Resistors and IcS in stock. Welcome RFQ.

MOSFETs: High-Side vs Low-Side Switching
- MIC2549A Pinout
- MIC2549A CAD Model
- MIC2549A Description
- MIC2549A Features
- Specifications
- MIC2549A Functional Block Diagram
- MIC2549A Functional Characteristics Test Circuit
- MIC2549A Equivalent
- Parts with Similar Specs
- MIC2549A Applications
- MIC2549A Typical Application
- MIC2549A Package
- MIC2549A Manufacturer
- Datasheet PDF
MIC2549A Pinout
The following figure is the diagram of MIC2549A Pinout.

Pinout
MIC2549A CAD Model
The followings are MIC2549A Footprint, and 3D Model.

Footprint

3D Model
MIC2549A Description
The MIC2549A is integrated high-side power switch optimized for low-loss DC power switching and other power-management applications, including advanced configuration and power interface (ACPI). The MIC2549A is a cost-effective, highly-integrated solution that requires few external components to satisfy USB and ACPI requirements. Load current management features include a precision, resistor-programmable output current-limit and a soft-start circuit, which minimizes inrush current when the switch is enabled. Thermal shutdown, along with adjustable current-limit, protects the switch and the attached device.
The MIC2549A's open-drain flag output is used to indicate current-limiting or thermal shutdown to a local controller. The MIC2549A has an additional internal latch which turns the output off upon thermal shutdown, providing robust fault control. The enable signal is compatible with both 3V and 5V logic, and is also used as the thermal shutdown latch reset for the MIC2549A. The MIC2549A is available in active-high and active-low enable versions in 8-pin DIP, SOIC, and TSSOP packages.
This article will introduce MIC2549A systematically from its features, pinout to its specifications, applications, also including MIC2549A datasheet and so much more.
MIC2549A Features
● 2.7V to 5.5V input
● Adjustable current-limit up to 3A
● Reverse current flow blocking
● 90μA typical on-state supply current
● 1μA typical off-state supply current
● 50mΩ maximum on-resistance
● Open-drain fault flag
● Thermal shutdown
● Thermal-shutdown output latch
● 2ms (slow) soft-start turn-on, fast turnoff
● Available with active-high or active-low enable
Specifications
- TypeParameter
- Factory Lead Time7 Weeks
- Mount
In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.
Surface Mount - Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Surface Mount - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
8-SOIC (0.154, 3.90mm Width) - Number of Pins8
- Supplier Device Package
The parameter "Supplier Device Package" in electronic components refers to the physical packaging or housing of the component as provided by the supplier. It specifies the form factor, dimensions, and layout of the component, which are crucial for compatibility and integration into electronic circuits and systems. The supplier device package information typically includes details such as the package type (e.g., DIP, SOP, QFN), number of pins, pitch, and overall size, allowing engineers and designers to select the appropriate component for their specific application requirements. Understanding the supplier device package is essential for proper component selection, placement, and soldering during the manufacturing process to ensure optimal performance and reliability of the electronic system.
8-SOIC - Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-40°C~85°C TA - Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tube - Published2011
- Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - Max Operating Temperature
The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.
85°C - Min Operating Temperature
The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.
-40°C - Base Part Number
The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.
MIC2549A - Number of Outputs1
- Output Type
The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.
N-Channel - Max Output Current
The maximum current that can be supplied to the load.
3A - Number of Channels1
- Interface
In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.
On/Off - Output Configuration
Output Configuration in electronic components refers to the arrangement or setup of the output pins or terminals of a device. It defines how the output signals are structured and how they interact with external circuits or devices. The output configuration can determine the functionality and compatibility of the component in a circuit design. Common types of output configurations include single-ended, differential, open-drain, and push-pull configurations, each serving different purposes and applications in electronic systems. Understanding the output configuration of a component is crucial for proper integration and operation within a circuit.
High Side - Voltage - Supply (Vcc/Vdd)
Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.
Not Required - Input Type
Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.
Non-Inverting - Switch Type
Based on their characteristics, there are basically three types of switches: Linear switches, tactile switches and clicky switches.
USB Switch - Ratio - Input:Output
The parameter "Ratio - Input:Output" in electronic components refers to the relationship between the input and output quantities of a device or system. It is a measure of how the input signal or energy is transformed or converted into the output signal or energy. This ratio is often expressed as a numerical value or percentage, indicating the efficiency or effectiveness of the component in converting the input to the desired output. A higher ratio typically signifies better performance or higher efficiency, while a lower ratio may indicate losses or inefficiencies in the conversion process. Understanding and optimizing the input-output ratio is crucial in designing and evaluating electronic components for various applications.
1:1 - Voltage - Load
Voltage - Load refers to the voltage across a load component in an electronic circuit when it is connected and operational. It represents the electrical potential difference that drives current through the load, which can be a resistor, motor, or other devices that consume electrical power. The voltage - load relationship is crucial for determining how much power the load will utilize and how it will affect the overall circuit performance. Properly managing voltage - load is essential for ensuring devices operate efficiently and safely within their specified limits.
2.7V~5.5V - Fault Protection
Protection against electric shock under. single fault conditions.
Current Limiting (Adjustable), Over Temperature, Reverse Current - Rds On (Typ)
The parameter "Rds On (Typ)" in electronic components refers to the typical on-state resistance of a MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) when it is fully conducting. This parameter indicates the resistance encountered by the current flowing through the MOSFET when it is in the on-state, which affects the power dissipation and efficiency of the component. A lower Rds On value indicates better conduction and lower power loss in the MOSFET. Designers often consider this parameter when selecting components for applications where minimizing power loss and maximizing efficiency are critical factors.
35mOhm - Features
In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.
Slew Rate Controlled, Status Flag - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant
MIC2549A Functional Block Diagram
The following is the Block Diagram of MIC2549A.

Block Diagram
MIC2549A Functional Characteristics Test Circuit
The following diagram shows the MIC2549A Functional Characteristics Test Circuit.

Functional Characteristics Test Circuit
MIC2549A Equivalent
| Model number | Manufacturer | Description |
| MIC2549A-2BTS | Microchip Technology Inc | Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.5A, CMOS, PDSO14, TSSOP-14 |
| MIC2549A-1YTS | Microchip Technology Inc | 0.5A BUF OR INV BASED PRPHL DRVR, PDSO14 |
| MIC2549A-1YMTR | Micrel Inc | 0.5A BUF OR INV BASED PRPHL DRVR, PDSO8, LEAD FREE, SOIC-8 |
| MIC2549A-2YTS | Microchip Technology Inc | 0.5A BUF OR INV BASED PRPHL DRVR, PDSO14 |
| MIC2549A-2BTSTR | Microchip Technology Inc | Buffer/Inverter Based Peripheral Driver, 0.5A, PDSO14, TSSOP-14 |
| MIC2549A-1BMTR | Microchip Technology Inc | Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.5A, CMOS, PDSO8, SOIC-8 |
| MIC2549A-2BM | Microchip Technology Inc | Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.5A, CMOS, PDSO8, SOIC-8 |
| MIC2549A-1BTS | Micrel Inc | Buffer/Inverter Based Peripheral Driver, 1 Driver, 0.5A, CMOS, PDSO14, TSSOP-14 |
| MIC2549A-1YM | Microchip Technology Inc | 0.5A BUF OR INV BASED PRPHL DRVR, PDSO8 |
Parts with Similar Specs
- ImagePart NumberManufacturerPackage / CaseNumber of PinsNumber of OutputsCurrent - Output (Max)Max Output CurrentInterfaceOperating TemperatureMoisture Sensitivity Level (MSL)View Compare
MIC2549A-2YM
8-SOIC (0.154, 3.90mm Width)
8
1
3A
3 A
On/Off
-40°C ~ 85°C (TA)
1 (Unlimited)
8-SOIC (0.154, 3.90mm Width)
8
1
3A
3 A
On/Off
-40°C ~ 85°C (TA)
1 (Unlimited)
8-SOIC (0.154, 3.90mm Width)
8
1
3A
3 A
On/Off
-40°C ~ 85°C (TA)
1 (Unlimited)
8-SOIC (0.154, 3.90mm Width)
8
1
3A
3 A
On/Off
-40°C ~ 85°C (TA)
1 (Unlimited)
8-SOIC (0.154, 3.90mm Width)
-
1
3A
-
On/Off
-40°C ~ 85°C (TA)
1 (Unlimited)
MIC2549A Applications
● USB power distribution
● PCI Bus Power Switching
● Notebook PC
● ACPI power distribution
● PC card hot swap applications
● Inrush current-limiting
MIC2549A Typical Application
The following figure is the diagram of MIC2549A Typical Application.

Typical Application
MIC2549A Package
The following diagrams show the MIC2549A Package.

Top View

Bottom View

End View

Detail “A”
MIC2549A Manufacturer
Microchip Technology Inc. is a leading provider of microcontroller and analog semiconductors, providing low-risk product development, lower total system cost and faster time to market for thousands of diverse customer applications worldwide. Headquartered in Chandler, Arizona, Microchip offers outstanding technical support along with dependable delivery and quality.
Datasheet PDF
- Datasheets :
- PCN Design/Specification :
- PCN Packaging :
- ConflictMineralStatement :
How many pins of MIC2549A-2YM?
8 Pins.
What’s the operating temperature of MIC2549A-2YM?
-40°C~85°C TA.
What is the essential property of the MIC2549A?
The MIC2549A is integrated high-side power switch optimized for low-loss DC power switching and other power-management applications, including advanced configuration and power interface (ACPI).
How to program STM32F030F4P6TR microcontroller: A complete tutorial24 July 20251886
PCA9555 CMOS Device: Datasheet, Pinout, Application Circuit21 October 20215580
TLC274 Quad Op-Amp Design Notes: Overcoming Single-Supply Swing Limitations03 June 2026225
STM32F303CCT6 Microcontroller: 72MHz, 48-LQFP, Pinout and Datasheet11 February 20224600
LM393DR: LM393, 36V, Pinout, Datasheet15 March 20224264
LT1083CK Voltage Regulator: Feature, Specification, and Datasheet02 July 20211620
STM8S105K4T6C Microcontroller: Features, Specifications and Applications10 June 2025223
MJE13009 NPN Power Transistor: Datasheet, Pinout and Circuit25 October 202110759
What is a DC-to-DC Converter?23 April 20217512
CR123A vs 123A Batteries Explained for 202527 May 20254729
What is a Delay Circuit? 6 Types of Delay Circuits Explained28 March 202550863
What are Laser Diodes?20 October 202517389
What is Digital Signal Processing (DSP)?17 March 20225024
Gartner: Hysis Revenue Plunges 81%, Samsung Holds on to Semiconductor Leadership15 April 20221023
Semiconductor Devices: Impact on IoT and Modern Communication (Part- 2)24 July 20242961
Accelerometer Sensors Guide: Working Principle, Circuit Design, Specifications, and Applications25 June 2026368
Microchip Technology
In Stock
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools