web counter

Designing with AD5933: Datasheet, Pinout, and Impedance Spectroscopy Guide

UTMEL

Published: 05 February 2026 | Last Updated: 05 February 2026

685

AD5933WYRSZ-REEL7

AD5933WYRSZ-REEL7

Analog Devices Inc.

16 Termination 0.65mm Direct Digital Synthesis Automotive Series 16 Pin 16.776MHz 3.3V 16-SSOP (0.209, 5.30mm Width)

Purchase Guide

16 Termination 0.65mm Direct Digital Synthesis Automotive Series 16 Pin 16.776MHz 3.3V 16-SSOP (0.209, 5.30mm Width)

The AD5933 is a high-precision impedance converter system that combines an on-board frequency generator with a 12-bit, 1 MSPS analog-to-digital converter (ADC) and a DSP engine for Discrete Fourier Transform (DFT) processing. It is designed to measure complex impedance by exciting an external load with a known frequency and processing the response to return real and imaginary data components.

Executive Summary: What is the AD5933?

The AD5933 is a high-precision impedance converter system that combines an on-board frequency generator with a 12-bit, 1 MSPS analog-to-digital converter (ADC) and a DSP engine for Discrete Fourier Transform (DFT) processing. It is designed to measure complex impedance by exciting an external load with a known frequency and processing the response to return real and imaginary data components.

  • Market Position: High-performance integrated solution; the industry standard for portable impedance spectroscopy.

  • Top Features: 0.5% system accuracy, programmable frequency sweep via I2C, and an integrated temperature sensor for calibration.

  • Primary Audience: Ideal for medical device designers (BIA), industrial sensor engineers, and research scientists.

  • Supply Status: Active.

AD5933-AD5933-footprint-symbol_843bfb.jpg

1. Technical Specifications & Performance Analysis

The AD5933 simplifies the complex task of network analysis by integrating the entire signal chain into a single 16-lead package.

1.1 Core Architecture (DDS & DSP)

The device utilizes a Direct Digital Synthesis (DDS) core to generate a precise excitation voltage. This signal is sent to an external impedance, and the resulting current is sampled by the 1 MSPS ADC. The on-board DSP engine performs a 1024-point DFT, which allows the user to read the real (R) and imaginary (I) register values directly, significantly reducing the computational load on the host microcontroller (STM32/Arduino).

1.2 Key Electrical Characteristics

  • Supply Voltage: Operates on a single supply from 2.7V to 5.5V, making it compatible with both low-power battery systems and standard 5V industrial rails.

  • Frequency Range: Supports programmable output frequencies from 1 kHz to 100 kHz.

  • Operating Temperature: Rated for -40°C to +125°C, suitable for harsh industrial and automotive environments.

  • Power Consumption: Optimized for precision rather than ultra-low power, though it features a power-down mode for energy savings.

1.3 Interfaces and Connectivity

The AD5933 communicates exclusively via a standard I2C interface. This interface controls the frequency sweep parameters (start frequency, frequency increment, and number of increments) and retrieves the processed impedance data.

2. Pinout, Package, and Configuration

Understanding the physical layout is critical for PCB routing, especially given the sensitive nature of analog impedance measurements.

2.1 Pin Configuration Guide

  • VOUT (Pin 6): The excitation signal output. Note that this signal has a DC bias.

  • VIN (Pin 5): The input for the current response from the measured load.

  • MCLK (Pin 8): External clock input. Using an external clock is highly recommended for measurements below 10 kHz to avoid spectral leakage.

  • SDA/SCL (Pins 15, 16): I2C data and clock lines for MCU communication.

2.2 Naming Convention & Ordering Codes

The AD5933 is typically found in the AD5933YRSZ format. - AD5933: Base part number. - Y: Temperature grade (-40°C to +125°C). - RS: Package code for SSOP. - Z: RoHS compliant/Lead-free.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
16-Lead SSOP5.3mm x 6.2mmStandard through-hole/SMT hybrid boards; easy to prototype.

Note: The SSOP package is relatively hand-soldering friendly for advanced hobbyists but requires a steady hand and fine-tip iron.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always buffer the VOUT pin. The internal output impedance of the AD5933 is high (up to 2.4kΩ) and can fluctuate, which introduces errors if driving a low-impedance load directly.

3.1 Hardware Implementation

  • Bypass Capacitors: Place 0.1µF and 10µF ceramic capacitors as close to the VDD pins as possible to minimize noise in the ADC.

  • PCB Layout: Use a solid ground plane. Keep the analog traces (VIN/VOUT) as short as possible to reduce parasitic capacitance, which can skew high-frequency results.

  • AC Coupling: Since VOUT has a DC bias of VDD/2, use a 10µF non-polarized capacitor in series with the output if measuring bio-samples or electrochemical cells to prevent polarization.

3.2 Common Design Challenges

  • Issue: DC Bias on Output -> Fix: Use an external AC coupling capacitor and a DC-bias re-insertion circuit if a specific bias is required.

  • Issue: Low Frequency Inaccuracy (<10kHz) -> Fix: Provide a lower frequency external MCLK. The internal 16.77MHz clock is too fast for low-frequency DFT windows.

  • Issue: Limited Dynamic Range -> Fix: The 12-bit ADC has limits. Use an external multiplexer (like the ADG849) to switch between different calibration resistors to match the "range" of your unknown load.

4. Typical Applications & Use Cases

The AD5933 is the "gold standard" for any application requiring portable frequency response analysis.

4.1 Real-World Example: Bioelectrical Impedance Analysis (BIA)

In smart scales or medical body composition analyzers, the AD5933 measures the impedance of body tissue. Because fat, muscle, and water have different electrical signatures at various frequencies, the AD5933 allows the device to calculate body fat percentage with high precision.

5. Alternatives and Cross-Reference Guide

If the AD5933 does not meet your specific cost or speed requirements, consider these alternatives:

  • AD5934: The direct "little brother." It is a lower-speed version (250 kSPS ADC) and is often more cost-effective for slower applications.

  • TI AFE4300: A specialized Analog Front End (AFE) specifically designed for weight and body composition, including integrated bio-impedance channels.

  • MAX30001: Best for ultra-low-power wearable medical applications focusing on ECG and Bio-Z.

  • Discrete STM32 Solution: For very low-cost projects, use an STM32 with internal DAC/ADC and perform the FFT in software, though this requires significantly more development time.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD5933 and AD5934?

  • A: The AD5933 has a 1 MSPS ADC, while the AD5934 is limited to 250 kSPS. The AD5933 is better for higher frequency resolution and faster sweeps.

  • Q: Can AD5933 be used for battery-operated devices?

  • A: Yes, it operates down to 2.7V. However, ensure your power management can handle the current draw during active frequency sweeps.

  • Q: How do I calibrate the AD5933?

  • A: You must connect a known precision resistor (Gain Factor calculation) that is close to the expected impedance of your target load.

  • Q: Is the AD5933 suitable for automotive use?

  • A: Yes, its wide operating temperature range (-40°C to +125°C) makes it suitable for automotive sensor applications.


Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD5933WYRSZ-REEL7.
AD5933WYRSZ-REEL7

Analog Devices Inc.

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More