LR43 Battery, 1.5 V Alkaline Button Cell Battery and LR43 Equivalents
ALKALINE MANGANESE BATTERIES
The LR43 battery is a non-rechargeable disposable primary battery. LR43 Battery is ideal for watches, alarm transmitters, children's books, calculators, sugar level detectors, and many other toys and small electronics. This article is going to explain details about LR43 battery, lr43 equivalents, and more info about LR43 battery.

Use Rechargeable Coin Cell Battery for Smart Things Smart home Sensors
What is LR43?
The LR43 battery is a non-rechargeable disposable primary battery. The LR43 Battery is a 1.5V alkaline button cell battery that is compact and cost-effective. This alkaline button cell battery gives your smartphone long battery life and good continuous power. The alkaline battery is a less expensive alternative to silver oxide batteries, yet it still has a high capacity and a long life.
LR43 Battery is ideal for watches, alarm transmitters, children's books, calculators, sugar level detectors, and many other toys and small electronics.
LR43 Specifications
| Battery type | Alkaline Manganese Batteries |
| Nominal Voltage | 1.5V |
| Nominal Capacity | 110mAh |
| Operating Temperature Range | -10℃ to 60℃ |
| Diameter (inch) | 0.457inch |
| Diameter (mm) | 11.6mm |
| Height (inch) | 0.165inch |
| Height (mm) | 4.2mm |
| IEC (JIS) | LR43 |
| Mass (oz) | 0.0564oz |
| Mass (g) | 1.6g |
LR43 Features
Excellent cost performance
High-cost performance has been achieved owing to the use of manganese dioxide as a cathode material.
Excellent stable discharge and high-drain pulse discharge characteristics
Stable voltage output is available during the high-drain pulse discharge,
Excellent leakage resistance
Murata-unique sealing structure, coupled with special sealing-material treatment, has helped accomplish the excellent leakage resistance,
RoHS Directive / European Directives
This product does not contain Mercury (Hg), Cadmium (Cd), or Lead (Pb), and conforms to EC regulation values. (Directive 2006/66/EC, 2013/56/EU)
The battery pack is excluded from the RoHS directive. (DIRECTIVE 2011/65/EU OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 8 June 2011 on the restriction of the use of certain hazardous substances in electrical and electronic equipment)
LR43 Applications
Medical
Insulin pumps
Thermometers
Drug delivery systems
Electronic calculator
Toys
LR43 Discharge Characteristics

LR43 Discharge Characteristics
LR43 Environmental and Export Classifications
| Attribute | Description |
| RoHS Status | Not applicable |
| Moisture Sensitivity Level (MSL) | Not Applicable |
| ECCN | EAR99 |
| HTSUS | 8506.10.0000 |
LR43 Equivalents Batteries Comparison
SR43, AG12, LR1142, 386, 301, and 186 are all LR43 battery counterparts. LR44 is the same size as silver oxide button cells as SR43W, SR43SW, 386, 301, 186, AG12, SG12, but has different chemistry. There is no mercury in this product.
The following is the LR43 Equivalents Batteries Comparison Chart.
| Chemistry | Alkaline | Silver-Oxide | Zinc Air | Mercury-Oxide |
| Nominal Voltage | 1.5V | 1.55V | 1.4V | 1.35V |
| End-Point Voltage | 1.0V | 1.2V | 1.2V | 1.1V |
| Notes | Voltage drops over time | Very constant voltage | Slightly lower voltage, large capacity; mostly used as hearing aid batteries | Slightly lower voltage contains mercury; not in use anymore |
| Typical Labels | LR43, AG12, LR1142, 386, 301, 186 | SR43W, SR43, SR43SW, 386, 301, 186, AG12, SG12, SR1142, SR1142SW | AC41E, PR43, 7001Z | MR43, MR1142 |
| Typical Capacity | 100 mAh | 130 mAh | 380-390 mAh | 100 - 120 mAh |
LR43 VS LR44

LR43 VS LR44
LR43 has the same voltage, diameter, and mA-hr as LR44, but it is 1.2mm thinner. If you can put the batteries into the battery compartment (same number, polarity, etc.) and make excellent contact, your gadget should operate. With LR43, the gadget will last less time than with LR44.
LR43 Dimensions

LR43 Dimensions
LR43 Manufacturer
Murata is a global leader in the design, manufacture, and supply of advanced electronic materials, leading-edge electronic components, and multi-functional, high-density modules. Murata innovations can be found in a wide range of applications from mobile phones to home appliances, and automotive applications to energy management systems and healthcare devices.
Related parts article:
CR2450 vs. CR2032: Are they interchangeable?
DL2032 vs. CR2032: Is there a difference between them?
What are LR43 batteries used for?
Supplied in a pack of two batteries, these GP 186 (LR43) button cells are frequently used in calculators, clocks, and small remote control devices.
What battery can replace LR43?
LR43 battery equivalents are also referred to as SR43, AG12, LR1142, 386, 301, and 186. LR44 is identical in size, but different in chemistry to silver oxide button cells such as SR43W, SR43, SR43SW, 386, 301, 186, AG12, SG12.
Are LR43 and LR44 interchangeable?
No, LR44 is much thicker. LR43 has the same voltage, diameter, and mA-hr as LR44, but it is 1.2mm thinner. If you can put the batteries into the battery compartment (same number, polarity, etc.) and make excellent contact, your gadget should operate. With LR43, the gadget will last less time than with LR44.
What is the difference between LR43 and LR44 batteries?
LR43 is the same voltage, same diameter, lower mA-hr, and most of all, thinner by 1.2mm than LR44.
How long do LR43 batteries last?
5 Years
TCS3200 Color Sensor: Datasheet, Arduino, Working19 November 20215602
ATMEGA162V Microcontroller: Pinout, Equivalent and Datasheet18 April 20221106
ATTINY13 8-bit AVR Microcontroller: Pinout, Equivalent and Datasheet16 December 20214403
MSP430FE42x Mixed Signal Microcontroller: Comprehensive Technical Overview29 February 2024161
How to Interface TMC2209 Stepper Driver with Microcontroller?26 November 202122253
IRF1407 Power MOSFET: Pinout, Datasheet and Test Circuit08 November 20218652
A Comprehensive Guide to LTC7541AKSW#PBF Digital to Analog Converter06 March 2024191
A Comprehensive Guide to OP15EH Operational Amplifier06 March 2024156
Chip Packaging Lead Time Has Grown to 50 Weeks07 April 20226036
China to Inject $40 Billion into Semiconductor Sector with New State Fund07 September 20232751
What is a Cell Phone Antenna?21 July 202132334
Latest Advances in Occupancy Sensor Detection Methods14 July 20251404
13 Semiconductor Startups Poised for Success in 2024, According to Investors11 December 20237027
How does the CPU recognize the Code?08 August 20221209
What is Variable Frequency Driver(VFD)?20 October 20212754
Multivibrator: Circuits, Types and Application08 September 202025680
Murata Electronics
In Stock: 7450
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools