LR44 Battery: Equivalent, Specifications and Replacements
ALKALINE MANGANESE BATTERIES
LR44 is an alkaline manganese battery. This article will introduce LR44 battery equivalents, specifications, applications, and compare LR44 with 357 Battery to let you make a difference. Furthermore, there are huge in stock. Welcome your RFQ!

Boya BYM1 Mic LR44 Battery Replacement | Renew your boya mic easily
What is LR44 Battery?
The LR44 battery is a common coin cell battery that is used in a wide range of electronic devices, including toys, remote controls, watches, calculators, and so on. It is manufactured by virtually all recognized brands. LR44 battery features a diameter of 11.6 mm (0.457 inches) and a height of 5.4 mm (0.213 inches). The LR44 battery is typically a 1.5 Volt with an operating temperature ranging from 0°C- 60°C, while the optimal temperature is 20°C.

LR44 Battery
LR44 Specifications
Average Service Capacity( to 0.9 volts):120 mAh (Rated capacity at 4.7k ohms at 23℃)
Terminals: Flat contacts
Average weight: 2.0 g
LR44 Characteristics
Minimum OCV: 1.50 volts
Minimum –10℃ CCV (200 ohms / 5 seconds):1.10 volts
Minimum Capacity (4.7k ohms to 0.9 volts):08 mAh
LR44 Battery Voltage
The nominal voltage of 11.6x5.4 mm batteries depends on the exact battery chemistry, but also on the battery age, storage conditions, discharge conditions, and similar.
The nominal voltage of the LR44 battery is 1.5 volts and the cutoff voltage is 0.9-1.0 volts - the cutoff voltage also depends on the cutoff voltage of the device in use.
LR44 Battery Applications
Medical
Insulin pumps
Thermometers
Drug delivery systems
Others Electronic calculator
Toys
LR44 Battery Equivalents
LR44 is an alkaline 1.5 V battery. The most common LR44 battery equivalent batteries are:
AG13
L1154
LR1154
157
Silver Oxide Equivalent Batteries
LR44 can be also replaced with a silver oxide battery. The most common silver oxide equivalents are:
To summarize, a comparison of LR44 battery equivalents and replacements are given in the following chemistries cross reference chart:
| Chemistry | Alkaline | Silver-Oxide | Zinc Air | Nickel Metal Hydride | Mercury-Oxide |
| Nominal Voltage | 1.5V | 1.55V | 1.4V | 1.2 | 1.35V |
| End-Point Voltage | 1.0V | 1.2V | 1.2V | 1 | 1.1V |
| Notes | Voltage drops over time | Very constant voltage | The slightly lower output voltage, large capacity; used in hearing aid devices | Rarely used; rechargeable | The slightly lower output voltage, good capacity, contains mercury, no longer in use |
| Typical Labels | LR44 , 76A, AG13, LR1154, A76 | SR44W , SR44, SR44SW , 157, 357, 303, SG13, AG13, S76, A76, SR1154 | 675, Blue Tab , ZA675, PR44, 7003ZD | Custom labels indicating rechargeable chemistry and battery size | MR44, MR1154 |
| Typical Capacity | 110-130 mAh | 150-200 mAh | 600-700 mAh | 85-90 mAh | 180-200 mAh |
LR44 vs. 357 Battery
Overview of 357 Battery

357 Battery
The 357 battery is a tiny battery with many uses. This 1.5-volt size 357 battery is used in watches, medical equipment, laser pointers, and more. Size 357 batteries are silver oxide batteries, while A76 batteries are alkaline batteries.
Difference in Features
LR44 Features:
Excellent cost performance
High-cost performance has been achieved owing to the use of manganese dioxide as a cathode material.
Excellent stable discharge and high-drain pulse discharge characteristics
Stable voltage output is available during the high-drain pulse discharge.
Excellent leakage resistance
Murata-unique sealing structure, coupled with special sealing-material treatment, has helped accomplish excellent leakage resistance.
RoHS Directive / European Directives
This product does not contain Mercury(Hg), Cadmium(Cd), nor Lead(Pb), and conforms to EC regulation values. (Directive 2006/66/EC, 2013/56/EU)
The battery pack is excluded from the RoHS directive. (DIRECTIVE 2011/65/EU OF THE EUROPEAN PARLIAMENT AND OF THE COUNCIL of 8 June 2011 on the restriction of the use of certain hazardous substances in electrical and electronic equipment)
357 Battery Features:
Chemical System: Silver Oxide (Zn/Ag2O)
Designation: ANSI-1131SO, IEC-SR44
Nominal Voltage: 1.55 Volts
Typical Capacity: 150 mAh* (to 1.2 volts)
Capacity Test: 6.8K ohm continuous drain at 21°C
Typical Weight: 2.3 grams (0.08 oz.)
Typical Volume: 0.57 cubic centimeters (0.035 cubic inch)
Impedance (40 Hz): 5 to 15 ohms
The Difference in Specifications
| lR44 | 357 | |
| Battery type | Alkaline Manganese Batteries | Silver Oxide |
| Nominal Voltage | 1.5V | 1.55V |
| Nominal Capacity | 120mAh | 150 mAh |
| Operating Temperature Range | -10℃ to 60℃ | |
| Diameter (inch) | 0.457inch | |
| Diameter (mm) | 11.6mm | 11.6mm |
| Height (inch) | 0.213inch | 0.213inch |
| Height (mm) | 5.4mm | 5.4mm |
| IEC (JIS) | LR44 | |
| Mass (oz) | 0.0705oz | |
| Mass (g) | 2g | 2.3g |
The Difference in Dimensions

LR44 Dimensions

357 Dimensions
LR44 Battery Manufacturer
Murata is a leading enterprise that is committed to designing, manufacturing, and providing advanced electronic materials, leading-edge electronic components, and multi-functional, high-density modules. Our innovations can be discovered in an extensive range of applications containing mobile phones, home appliances, and automotive applications to energy management systems and healthcare devices.
Recommended articles:
LR43 VS LR44 VS LR41: Can I Use LR43 or LR41 Instead of LR44?
LR44 vs. 357: Are LR44 and 357 cells interchangeable?
CR2450 vs. CR2032: Are they interchangeable?
DL2032 vs. CR2032: Is there a difference between them?
Is CR2032 same as LR44?
Is CR2032 the same as LR44? No, they are not. CR2032 is a very popular lithium 3.0V non-rechargeable 20x3. 2 mm battery, while the LR44 battery is a 1.5V alkaline non-rechargeable 11.6x5.
What is LR44 button cell?
This LR44 button battery is used in a wide variety of applications, like calculators, thermometers, electronics toys, small radios, cameras, and other low drain equipment. This LR44 Alkaline Button Cell Battery is 1.55 Volt and has a capacity of 120 mAh.
Is an LR44 battery the same as 357?
The LR44 battery is an 11.6x5.4 mm alkaline battery, while the 357 battery is an 11.6x5.4 mm high-drain silver-oxide battery. LR44 battery may be used instead of 357 battery in high-drain/pulse devices that require stable output voltage (laser pointers, thermometers, digital watches with alarms and LED lights, and similar), but LR44 battery may cause issues with devices sensitive to changing battery voltage when used instead of 357 battery.
Is an LR44 the same as AG13?
Yes, both LR44 and AG13 are alkaline 11.6x5.4 mm batteries. Just be aware that sometimes manufacturers use these labels for silver-oxide batteries to emphasize that their batteries are compatible with LR44/AG13 batteries.
Does Energizer make LR44 batteries?
Yes, Energizer makes alkaline LR44, silver-oxide SR44, and zinc-air 675 batteries.
HEF4094BT Shift Register: Pinout, Datasheet, Functional Diagram16 February 20226808
TXS0104EPWR: Overview, Features, and Applications21 December 20231132
TIP121 NPN Transistor: Darlington NPN, TIP121 Datasheet, Pinout05 May 20223903
SB330 Schottky Barrier Rectifier: Package, Pinout, and Datasheet18 April 20221731
ADG1204 Multiplexer: Pinout, Features and Datasheet14 February 20221620
A Comprehensive Guide to LTC7815EUHF#TRPBF DC DC Switching Controller06 March 2024233
MC34164 Micropower Undervoltage Sensing Circuits: Pinout, Equivalent and Datasheet10 March 2022938
Overcoming Interrupt Conflicts with AVR ATmega: An Advanced 8-Bit Design Tutorial13 April 2026388
Utmel Customer Rating Standard, Rights and Interests24 July 20204232
Bluetooth Explained: Characteristics and Applications02 June 202121761
What is OLED?16 March 20217947
What JEDEC JEP203 and JEP204 Actually Change for SiC Qualification Engineers and Component Buyers29 July 2026575
Japan's Three-Stage Strategy to Revive the Semiconductor Industry01 April 20228532
How to Use an External Hard Drive?24 June 20219424
Is Digital Radio Frequency Memory (DRFM) Suitable for Spoofing Interference?12 November 20215676
How do Transistors Work?10 August 202015658
Murata Electronics
In Stock
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools