LR44 VS A76[Video+FAQ]: Are they interchangeable?
ALKALINE MANGANESE BATTERIES
LR44 and A76 are all alkaline button batteries. This article is going to talk about the detailed information about LR44 and A76, and interpret the differences between them.

Energizer LR44 A76 Alkaline Button Batteries 1.5V 2 pcs Unboxing and Test
Overview of LR44
The LR44 is a zinc-manganese alkaline button cell battery. The LR44 battery is normally 1.5 volts and can operate at temperatures ranging from 0 to 60 degrees Celsius, with 20 degrees Celsius being the ideal range.
The LR44 battery can be found in a range of devices, including watches, motherboards, and medical devices such as thermometers. A76, AG13, L1154, LR1154, and 157 are all examples of LR44 battery equivalents. These sizes can be used to replace LR44 batteries. Other batteries that are comparable to the LR44 battery but have a different chemical composition are also available.
The LR44 battery has the same size as silver oxide button cells such as the SR44, SR44SW, 303, and 357, but it has different chemistry.
Despite the fact that batteries can easily fit into each other's gadgets, it is critical to select the suitable battery type for your device to avoid over/under discharge. To avoid any complications that could damage your device, double-check the size and voltage of the battery you require.
Overview of A76
Energizer A76 Batteries give your vital devices a steady supply of power. These little batteries work with a wide range of devices, including keyless entry systems, heart rate monitors, and diabetes monitors.
When you need replacement calculator batteries or fresh batteries for watches, toys, or games, look for these compact batteries.
These micro alkaline button batteries, which are similar in size to silver oxide batteries, contain no mercury and hence have a lower environmental impact. Energizer, the world's most popular specialized battery brand, will keep your devices powered up for a long time.
LR44 VS A76 Features
LR44 Features
Excellent cost performance:
High-cost performance has been achieved owing to the use of manganese dioxide as a cathode material.
Excellent stable discharge and high-drain pulse discharge characteristics:
Stable voltage output is available during the high-drain pulse discharge.
Excellent leakage resistance:
Murata-unique sealing structure, coupled with special sealing-material treatment, has helped accomplish excellent leakage resistance.
A76 Features
A76 is a manganese dioxide chemistry coin-cell battery.
This alkaline battery is perfect for memory backup and high-pulse-rate electronic applications.
The Energizer A76 Manganese Dioxide Battery is a cost-effective power source for applications where a discharge curve isn't required.
LR44 VS A76 Dimensions

LR44 Dimensions

A76 Dimensions
LR44 VS A76 Discharge Curve

LR44 Discharge Curve

A76 Discharge Curve
LR44 VS A76 Equivalents
LR44 Equivalents:
AG13: The termination voltage of AG13 batteries is 0.9 volts, with a standard voltage of 1.5 volts. They have a 130mAh capacity with a cell dimension of 11.6 x 5.4mm. Furthermore, the batteries perform well in temperatures ranging from -10 to +60 degrees Celsius.
L1154: A 1.5-volt alkaline button cell battery with the LR44 specification is known as an L1154 battery. They're inexpensive to buy online, and you get a lot more bang for your buck. However, alkaline L1154 batteries are difficult to come by in the United States, where Energizer and Duracell dominate the battery button industry.
GPA76: GPA76 has a long battery life and is compatible with uninterruptible power supplies. Alarm transmitters, calculators, and sugar level detectors all employ it because it works well in both high and low temperatures.
Energizer 357/303 Battery: Consider using the Energizer 357/303 battery to power medical gadgets, calculators, and watches. It's a long-lasting, mercury-free specialty battery with a 1.5V nominal voltage.
A76 Equivalents:
AG13: AG13 batteries have a termination voltage of 0.9 volts and a standard voltage of 1.5 volts. They have a 130mAh capacity and an 11.6 x 5.4mm cell dimension. The batteries also work effectively in a wide range of temperatures, from -10 to +60 degrees Celsius.
SR44: Many prominent brand-name watches use the SR44 battery, which is a silver oxide button cell. The SR44 battery can also be used to charge small electronic devices like calculators. SR44 battery equivalents include the LR44, AG13, SG13, 357, and several more cells.
LR44: The LR44 battery is 11.6mm in diameter and 5.4mm thick, and uses alkaline technology (zinc and manganese dioxide). It operates at 1.5 volts and has a capacity of 150mAh. This type is non-rechargeable (primary) and can withstand temperatures of -10 to +65 degrees Celsius.
LR44 VS A76 Applications
LR44 Applications:
Calculators, thermometers, gun sights, electronic keys, electronic toys, computer motherboards, dog collars, and medical equipment, as well as laser pointers, small radios, cameras, hand watches, toys, and portable gadgets, all employ the LR44 battery.
A76 Applications:
The GP alkaline cell battery A76 is meant to power small electronic devices such as watches, thermometers, calculators, key fobs, garage door openers, and electronic toys. The high energy density of GP alkaline batteries provides more stable voltage output and long-lasting power to small electronics.
LR44 VS A76 Specifications
| Item | Button Cell Battery | Button Cell Battery |
| Battery Size | A76 | LR44 |
| Battery Chemistry | Alkaline | Alkaline |
| Voltage - Batteries | 1.5V DC | 1.5V DC |
| Standard Battery Pack Size | 1 | 4 |
| Capacity - Batteries | 150 mAh | 150 mAh |
| Battery Cross-Reference | 157, A76, AG13, G13, KA, L1154, LR1154, LR44, RW82, V13GA | 157, A76, AG13, G13, KA, L1154, LR1154, LR44, RW82, V13GA |
| Drain Type - Battery | High Drain | Medium Drain |
| Diameter | 0.45 in | 0.45 in |
| Depth | 0.203 in | 0.203 in |
| Color Code | No Code | No Code |
| Shelf Life | 3 yr | 5 yr |
Conclusion of LR44 VS A76
Duracell 76A, Energizer A76, and AG13 batteries are direct LR44 replacements. These batteries are perfect replicas of the LR44 battery, with the exception of the name. All of these batteries are interchangeable. LR44 is the Equivalent of A76. But except for one thing, the shelf life of LR44 with 5 years is longer than the shelf life of A76 with 3 years.
LR44 VS A76 Datasheet
LR44 Manufacturer
Murata is a world leader in the development, production, and distribution of sophisticated electronic materials, cutting-edge electronic components, and multi-functional, high-density modules. Murata innovations can be found in a variety of applications, including mobile phones, household appliances, automotive applications, energy management systems, and healthcare equipment.
Popularity by Region
What battery is compatible with A76?
LR44 battery.
Do LR44 batteries have silver?
Generally, LR44 batteries don't contain silver - they are based on alkaline chemistry and, among other compounds, they contain zinc and manganese dioxide. However, SR44 batteries do contain silver - they are based on the silver-oxide chemistry and, among other compounds, they contain zinc and silver-oxide.
Is A76 battery the same as LR44?
The LR44 battery can be found in a range of devices, including watches, motherboards, and medical devices such as thermometers. A76, AG13, L1154, LR1154, and 157 are all examples of LR44 battery equivalents. These sizes can be used to replace LR44 batteries.
What size is A76 battery?
11.6 mm x 5.4 mm.
MOC3063 Zero-Cross Optoisolator: Equivalent, Datasheet and MOC3063 vs. MOC304224 April 20229628
1SMB5923BT3G Zener Voltage Regulator: Pinout, Equivalent and Datasheet [Video]29 April 20221237
BMI088 IMU: BMI088 Datasheet, Pinout, BMI088 vs. MPU605026 March 20229881
MCP1700 LDO voltage regulator: Datasheet, Pinout, Circuit03 September 202113278
ATMEGA8-16PU 8-bit Microcontroller: Circuit, Pinout, and Datasheet11 February 202211971
FAQs about TIP32C26 April 20224411
LTC3533 Converter: Pinout, Equivalent and Datasheet [FAQ & Video]27 May 2022520
AD581: High-Precision Voltage Reference for Reliable Electronic Systems06 March 2024307
Si vs SiC Diodes: A Performance Study of Interleaved Boost Converters for PV Applications14 March 20233356
High-Frequency WBG Power Devices Using Cascode GaN/SiC08 August 20231795
Thermal Pads vs Thermal Paste Understanding the Key Differences19 July 20253074
Three-Phase WBG Resonant Converter Integrated with PCB Winding Transformer20 October 20232767
Shift Register: Classification and Working Principle26 December 202012436
16 Q&A About the Secrets of Operational Amplifiers27 March 20256895
The Introduction to PCB Inspection Knowledge and Methods22 December 20214858
Classification of Current Sensors18 November 20254709
Murata Electronics
In Stock
United States
China
Canada
Japan
Russia
Germany
United Kingdom
Singapore
Italy
Hong Kong(China)
Taiwan(China)
France
Korea
Mexico
Netherlands
Malaysia
Austria
Spain
Switzerland
Poland
Thailand
Vietnam
India
United Arab Emirates
Afghanistan
Åland Islands
Albania
Algeria
American Samoa
Andorra
Angola
Anguilla
Antigua & Barbuda
Argentina
Armenia
Aruba
Australia
Azerbaijan
Bahamas
Bahrain
Bangladesh
Barbados
Belarus
Belgium
Belize
Benin
Bermuda
Bhutan
Bolivia
Bonaire, Sint Eustatius and Saba
Bosnia & Herzegovina
Botswana
Brazil
British Indian Ocean Territory
British Virgin Islands
Brunei
Bulgaria
Burkina Faso
Burundi
Cabo Verde
Cambodia
Cameroon
Cayman Islands
Central African Republic
Chad
Chile
Christmas Island
Cocos (Keeling) Islands
Colombia
Comoros
Congo
Congo (DRC)
Cook Islands
Costa Rica
Côte d’Ivoire
Croatia
Cuba
Curaçao
Cyprus
Czechia
Denmark
Djibouti
Dominica
Dominican Republic
Ecuador
Egypt
El Salvador
Equatorial Guinea
Eritrea
Estonia
Eswatini
Ethiopia
Falkland Islands
Faroe Islands
Fiji
Finland
French Guiana
French Polynesia
Gabon
Gambia
Georgia
Ghana
Gibraltar
Greece
Greenland
Grenada
Guadeloupe
Guam
Guatemala
Guernsey
Guinea
Guinea-Bissau
Guyana
Haiti
Honduras
Hungary
Iceland
Indonesia
Iran
Iraq
Ireland
Isle of Man
Israel
Jamaica
Jersey
Jordan
Kazakhstan
Kenya
Kiribati
Kosovo
Kuwait
Kyrgyzstan
Laos
Latvia
Lebanon
Lesotho
Liberia
Libya
Liechtenstein
Lithuania
Luxembourg
Macao(China)
Madagascar
Malawi
Maldives
Mali
Malta
Marshall Islands
Martinique
Mauritania
Mauritius
Mayotte
Micronesia
Moldova
Monaco
Mongolia
Montenegro
Montserrat
Morocco
Mozambique
Myanmar
Namibia
Nauru
Nepal
New Caledonia
New Zealand
Nicaragua
Niger
Nigeria
Niue
Norfolk Island
North Korea
North Macedonia
Northern Mariana Islands
Norway
Oman
Pakistan
Palau
Palestinian Authority
Panama
Papua New Guinea
Paraguay
Peru
Philippines
Pitcairn Islands
Portugal
Puerto Rico
Qatar
Réunion
Romania
Rwanda
Samoa
San Marino
São Tomé & Príncipe
Saudi Arabia
Senegal
Serbia
Seychelles
Sierra Leone
Sint Maarten
Slovakia
Slovenia
Solomon Islands
Somalia
South Africa
South Sudan
Sri Lanka
St Helena, Ascension, Tristan da Cunha
St. Barthélemy
St. Kitts & Nevis
St. Lucia
St. Martin
St. Pierre & Miquelon
St. Vincent & Grenadines
Sudan
Suriname
Svalbard & Jan Mayen
Sweden
Syria
Tajikistan
Tanzania
Timor-Leste
Togo
Tokelau
Tonga
Trinidad & Tobago
Tunisia
Turkey
Turkmenistan
Turks & Caicos Islands
Tuvalu
U.S. Outlying Islands
U.S. Virgin Islands
Uganda
Ukraine
Uruguay
Uzbekistan
Vanuatu
Vatican City
Venezuela
Wallis & Futuna
Yemen
Zambia
Zimbabwe


Product
Brand
Articles
Tools