AD8397 310mA High-Output Op-Amp: Performance Analysis and PCB Layout Handbook

UTMEL

Published: 14 March 2026 | Last Updated: 14 March 2026

210

AD8397ARDZ-REEL7

AD8397ARDZ-REEL7

Analog Devices Inc.

2 Channels 310mA per Channel 200pA 96 dB Instrumentational OP Amps 0.9μA 3V~24V ±1.5V~12V AD8397 8 Pins 8-SOIC (0.154, 3.90mm Width) Exposed Pad

Purchase Guide

2 Channels 310mA per Channel 200pA 96 dB Instrumentational OP Amps 0.9μA 3V~24V ±1.5V~12V AD8397 8 Pins 8-SOIC (0.154, 3.90mm Width) Exposed Pad

Discover the AD8397 dual op-amp. Features 310mA output and 69MHz bandwidth for audio and line drivers. Learn about pinouts and thermal design for your next BOM.

Executive Summary: What is the AD8397?

The AD8397 is a high-output current, dual voltage feedback operational amplifier designed for driving heavy loads with exceptional linearity in applications ranging from ADSL line drivers to high-fidelity audio systems. It is specifically engineered to bridge the gap between low-power precision op-amps and bulky power amplifiers.

  • Market Position: High-performance, high-current driver with a focus on linearity and speed.

  • Top Features: 310 mA peak output current, rail-to-rail output swing (within 0.5 V), and a wide 3 V to 24 V supply range.

  • Primary Audience: Ideal for industrial communication designers, pro-audio engineers, and developers of battery-powered instrumentation.

  • Supply Status: Active; widely available through major electronics distributors.

1. Technical Specifications & Performance Analysis

The AD8397 stands out in the Analog Devices portfolio due to its "brawny" output stage, which doesn't sacrifice the speed typically expected from high-frequency voltage feedback amplifiers.

1.1 Core Architecture (Dual Voltage Feedback)

The AD8397 utilizes a common-emitter, rail-to-rail output stage. Unlike standard op-amps that struggle with low-impedance loads, the AD8397's architecture is optimized to maintain high linearity even when driving 25 Ω loads. This makes it a "Spec Warrior" in the realm of twisted-pair line driving.

AD8397-functional-bl_277ca687_f4ce.jpg

1.2 Key Electrical Characteristics

For procurement and design teams, the power specifications are the most critical metrics: 

Supply Voltage Range: 3 V to 24 V (Total), allowing for ±1.5 V to ±12 V dual-supply operation. 

Peak Output Current: A massive 310 mA into 32 Ω (on ±12 V supplies). 

Dynamic Performance: A 69 MHz bandwidth (-3 dB) coupled with a 53 V/μs slew rate ensures rapid signal transitions without distortion. 

Noise Profile: Low voltage noise density of 4.5 nV/√Hz at 100 kHz, essential for high-quality audio signal chains.

1.3 Interfaces and Connectivity

As an analog component, the AD8397 interfaces directly with DAC outputs, filters, and transmission lines. Its high drive capability allows it to act as a buffer for heavy capacitive loads often found in long-distance cabling.

2. Pinout, Package, and Configuration

Understanding the physical layout is crucial for preventing the oscillation issues common with high-speed, high-current parts.

2.1 Pin Configuration Guide

The AD8397 is typically available in 8-lead packages (SOIC_N or SOIC_N_EP).


  • Pins 1 & 7 (Outputs): High-current drive pins.

  • Pins 2 & 6 (Inverting Inputs): Sensitive nodes; keep traces short.

  • Pins 3 & 5 (Non-Inverting Inputs): Standard high-impedance inputs.

  • Pins 4 & 8 (V- and V+): Power supply pins requiring robust decoupling.

2.2 Naming Convention & Ordering Codes

  • AD8397ARDZ: Standard 8-lead SOIC package.

  • AD8397ARDZ-REEL7: 7-inch reel for automated assembly.

  • AD8397ARZ: Note the "Z" denotes RoHS compliance. Always verify the suffix for the "Exposed Pad" (EP) version if your design has high thermal requirements.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
SOIC_N (8-lead)3.9mm x 4.9mmGeneral purpose, low-duty cycle loads.
SOIC_N_EP (Exposed Pad)3.9mm x 4.9mmHigh-current audio amps & line drivers (Superior Heat Dissipation).

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: The AD8397 is not a "drop-in" replacement for low-speed op-amps. Its high bandwidth requires strict adherence to RF-style PCB layout techniques.

3.1 Hardware Implementation

  • Bypass Capacitors: Use a 10 µF tantalum capacitor in parallel with a 0.1 µF ceramic capacitor on each supply rail, placed as close to the pins as possible.

  • PCB Layout: Use a solid ground plane. Minimize the length of the traces to the inverting inputs to reduce parasitic capacitance, which causes ringing.

  • Thermal Management: If driving 32 Ω headphones or line loads continuously, the Exposed Pad version is mandatory. Solder the pad to a large copper area connected to the ground plane.

3.2 Common Design Challenges

  • Issue: High-Frequency Oscillation. The AD8397 is sensitive to trace inductance.

  • Fix: Avoid breadboards. Use a dedicated PCB with short, wide traces for the output and power lines.

  • Issue: Overheating. 310 mA can generate significant heat in a small SOIC package.

  • Fix: Increase copper pour area and ensure the "EP" (Exposed Pad) is properly reflowed to the board.

4. Typical Applications & Use Cases

4.1 Real-World Example: Audiophile Headphone Amplifier

The AD8397 is a cult favorite in the DIY audio community (e.g., the "Mini3" amplifier). Because it can swing close to the rails and provide high current, it can drive power-hungry 300-ohm or low-impedance 32-ohm headphones without the need for a separate output buffer stage.


5. Alternatives and Cross-Reference Guide

If the AD8397 is unavailable or doesn't fit your acoustic/thermal profile, consider these alternatives:

  • Direct Replacements: There are few direct pin-compatible parts with this exact current drive, but the LM6172 offers high speed and high output current, though with different noise characteristics.

  • Better Precision: AD8620 offers better precision and lower offset but significantly less output current drive.

  • Audio-Centric Alternatives: OPA2209 or OPA134 are often used if the "aggressive" sound signature of the AD8397 is a concern in listening tests.

  • Budget Option: AD823 for lower power applications where rail-to-rail performance is still needed.

6. Frequently Asked Questions (FAQ)

  • Q: Why is my AD8397 getting extremely hot?

  • A: This is likely due to high current draw or high-frequency oscillation. Check for stability with an oscilloscope and ensure you are using the Exposed Pad (EP) package with proper heat sinking.

  • Q: Can the AD8397 be used in automotive applications?

  • A: While it has a wide supply range, check the datasheet for AEC-Q100 qualification status if it is intended for safety-critical automotive systems.

  • Q: What is the best way to prevent the AD8397 from oscillating?

  • A: Use a 10-ohm to 47-ohm resistor in series with the output if driving a capacitive load, and maintain a compact PCB layout.

  • Q: Is the AD8397 suitable for battery-operated devices?

  • A: Yes, its rail-to-rail output maximizes dynamic range on low-voltage battery rails (e.g., a single 3.7V Li-ion cell).

7. Resources

  • Datasheet: Visit the Analog Devices website for the latest AD8397 PDF.

  • CAD Models: Available on Ultra Librarian or SnapEDA for Altium and KiCad.

  • Evaluation Boards: Look for the "EB-O8A" universal evaluation board for SOIC op-amps.


Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD8397ARDZ-REEL7.
AD8397ARDZ-REEL7

Analog Devices Inc.

In Stock: 3

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More