web counter

tinyAVR® 1-series 20MHz MCU: Datasheet, Architecture, and Performance Deep Dive

UTMEL

Published: 15 April 2026 | Last Updated: 15 April 2026

449

ATTINY1617-MNR

ATTINY1617-MNR

Microchip Technology

16KB 16K x 8 FLASH AVR 8-Bit Microcontroller tinyAVR™ 1 Series ATTINY1617 24-VFQFN Exposed Pad

Purchase Guide

16KB 16K x 8 FLASH AVR 8-Bit Microcontroller tinyAVR™ 1 Series ATTINY1617 24-VFQFN Exposed Pad

Discover the tinyAVR® 1-series (ATtiny1617) datasheet, specs, and UPDI pinout. Learn how this 20MHz 8-bit MCU optimizes IoT designs. Buy or sample today!

Executive Summary: What is the tinyAVR® 1-series?

The tinyAVR® 1-series is an 8-bit microcontroller family designed for responsive, low-latency applications like IoT edge devices, industrial automation, and consumer electronics. By integrating a hardware multiplier and Core Independent Peripherals (CIPs), it allows engineers to offload tasks from the CPU, significantly reducing power consumption while maintaining high performance.

  • Market Position: A modern, high-performance 8-bit architecture that bridges the gap between legacy 8-bit MCUs and entry-level 32-bit processors, offering an excellent price vs performance ratio.

  • Top Features: 20 MHz AVR CPU, single-pin Unified Program and Debug Interface (UPDI), and an advanced Event System for CPU-independent signaling.

  • Primary Audience: Ideal for Design Engineers, Procurement Managers, and Advanced Hobbyists looking to optimize Bill of Materials (BOM) costs in space-constrained, power-sensitive layouts.

  • Supply Status: Active. (Consult your distributor for specific reel/tray availability and lead times).

tinyAVR® 1-series product photo

1. Technical Specifications & Performance Analysis

1.1 Core Architecture (CPU/Logic/Power)

At the heart of the tinyAVR® 1-series (such as the ATtiny1617) is an 8-bit AVR processor capable of running at up to 20 MHz. Unlike older AVR generations, this architecture includes a hardware multiplier that accelerates DSP-like operations and vector motor control calculations. The true defining feature is its Event System combined with Configurable Custom Logic (CCL). This allows peripherals to communicate directly with each other without CPU intervention, ensuring deterministic response times and drastically lowering active power draw.

1.2 Key Electrical Characteristics

Power efficiency and thermal robustness are core to this series. Always refer to the official tinyAVR® 1-series datasheet for absolute maximum ratings.

  • Operating Voltage Range: 1.8V to 5.5V (Ideal for both 3.3V logic and direct 5V industrial systems).

  • Program Memory (Flash): 16 KB (In-system self-programmable).

  • SRAM: 2 KB

  • EEPROM: 256 Bytes (Excellent for non-volatile parameter storage).

  • Operating Temperature: -40°C to 105°C (Extended variants available up to 125°C for harsh environments).

1.3 Interfaces and Connectivity

The MCU is heavily equipped with analog and digital I/O tailored for sensor nodes and control systems: *   Analog: A robust 10-bit Analog-to-Digital Converter (ADC) and Analog Comparators. *   Digital Buses: USART with a fractional baud rate generator (ensuring accurate timing even with internal oscillators), SPI, and I2C (TWI) for easy Arduino/STM32 interface integration.

tinyAVR® 1-series functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

Modern MCUs rely heavily on multiplexed pins to save space. The ATtiny1617 utilizes a 24-pin layout designed to maximize I/O availability.


  • Power Pins (VCC / GND): Standard power rails requiring proper decoupling.

  • UPDI Pin: The Single-pin Unified Program and Debug Interface. This replaces the traditional 6-pin ISP, freeing up valuable GPIO pins for the application.

  • Port A/B/C (GPIO): Configurable digital I/O pins, many of which share functions with the ADC, USART, and CCL outputs.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:Procurement managers must pay attention to the part number breakdown to ensure correct ordering: *   ATtiny: Base microcontroller family. *   16: Denotes the Flash memory size (16 KB). *   1: Indicates the 1-series generation (featuring CIPs and UPDI). *   7: Represents the pin-count/package identifier (e.g., 24-pin).

2.3 Available Packages

Package TypePin CountCommon Use Case
VQFN24-pinSpace-constrained IoT devices, wearables. (Machine assembly recommended; requires reflow soldering).

(Note: Check the datasheet for exact mechanical dimensions and alternative packages like SOIC or SSOP if hand-soldering is required for prototyping).

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Always verify pin compatibility and UPDI programmer availability before migrating from older ATmega or ATtiny series. The schematic symbol will differ significantly from legacy ISP-based chips.

3.1 Hardware Implementation

  • Bypass Capacitors: Place a 0.1µF ceramic capacitor as close to the VCC and GND pins as possible to filter high-frequency noise.

  • PCB Layout: Utilize a solid ground plane. For the VQFN package, ensure the exposed center pad is properly soldered to the PCB ground for optimal thermal management and electrical stability.

  • Thermal Management: Due to its low power consumption, passive PCB copper cooling is generally sufficient up to 125°C ambients.

3.2 Common Design Challenges

Engineers integrating the tinyAVR® 1-series should be aware of the following known silicon behaviors and their fixes:

  • Analog Comparator False Triggers: False triggers may occur when sweeping the negative input of the AC with a negative slope while Low-Power mode is disabled.

    • Fix: Enable Low-Power mode in the AC CTRLA register.

  • ADC Performance Degradation: ADC functionality degrades if the ADC clock (CLKADC) exceeds 1.5 MHz.

    • Fix: Ensure the prescaler is set so the ADC clock frequency remains below 1.5 MHz.

  • CCL D-Latch Errata: The D-latch functionality in the CCL is reported as unreliable in Rev A/B silicon.

    • Fix: Use alternative logic configurations, implement software workarounds, or verify you are using a newer silicon revision.

  • UPDI Programming Sensitivity: 12V UPDI activation can fail if the programmer's USB supply drops under load.

    • Fix: Use a powered USB hub to ensure a robust 5V supply to your programmer.

4. Typical Applications & Use Cases

Watch Tutorial: ATTINY1617

4.1 Real-World Example: Sensor Nodes and IoT Edge Devices

In a battery-powered environmental sensor node, the tinyAVR® 1-series shines. The MCU can remain in a deep sleep state while the Event System monitors a peripheral (like an I2C temperature sensor). If a threshold is crossed, the CCL can trigger an alert or wake the CPU to transmit data via USART. This drastically extends battery life while maintaining immediate responsiveness—something traditional software-polled architectures cannot achieve.

tinyAVR® 1-series application circuit schematic

5. Alternatives and Cross-Reference Guide

When navigating supply chain shortages or evaluating architectural upgrades, consider these direct competitors and equivalents:

  • Microchip ATmega168PB / ATmega328P: The legacy alternatives. Choose the tinyAVR® 1-series over these for lower cost, smaller footprint, UPDI debugging, and advanced CIPs. Stick to ATmega if you need massive existing Arduino library compatibility without modifications.

  • Microchip PIC16F Series: The equivalent 8-bit ecosystem on the PIC architecture. Offers similar CIP capabilities; choice usually depends on the engineer's familiarity with MPLAB vs Microchip Studio/AVR-GCC.

  • STMicroelectronics STM8 Series: A traditional 8-bit competitor. The tinyAVR® 1-series often wins on modern peripheral integration (CCL/Event System).

  • STMicroelectronics STM32G0 (Entry-level 32-bit): An ARM Cortex-M0+ alternative. Choose STM32G0 if your application requires advanced 32-bit math or USB integration, but stick to tinyAVR® for better 5V tolerance, simpler bare-metal programming, and lower sleep currents.

  • Texas Instruments MSP430 Series: The gold standard for ultra-low power. Highly competitive with tinyAVR® 1-series in battery-operated designs, though AVR often provides a gentler learning curve for hobbyists transitioning to professional engineering.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between tinyAVR® 1-series and the ATmega328P?    A: The 1-series utilizes a newer core architecture featuring Core Independent Peripherals (CIPs), an Event System, and a single-pin UPDI programming interface, making it more power-efficient and cheaper than the older ATmega328P.

  • Q: Can tinyAVR® 1-series be used in Automotive applications?    A: Yes, certain variants of the series are rated for extended temperatures up to 125°C, making them suitable for under-hood automotive systems and vector motor control.

  • Q: Where can I find the datasheet and library files for tinyAVR® 1-series?    A: The official datasheet is available on the Microchip Technology website. Library files and configuration tools are integrated into Atmel START, Microchip Studio, and MPLAB X IDE.

  • Q: Is tinyAVR® 1-series suitable for battery-operated devices?    A: Absolutely. Its wide operating voltage (1.8V to 5.5V) and ability to perform tasks via the Event System while the main CPU sleeps make it ideal for coin-cell or LiPo battery operation.

  • Q: How do I program/configure the tinyAVR® 1-series?    A: It is programmed using the Unified Program and Debug Interface (UPDI), which requires only one dedicated pin. You will need a UPDI-compatible programmer (like the Atmel-ICE or a modified serial adapter).

7. Resources

  • Development Tools & Software:

    • Microchip Studio (formerly Atmel Studio)

    • MPLAB® X IDE

    • Atmel START (Web-based configuration tool)

    • AVR-GCC Compiler

    • megaTinyCore (For Arduino IDE integration)

Specifications

Datasheet PDF

Download datasheets and manufacturer documentation for Microchip Technology ATTINY1617-MNR.
ATTINY1617-MNR

Microchip Technology

In Stock: 3000

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More