CR2477 Battery: 3V CR2477 Lithium Battery, CR2477 Equivalent and Datasheet
BATTERY LITHIUM 3V COIN 24.5MM
Lithium non-rechargeable 3.0 V CR2477 battery is known as the battery with the highest capacity of all lithium button/coin cell batteries. This article is going to explain the datasheet, equivalent, specifications, and other details about CR2477. Furthermore, there is a huge range of semiconductors, capacitors, resistors, and ICs in stock. Welcome your RFQ!
CR2477 Battery Description
Lithium CR2477 is a non-rechargeable 3.0-volt manganese-dioxide lithium battery. The CR2477 battery has a diameter of 24 mm (0.945 inches) and a height of 7.7 mm (0.303 inches), and its voltage and capacity are determined by the chemistry, load, and cutoff voltage of the powered device.
The lithium non-rechargeable 3.0 V CR2477 battery is known as the lithium button/coin cell battery with the largest capacity.
The CR2477 battery is used in watches, remote controls, toys, and medical equipment, among other things.

CR2477
Specifications
- TypeParameter
- Factory Lead Time22 Weeks
- Weight10.5g
- Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
CR2477 - Published2005
- Size / Dimension
In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.
0.96Dia x 0.30 H 24.5mmx7.7mm - Pbfree Code
The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.
yes - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - ECCN Code
An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.
3A991.J.1 - Max Operating Temperature
The Maximum Operating Temperature is the maximum body temperature at which the thermistor is designed to operate for extended periods of time with acceptable stability of its electrical characteristics.
60°C - Min Operating Temperature
The "Min Operating Temperature" parameter in electronic components refers to the lowest temperature at which the component is designed to operate effectively and reliably. This parameter is crucial for ensuring the proper functioning and longevity of the component, as operating below this temperature may lead to performance issues or even damage. Manufacturers specify the minimum operating temperature to provide guidance to users on the environmental conditions in which the component can safely operate. It is important to adhere to this parameter to prevent malfunctions and ensure the overall reliability of the electronic system.
-30°C - HTS Code
HTS (Harmonized Tariff Schedule) codes are product classification codes between 8-1 digits. The first six digits are an HS code, and the countries of import assign the subsequent digits to provide additional classification. U.S. HTS codes are 1 digits and are administered by the U.S. International Trade Commission.
8506.80.00.00 - Voltage - Rated DC
Voltage - Rated DC is a parameter that specifies the maximum direct current (DC) voltage that an electronic component can safely handle without being damaged. This rating is crucial for ensuring the proper functioning and longevity of the component in a circuit. Exceeding the rated DC voltage can lead to overheating, breakdown, or even permanent damage to the component. It is important to carefully consider this parameter when designing or selecting components for a circuit to prevent any potential issues related to voltage overload.
3V - Termination Style
"Termination style" in electronic components refers to the method used to connect the component to a circuit board or other electronic devices. It determines how the component's leads or terminals are designed for soldering or mounting onto the circuit board. Common termination styles include through-hole, surface mount, and wire lead terminations.Through-hole components have leads that are inserted through holes in the circuit board and soldered on the other side. Surface mount components have flat terminals that are soldered directly onto the surface of the circuit board. Wire lead terminations involve attaching wires to the component for connection.The choice of termination style depends on factors such as the type of component, the manufacturing process, and the space available on the circuit board. Different termination styles offer various advantages in terms of ease of assembly, reliability, and space efficiency in electronic designs.
Requires Holder - Output Voltage
Output voltage is a crucial parameter in electronic components that refers to the voltage level produced by the component as a result of its operation. It represents the electrical potential difference between the output terminal of the component and a reference point, typically ground. The output voltage is a key factor in determining the performance and functionality of the component, as it dictates the level of voltage that will be delivered to the connected circuit or load. It is often specified in datasheets and technical specifications to ensure compatibility and proper functioning within a given system.
3V - Terminal Type
Terminal type or emulation specifies how your computer and the host computer to which you are connected exchange information.
BUTTON(+), FLAT(-) - Battery Chemistry
A battery is a device that stores chemical energy, and converts it to electricity. This is known as electrochemistry and the system that underpins a battery is called an electrochemical cell. A battery can be made up of one or several (like in Volta's original pile) electrochemical cells.
Lithium Manganese Dioxide - Outside Diameter
The outer diameter (OD) of a hollow circular pipe is the measurement of the outside edges of the pipe passing through its center.
24.5 mm - Battery Cell Size
The most common lithium-ion cell is the 18650 (the numbers define the physical dimensions and shape as follows: 18mm in diameter, 65mm long and the 0 means it has a round cross-section) which is due to its widespread use in laptop battery packs.
Coin 24.5mm - Capacity
In electronic components, "Capacity" typically refers to the maximum amount of electrical charge that a component can store. It is measured in units called farads (F). Capacitors are the most common components that have a capacity rating. The capacity of a capacitor determines how much energy it can store and release when connected in a circuit. Higher capacity capacitors can store more charge and are often used in applications requiring larger energy storage or filtering capabilities. It is important to select a capacitor with the appropriate capacity to ensure proper functioning of the circuit.
1Ah - Discharge Rate
The "Discharge Rate" in electronic components refers to the rate at which a component can release stored energy or power. This parameter is particularly important in devices that use batteries or capacitors, as it determines how quickly these components can discharge their stored energy. A high discharge rate means that the component can release energy quickly, while a low discharge rate indicates a slower release of energy. Understanding the discharge rate of electronic components is crucial for designing circuits and systems that require specific power delivery characteristics.
200μA - Chemistry/Technology
The parameter "Chemistry/Technology" in electronic components refers to the specific materials and manufacturing processes used to create the component. It encompasses the chemical properties of materials such as semiconductors, dielectrics, and conductors, which influence performance characteristics like conductivity, thermal stability, and reliability. This parameter is critical for determining the suitability of components for various applications, including considerations like environmental impact, degradation over time, and compatibility with other materials. Understanding the chemistry and technology behind electronic components is essential for advancing performance and innovation in the field.
Lithium - Battery Type
Battery type refers to the specific chemistry and design of a battery that determines its characteristics, performance, and applications. Common battery types include alkaline, lithium-ion, nickel-metal hydride, and lead-acid, each with unique properties such as voltage, capacity, energy density, and discharge rates. The choice of battery type affects factors such as longevity, rechargeability, and suitability for various electronic devices and systems. Understanding battery type is crucial for selecting the appropriate power source for specific electronic components and applications.
PRIMARY - Diameter
In electronic components, the parameter "Diameter" typically refers to the measurement of the width of a circular component, such as a resistor, capacitor, or inductor. It is a crucial dimension that helps determine the physical size and fit of the component within a circuit or on a circuit board. The diameter is usually measured in millimeters (mm) or inches (in) and is important for ensuring proper placement and soldering of the component during assembly. Understanding the diameter of electronic components is essential for selecting the right size for a specific application and ensuring compatibility with other components and the overall design of the circuit.
24.5mm - Height7.7mm
- REACH SVHC
The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.
Unknown - RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
Non-RoHS Compliant - Lead Free
Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.
Lead Free
CR2477 Features and Benefits
Good pulse capability
High discharge characteristics
Stable voltage level during discharge
Long-term reliability
CR2477 Equivalents
DL2477, CR2477, ECR2477, BR2477, BR2477-1W, CR2477, KCR2477, and the LM2477 are all common model numbers connected with the CR2477. They provide a high energy density as well as a constant low voltage supply. They're popular because of their excellent temperature resistance and storage capacity.
CR2477 Applications
CR2477 Lithium Coin Cells, in particular, are commonly used in the following applications:
Car Remotes
Calculators
Watches
Clocks
Remote Controls
Memory Backup
Electronic Collars
Medical Devices such as Glucometers
Portable Devices
CR2477 vs. CR2450 vs. CR2430
| Brand/Battery | CR2430 | CR2450 | CR2477 |
| Duracell | 270 mAh | 540 mAh | - |
| Energizer | 320 mAh Datasheet (PDF) | 620 mAh Datasheet (PDF) | - |
| Panasonic | 285 mAh | 620 mAh Datasheet (PDF) | 1000 mAh Datasheet (PDF) |
| Renata | 285 mAh Datasheet (PDF) | 580 mAh Datasheet (PDF) | 950 mAh Datasheet (PDF) |
| Sony | 300 mAh Datasheet (PDF) | 610 mAh Datasheet (PDF) | 1000 mAh Datasheet (PDF) |
| Varta | 300 mAh Datasheet (PDF) | 620 mAh Datasheet (PDF) | 850 mAh |
CR2477 Battery Safety
Although most CR2477 batteries do not contain mercury, cadmium, or other contaminants, they must be disposed of appropriately, just like any other battery.
LiR2477 batteries must be charged with chargers designed for them, or they could catch fire and perhaps explode.
Although CR/BR/LiR2477 batteries are not small and the risk of them being swallowed by a child or pet is negligible, keep them away from children and pets.
However, if they are eaten, contact your local emergency services for assistance; these batteries are not only difficult to swallow, but also difficult to vomit.
CR2477 Battery Dimensions

CR2477 Battery Dimensions
CR2477 Battery Manufacturer
As the industrial components and electronic devices division of Panasonic Corporation of North America, Panasonic Industrial Devices Sales Company of America provides key components that power the home appliances, consumer electronics, computers, communications, and commercial and healthcare products used by millions of people each day. In addition to a wide range of high-quality industrial products, global manufacturing, and advanced research and development facilities, we are also committed to customer service, for which we are preferred by customers. From the smallest resistor to the highest technology wireless communications modules, all of them can be found on our product list, which means a wide selection for you.
Trend Analysis
Datasheet PDF
- MSDS Material Safety Datasheet :
- Datasheets :
Is CR2032 same as CR2477?
A really fat one is the CR2477 – 24 mm diameter, 7.7 mm thick – and has a whopping 1000 mAh of capacity. It's far less common than the CR2032, though. These coin cells supply about 3.0V, but that voltage varies: it can be up to 3.6V unloaded (i.e. when the µC is asleep), down to 2.0V when nearly discharged.
What is the difference between CR2477 and CR2477H?
Yes, CR2477H and CR2477 have the same dimensions --diameter 24mm, thickness 7.7mm, "H" means high capacity here. CR2477H has a higher capacity. 7 of 7 found this helpful.
Are CR2477 batteries rechargeable?
The CR Lithium battery is a 3 volt, non-rechargeable battery but the good news is that these batteries do offer a very long shelf life, ranging 7-10 years.
What uses CR2477 battery?
CR2477 battery is used as a watch battery, in remote controls, in toys, in medical equipment, etc. Lithium non-rechargeable 3.0 V CR2477 batteries are known as the battery with the highest capacity of all lithium button/coin cell batteries.
AT24C16C I²C-Compatible Serial EEPROM: Pinout, Equivalent and Datasheet07 March 2022439
AO3401A P-Channel 30V Fast Switching MOSFETs, 4A SOT23 and AO3401A Equivalents08 February 20228187
2N2907A Bipolar Transistor PNP TO-18: Datasheet, Pinout, and Equivalents09 February 20222143
ULN2803A Array 8 NPN Darlington 50V 18-DIP: Pinout, Datasheet, and ULN2003A VS ULN2803A07 February 20222744
dsPIC33FJ64MC202EMM Microcontroller Datasheet Overview29 February 2024124
ADXL345 Accelerometer: Datasheet, Pinout and Alternatives09 September 20218577
CDSOT23-SM712 Tvs Diode Surface SOT-23-3 14V Clamp[FAQ]: Datasheet, Pinout, and Applications02 April 20222304
STMicroelectronics STM32L010K4T6 Datasheet Overview and Technical Insights11 June 2025295
What is a Cell Phone Antenna?21 July 202130518
Apple M1 Ultra -- The Technology Behind the Chip Interconnection12 March 20226337
Six Sensor Principles18 December 2021973
Detailed Analysis of Analog IC22 November 20213422
16 Q&A About the Secrets of Operational Amplifiers27 March 20255945
Introduction to Coupling Capacitor04 February 20215632
What is the DC Bias Characteristic of a Capacitor?25 July 202211128
A Simple Method to Build a Programmable Oscillator27 May 20226773
Panasonic - BSG
In Stock: 7180