web counter

AD8033 80 MHz FastFET Op Amp: High-Speed Specs and Precision Performance Analysis

UTMEL

Published: 04 March 2026 | Last Updated: 04 March 2026

241

AD8033AKSZ-REEL7

AD8033AKSZ-REEL7

Analog Devices Inc.

1 Channels 60mA per Channel 1.5pA 100 dB Instrumentational OP Amps 5V~24V ±2.5V~12V AD8033 5-TSSOP, SC-70-5, SOT-353

Purchase Guide

1 Channels 60mA per Channel 1.5pA 100 dB Instrumentational OP Amps 5V~24V ±2.5V~12V AD8033 5-TSSOP, SC-70-5, SOT-353

Master high-speed signal chains with the AD8033 FastFET Op Amp. Features 80MHz bandwidth and low 1pA bias current. Read our technical review and design guide now.

Executive Summary: What is the AD8033?

The AD8033 is a low-cost, 80 MHz FastFET™ voltage feedback operational amplifier designed for high-speed signal conditioning and precision instrumentation. It combines the high input impedance of a FET-input stage with a wide supply voltage range and rail-to-rail output flexibility.

  • Market Position: High-performance, cost-sensitive FET-input amplifier.

  • Top Features: 80 MHz bandwidth (G=+1), ultra-low 1 pA input bias current, and wide 5 V to 24 V supply range.

  • Primary Audience: Ideal for design engineers working on medical instrumentation, photodiode preamps, and active filters.

  • Supply Status: Active (Widely available through authorized distributors).

AD8033-product-photo_03ba9bf2_7218.jpg

1. Technical Specifications & Performance Analysis

The AD8033 is a "FastFET" amplifier, meaning it utilizes proprietary Analog Devices technology to achieve high speed without the typical noise penalties associated with standard FET-input op amps.

1.1 Core Architecture (Voltage Feedback FET)

The "Brain" of the AD8033 is its FET-input stage. Unlike bipolar amplifiers that have significant input bias currents, the AD8033's 1 pA typical bias current makes it nearly invisible to the signal source. This is critical for high-impedance sensors where any current leakage would translate into significant voltage errors.

1.2 Key Electrical Characteristics

  • Bandwidth & Speed: It delivers a 80 MHz (-3 dB) bandwidth and a 80 V/μs slew rate, making it capable of handling fast pulses and high-frequency signals with minimal distortion.

  • Power Supply Flexibility: It operates on a wide range from 5 V to 24 V. Whether you are using a single 5V rail for digital systems or a ±12V split rail for industrial analog, the AD8033 adapts.

  • Low Noise Floor: With 11 nV/√Hz voltage noise and 0.7 fA/√Hz current noise, it excels in precision front-end applications.

1.3 Interfaces and Connectivity

The AD8033 features a rail-to-rail output (RRO), allowing the signal to swing within millivolts of the supply rails. This maximizes dynamic range, especially in low-voltage single-supply systems (e.g., 5V systems).

AD8033-functional-bl_9c20d3e7_2cdc.jpg

2. Pinout, Package, and Configuration

Understanding the physical layout is essential for PCB routing and thermal management.

2.1 Pin Configuration Guide


  • V+ / V-: Power supply pins. Ensure high-quality decoupling.

  • +IN / -IN: Non-inverting and Inverting FET inputs.

  • OUT: Rail-to-rail output capable of driving up to 40 mA.

2.2 Naming Convention & Ordering Codes

When ordering, pay attention to the suffixes which indicate package and temperature grade: 

- AD8033ARZ: Standard 8-lead SOIC (Small Outline Integrated Circuit). 

- AD8033AKSZ: Compact 5-lead SC70 package for space-constrained designs. 

- AD8033ARTZ: 5-lead SOT-23 package.

2.3 Available Packages

Package TypeDimensionsCommon Use Case
SOIC-84.9mm x 3.9mmGeneral prototyping and industrial boards.
SOT-23-52.9mm x 1.6mmHigh-density consumer electronics.
SC702.0mm x 1.25mmUltra-portable and wearable tech.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: Because the AD8033 is a high-speed part (80 MHz), PCB layout is as important as the circuit schematic itself.

3.1 Hardware Implementation

  • Bypass Capacitors: Use a 0.1 μF ceramic capacitor in parallel with a 10 μF tantalum capacitor at the power supply pins. Place the 0.1 μF cap as close to the chip as possible.

  • PCB Layout: Use a ground plane. Keep input traces short to minimize parasitic capacitance, which can cause oscillation in FET-input stages.

  • Thermal Management: While it consumes only 3.3 mA, driving a heavy 40mA load at 24V can generate heat. Ensure the SOIC ground pins have adequate copper pour.

3.2 Common Design Challenges

  • Issue: Thermal Overload. High load drive at high voltages can push junction temperatures toward the 175°C limit.

  • Fix: Calculate $P_d = (V_{cc} - V_{out}) \times I_{load}$ and ensure your package's $\theta_{JA}$ can handle it.

  • Issue: Single-Supply Instability. Low-frequency "motorboating" can occur in single-supply setups.

  • Fix: Increase the decoupling capacitor value in your biasing voltage divider to improve low-frequency PSRR.

4. Typical Applications & Use Cases

Watch Tutorial: AD8033

4.1 Real-World Example: Photodiode Preamplifier

In a photodiode circuit, the light-generated current is often in the nanoampere range. The AD8033’s 1 pA bias current ensures that the amplifier doesn't "steal" the signal. Its 80 MHz bandwidth allows for high-speed optical data recovery or fast pulse detection in medical imaging.


5. Alternatives and Cross-Reference Guide

If the AD8033 is out of stock or doesn't meet a specific requirement, consider these:

  • Direct Replacements: Texas Instruments TLV9062 (for lower voltage applications) or AD8065 (if you need even higher speed, up to 145 MHz).

  • Performance Upgrade: ADA4817-1 offers much higher bandwidth (1 GHz) if the 80 MHz of the AD8033 is a bottleneck.

  • Cost-Effective Option: TLV9052 is a viable alternative for general-purpose high-speed needs where ultra-low FET bias current is less critical.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD8033 and AD8034?

  • A: The AD8033 is a single amplifier, while the AD8034 is the dual-channel version in the same family.

  • Q: Can the AD8033 be used in Automotive applications?

  • A: Yes, provided the operating temperature remains within the specified range, though you should check for "AEC-Q100" qualified versions if required for safety-critical systems.

  • Q: Does the AD8033 suffer from phase reversal?

  • A: No, the AD8033 is designed with a specific architecture that prevents phase reversal when the input common-mode range is exceeded.

  • Q: Is it suitable for battery-operated devices?

  • A: Yes, with a typical supply current of only 3.3 mA, it balances high-speed performance with moderate power consumption.

7. Resources

  • SPICE Models: Compatible with LTspice and PSpice for circuit simulation.

  • Evaluation Boards: Look for the EB-O8A universal evaluation board for SOIC op amps.

Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD8033AKSZ-REEL7.
AD8033AKSZ-REEL7

Analog Devices Inc.

In Stock: 10

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More