AD719x Series 24-Bit ADC: Low-Noise Performance Analysis and SPI Implementation Guide

UTMEL

Published: 03 March 2026 | Last Updated: 03 March 2026

10

AD7193BRUZ-REEL

AD7193BRUZ-REEL

Analog Devices Inc.

24 Bit 0.65mm Tin ADC AD7193 5V 28-TSSOP (0.173, 4.40mm Width)

Purchase Guide

24 Bit 0.65mm Tin ADC AD7193 5V 28-TSSOP (0.173, 4.40mm Width)

Master the AD719x Series 24-bit ADC. Featuring 11nV noise and 4.8kHz output, it's ideal for weigh scales and PLCs. View specs, pinouts, and design tips here.

Executive Summary: What is the AD719x Series?

The AD719x Series is a high-precision, low-noise 24-bit sigma-delta Analog-to-Digital Converter (ADC) designed for industrial, medical, and scientific measurement applications. It functions as a complete analog front end, integrating a programmable gain amplifier (PGA) and a flexible input multiplexer to simplify the signal chain for complex sensor interfaces.

  • Market Position: High-performance precision ADC with industry-leading noise floor.

  • Top Features: 24-bit resolution, ultra-low RMS noise (11 nV @ 4.7 Hz), and an integrated PGA with gains up to 128.

  • Primary Audience: Ideal for PLC/DCS designers, weigh scale manufacturers, and instrumentation engineers requiring high-dynamic-range data acquisition.

  • Supply Status: Active (Check manufacturer for specific lead times on variants like AD7193).

1. Technical Specifications & Performance Analysis

The AD719x Series stands out in the Analog Devices portfolio for its ability to maintain high resolution even at increased data rates, making it a "Spec Warrior" in the field of precision instrumentation.

1.1 Core Architecture (Sigma-Delta)

The series utilizes a sigma-delta architecture, which is inherently suited for low-frequency, high-resolution measurements. By oversampling the input and using noise-shaping techniques, the AD719x pushes quantization noise into higher frequencies, which are then removed by the on-chip digital filter. This makes it exceptionally resilient to high-frequency interference.

1.2 Key Electrical Characteristics

Engineers and Procurement Managers should note the following critical parameters: - Resolution: 24-Bit No-Missing-Codes performance. - Input Voltage (AVDD): Operates on a flexible 3 V to 5.25 V supply. - Power Consumption: Typical supply current is 4.65 mA, making it suitable for mains-powered industrial equipment. - Thermal Range: Rated for -40°C to +105°C, ensuring stability in harsh industrial environments.

1.3 Interfaces and Connectivity

The series communicates via a standard SPI / 3-Wire Serial interface. This interface is used to configure the internal registers, read conversion data, and manage the automatic channel sequencer, which can cycle through up to 8 pseudo-differential or 4 fully differential channels without processor intervention.

2. Pinout, Package, and Configuration

Understanding the physical layout is essential for PCB routing and signal integrity, especially when dealing with microvolt-level signals.

2.1 Pin Configuration Guide

  • AVDD/DVDD: Separate analog and digital power pins to minimize noise coupling.

  • AIN1-AIN8: Flexible analog inputs that can be configured as differential pairs or single-ended (pseudo-differential) inputs.

  • SCLK, DIN, DOUT/RDY: The SPI interface lines. Note that DOUT often doubles as a "Data Ready" indicator.

  • REFIN(+)/REFIN(-): External reference inputs for ratiometric measurements (common in weigh scales).

2.2 Naming Convention & Ordering Codes

Analog Devices typically uses suffixes to denote package types and temperature grades. For example: - AD7193BCPZ: "BCP" denotes an LFCSP package; "Z" indicates RoHS compliance. - AD7193BRUZ: "BRU" denotes a TSSOP package. Always verify the suffix on the official datasheet to ensure compatibility with your assembly process (e.g., Lead-free vs. Leaded).

2.3 Available Packages

Package TypeDimensionsCommon Use Case
LFCSP (Lead Frame Chip Scale)7mm x 7mmSpace-constrained industrial modules
TSSOP (Thin Shrink Small Outline)VariesPrototyping and hand-soldering friendly

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: When designing for 24-bit resolution, your PCB layout is as important as the chip itself. A single millivolt of ground noise will destroy your performance.

3.1 Hardware Implementation

  • Bypass Capacitors: Place 0.1 µF ceramic capacitors as close as possible to the AVDD and DVDD pins. Use a larger 10 µF tantalum capacitor at the entry point of the board.

  • PCB Layout: Use a dedicated analog ground plane. Keep digital SPI traces away from the high-impedance analog input traces to prevent crosstalk.

  • Thermal Management: While the chip consumes low power, ensure the thermal pad (on LFCSP packages) is soldered to a ground plane to maintain a stable internal temperature, which reduces drift.

3.2 Common Design Challenges

Based on user feedback, the following issues are common during integration:

  • Issue: SPI Interface Lockup

  • Fix: If the chip stops responding, send 40 consecutive '1's to the DIN line. This performs a serial interface reset. Ensure your MCU is using SPI Mode 3.

  • Issue: Calibration Timeout

  • Fix: Ensure the input signals are within the buffer headroom requirements before starting a calibration. Perform a software reset via the configuration register before initiating internal calibration.

  • Issue: Library Typecasting Errors

  • Fix: When using 8-bit or 16-bit MCUs (like Arduino), ensure you typecast register values to uint32_t before bit-shifting, or you will encounter integer overflow.

4. Typical Applications & Use Cases

4.1 Real-World Example: Digital Weigh Scales

In a weigh scale application, the AD719x connects directly to a load cell (strain gauge). The integrated PGA amplifies the tiny millivolt signal from the load cell, while the 24-bit ADC provides enough resolution to detect weight changes as small as a fraction of a gram. The simultaneous 50 Hz/60 Hz rejection filter is critical here to eliminate interference from indoor power lines.

5. Alternatives and Cross-Reference Guide

If the AD719x is unavailable or doesn't meet specific cost targets, consider these alternatives:

  • Direct Replacements:

  • Texas Instruments ADS1248: A very popular 24-bit ADC with similar pin functions and integrated PGA.

  • Texas Instruments ADS1220: A smaller, lower-pin-count version for simpler designs.

  • Cost-Effective Options:

  • Microchip MCP3561: Offers high performance at a lower price point for cost-sensitive consumer electronics.

  • Legacy/Specialty:

  • Cirrus Logic CS5532: Often found in legacy high-precision industrial equipment.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between AD719x Series and the AD717x Series?

  • A: The AD717x series generally offers higher throughput (faster sample rates) but may have different noise characteristics and power requirements compared to the AD719x.

  • Q: Can the AD719x Series be used in medical instrumentation?

  • A: Yes, its high resolution and low noise make it excellent for ECG/EEG signal acquisition and laboratory analysis equipment.

  • Q: Where can I find the datasheet and library files for AD719x Series?

  • A: Official datasheets are available on the Analog Devices website. C-libraries and drivers are often provided via the ADI "No-OS" driver repository on GitHub.

  • Q: Is AD719x Series suitable for battery-operated devices?

  • A: With a current draw of ~4.65 mA, it is suitable for many portable industrial tools, though ultra-low-power applications may require duty-cycling the power.

7. Resources

  • Development Tools: AD7193 Evaluation Board (EVAL-AD7193ASDZ).

  • Software: Analog Devices Analysis Control Evaluation (ACE) software for real-time performance testing.

  • Community: EngineerZone® Support Community by Analog Devices.


Specifications

Parts with Similar Specs

The three parts on the right have similar specifications to Analog Devices Inc. & AD7193BRUZ-REEL.

Datasheet PDF

Download datasheets and manufacturer documentation for Analog Devices Inc. AD7193BRUZ-REEL.
AD7193BRUZ-REEL

Analog Devices Inc.

In Stock: 5
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
Related Parts More