web counter

TPS26600PWPT: High Voltage, Pinout, 4.2V to 55V

Sophie

Published: 18 March 2022 | Last Updated: 18 March 2022

929

TPS26600PWPT

TPS26600PWPT

Texas Instruments

16 Terminations 24V 16 Pin TPS26600 Current regulator -40°C~125°C TJ Min 4.2V Max 60V

Purchase Guide

16 Terminations 24V 16 Pin TPS26600 Current regulator -40°C~125°C TJ Min 4.2V Max 60V

The TPS26600PWPT components are small, but they have a lot of high-voltage eFuses and a lot of protection features. This article is going to show the introduction of the device.

TPS26600PWPT Description

The TPS26600PWPT components are small, but they have a lot of high-voltage eFuses and a lot of protection features. Many common DC bus voltages can be controlled thanks to the wide supply input range of 4.2 to 55 V. The device can withstand and protect loads from source voltages of up to 60 V, both positive and negative. The device's integrated back to back FETs enable reverse current blocking, making it useful for systems that require output voltage holdup during power outages and brownouts. Many customizable features are available for load, source, and device safety, including overcurrent, output slew rate, and overvoltage and undervoltage thresholds. The inherent robust protection control blocks, combined with the TPS2660x's high voltage rating, enable to simplify surge protection system designs.


TPS26600PWPT Pinout

pinout.png

TPS26600PWPT CAD Model

Symbol

symbol.png

Footprint

footprint.png

3D Model

3d model.png


TPS26600PWPT Features

• 4.2-V to 55-V Operating Voltage, 60-V ABSmax

• Integrated Reverse Input Polarity Protection down to –60 V

– Zero Additional Components Required

• Integrated Back to Back MOSFETs with 150-mΩ total RON

• 0.1-A to 2.23-A Adjustable current limit (±5% accuracy at 1 A)

• Load protection during Surge (IEC 61000-4-5) with minimum external components

• IMON Current Indicator Output (±8.5% accuracy)

• Low Quiescent Current, 300-µA in Operating, 20-µA in Shutdown

• Adjustable UVLO, OVP Cut Off, Output Slew Rate Control

• Reverse Current Blocking

• Fixed 38-V Overvoltage Clamp (TPS26602 only)

• Available in Easy-to-Use 16-Pin HTSSOP and 24-

Pin VQFN Packages

• Selectable Current-Limiting Fault Response Options (Auto-Retry, Latch Off, Circuit Breaker Modes)

• UL 2367 Recognized

– File No. 169910

– RILIM ≥ 5.36 kΩ (2.35-A Maximum)

• UL60950 - Safe during Single Point Failure Test

– Open/Short ILIM Detection


TPS26600PWPT Functional Block Diagram

functional.png

TPS26600PWPT Equivalents

Part   NumberDescriptionManufacturer
MAX14588ETE+POWER CIRCUITSPower Supply Support   Circuit, Adjustable, 1 Channel, BICMOS, 3 X 3 MM, ROHS COMPLIANT, TQFN-16Maxim Integrated Products
TPS26602PWPRPOWER CIRCUITS4.2-V to 60-V, 150mΩ,   0.1-2.23A eFuse with integrated input reverse polarity protection 16-HTSSOP   -40 to 125Texas Instruments
TPS26600RHFRPOWER CIRCUITS4.2-V to 60-V, 150mΩ,   0.1-2.23A eFuse with integrated input reverse polarity protection 24-VQFN -40   to 125Texas Instruments
RT9535BGQWPOWER CIRCUITSPower Supply Support   Circuit, Adjustable, 1 Channel, WQFN-24Richtek Technology Corp
TPS26600PWPRPOWER CIRCUITS4.2-V to 60-V, 150mΩ,   0.1-2.23A eFuse with integrated input reverse polarity protection 16-HTSSOP   -40 to 125Texas Instruments
TPS26602PWPTPOWER CIRCUITS4.2-V to 60-V, 150mΩ,   0.1-2.23A eFuse with integrated input reverse polarity protection 16-HTSSOP   -40 to 125Texas Instruments
MAX14588ETE+TPOWER   CIRCUITSPower Supply Support   Circuit, Adjustable, 1 Channel, BICMOS, TQFN-16Maxim Integrated Products
TPS26600RHFTPOWER CIRCUITS4.2-V to 60-V, 150mΩ,   0.1-2.23A eFuse with integrated input reverse polarity protection 24-VQFN -40   to 125Texas Instruments


Specifications

Texas Instruments TPS26600PWPT technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments TPS26600PWPT.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 5 days ago)
  • Factory Lead Time
    6 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    16-PowerTSSOP (0.173, 4.40mm Width)
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Number of Pins
    16
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    2 (1 Year)
  • Number of Terminations
    16
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Nickel/Palladium/Gold (Ni/Pd/Au)
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    DUAL
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    GULL WING
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    24V
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    TPS26600
  • Function

    The parameter "Function" in electronic components refers to the specific role or purpose that the component serves within an electronic circuit. It defines how the component interacts with other elements, influences the flow of electrical signals, and contributes to the overall behavior of the system. Functions can include amplification, signal processing, switching, filtering, and energy storage, among others. Understanding the function of each component is essential for designing effective and efficient electronic systems.

    Electronic Fuse
  • Number of Channels
    1
  • Max Supply Voltage

    In general, the absolute maximum common-mode voltage is VEE-0.3V and VCC+0.3V, but for products without a protection element at the VCC side, voltages up to the absolute maximum rated supply voltage (i.e. VEE+36V) can be supplied, regardless of supply voltage.

    60V
  • Min Supply Voltage

    The minimum supply voltage (V min ) is explored for sequential logic circuits by statistically simulating the impact of within-die process variations and gate-dielectric soft breakdown on data retention and hold time.

    4.2V
  • Analog IC - Other Type

    Analog IC - Other Type is a parameter used to categorize electronic components that are integrated circuits (ICs) designed for analog signal processing but do not fall into more specific subcategories such as amplifiers, comparators, or voltage regulators. These ICs may include specialized analog functions such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), voltage references, or signal conditioning circuits. They are typically used in various applications where precise analog signal processing is required, such as in audio equipment, instrumentation, communication systems, and industrial control systems. Manufacturers provide detailed specifications for these components to help engineers select the most suitable IC for their specific design requirements.

    POWER SUPPLY SUPPORT CIRCUIT
  • Nominal Supply Current

    Nominal current is the same as the rated current. It is the current drawn by the motor while delivering rated mechanical output at its shaft.

    300μA
  • Adjustable Threshold

    The "Adjustable Threshold" parameter in electronic components refers to the ability to manually set or modify the threshold level at which a specific function or operation is triggered. This feature allows users to customize the sensitivity or activation point of the component according to their specific requirements or preferences. By adjusting the threshold, users can fine-tune the performance of the component to suit different applications or environmental conditions. This flexibility in threshold adjustment can be particularly useful in various electronic devices and systems where precise control over triggering levels is necessary for optimal functionality.

    YES
  • Accuracy

    Accuracy in electronic components refers to the degree to which a measured value agrees with the true or accepted value. It evaluates the precision of a component in providing correct output or measurement under specified conditions. High accuracy indicates minimal deviation from the actual value, while low accuracy shows significant error in measurement. This parameter is crucial in applications where precise data is essential for reliable performance and decision-making.

    ±5%
  • Max Junction Temperature (Tj)

    Max Junction Temperature (Tj) refers to the maximum allowable temperature at the junction of a semiconductor device, such as a transistor or integrated circuit. It is a critical parameter that influences the performance, reliability, and lifespan of the component. Exceeding this temperature can lead to thermal runaway, breakdown, or permanent damage to the device. Proper thermal management is essential to ensure the junction temperature remains within safe operating limits during device operation.

    125°C
  • On-State Resistance

    On-State Resistance, often denoted as Rds(on), refers to the resistance offered by a semiconductor device, such as a MOSFET or a diode, when it is in the "on" state and conducting current. This parameter is critical in determining the efficiency of the component, as lower on-state resistance results in reduced power loss and heat generation during operation. It is typically measured in ohms and can vary based on the specific device characteristics, current level, and temperature.

    150mOhm
  • Height
    1.2mm
  • Length
    5mm
  • Width
    4.4mm
  • Thickness

    Thickness in electronic components refers to the measurement of how thick a particular material or layer is within the component structure. It can pertain to various aspects, such as the thickness of a substrate, a dielectric layer, or conductive traces. This parameter is crucial as it impacts the electrical, mechanical, and thermal properties of the component, influencing its performance and reliability in electronic circuits.

    1mm
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining

TPS26600PWPT Applications

• Programmable Logic Controller

• Distributed Control System (DCS)

• Control and Automation

• Redundant Supply ORing

• Industrial Surge Protection


TPS26600PWPT Typical Application Circuit

typical.png


TPS26600PWPT Typical Application Circuit


TPS26600PWPT Package

package.png

TPS26600PWPT Manufacturer

Texas Instruments Incorporated (TI) is an American technology company based in Dallas, Texas, that designs and manufactures semiconductors and various integrated circuits, which it sells to electronics designers and manufacturers globally. It is one of the top 10 semiconductor companies worldwide based on sales volume. The company's focus is on developing analog chips and embedded processors, which account for more than 80% of its revenue. TI also produces TI digital light processing technology and education technology products including calculators, micro-controllers, and multi-core processors. The company boasts 45,000 patents around the globe as of 2016.


Trend Analysis

Parts with Similar Specs

Datasheet PDF

Download datasheets and manufacturer documentation for Texas Instruments TPS26600PWPT.
Frequently Asked Questions

What is TPS26600PWPT?

The TPS26600PWPT components are small, but they have a lot of high-voltage eFuses and a lot of protection features. Many common DC bus voltages can be controlled thanks to the wide supply input range of 4.2 to 55 V. The device can withstand and protect loads from source voltages of up to 60 V, both positive and negative. The device's integrated back to back FETs enable reverse current blocking, making it useful for systems that require output voltage holdup during power outages and brownouts. Many customizable features are available for load, source, and device safety, including overcurrent, output slew rate, and overvoltage and undervoltage thresholds. The inherent robust protection control blocks, combined with the TPS2660x's high voltage rating, enable to simplify surge protection system designs.

What is the recommended operating temperature of the component?

-40°C~125°C TJ.

What is the package of the device?

16-PowerTSSOP (0.173, 4.40mm Width).

What is the component’s number of pins?

16.
TPS26600PWPT

Texas Instruments

In Stock: 4

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More