LP5036RJVR LED Display Driver:Circuit, Datasheet, and Pinout

Sophie

Published: 18 March 2022 | Last Updated: 18 March 2022

835

LP5036RJVR

LP5036RJVR

Texas Instruments

PMIC LP5036 29kHz 3.3V 46-VFQFN Exposed Pad

Purchase Guide

PMIC LP5036 29kHz 3.3V 46-VFQFN Exposed Pad

The LP5036RJVR device is a 36-channel constant current-sink LED driver. This passage is going to introduce LP5036RJVR from the perspectives of features, CAD models, and datasheets.

LP5036RJVR Description

Utmel Electronics distributes the LP5036RJVR, a Texas Instruments product. It belongs to the LED category. It's used in a variety of fields, including automotive hybrid, electric, and powertrain systems. Defense and industrial aeronautics Data centers and enterprise computing are two types of enterprise systems. This part's main specifications are: 36-channel I2C constant current RGB LED driver 46-VQFN -40 to 125. It's also eco-friendly and RoHS-compliant (lead-free / RoHS-compliant).


LP5036RJVR Application

  1. Automotive

Advanced driver assistance systems (ADAS/)Body electronics & lighting/Hybrid, electric & powertrain system/sInfotainment & cluster

  2. Industrial

Aerospace & defense/Appliances/Building automation/Electronic point of sale (EPOS)Factory automation & control/Grid infrastructure/Industrial transport (non-car & non-light truck)/Lighting/Medical/Motor drives/Power delivery/Pro audio, video & signage/Test & measurement

 3. Enterprise systems

Datacenter & enterprise computing/Enterprise machine/Enterprise projectors


LP5036RJVR Features

• Operating Voltage Range:

– VCC Range: 2.7 V to 5.5 V

– EN, SDA, and SCL Pins Compatible With 1.8-V, 3.3-V, and 5-V Power Rails

– Output Maximum Voltage: 6 V

• 36 Constant-Current Sinks With High Precision

– 25.5 mA Maximum per Channel When VCC in Full Range

– 35 mA Maximum per Channel When VCC ≥ 3.3V

– Device-to-Device Error ±5%; Channel-to channel Error ±5%

• Ultralow Quiescent Current:

– Shutdown Mode: 1 µA (Maximum) When EN Low

– Power Saving Mode: 12 µA (Maximum) When EN High and All LEDs Off for > 30 ms

• Integrated 12-Bit, 29-kHz PWM Generator for Each Channel:

– Independent Color-Mixing Register Per Channel

– Independent Brightness-Control Register Per RGB LED Module

– Optional Logarithmic- or Linear-Scale Brightness Control

– Integrated 3-Phase-Shifting PWM Scheme

• 3 Programmable Banks (R, G, B) for Easy Software Control of Each Color

• 2 External Hardware Address Pins Allow Connecting up to 4 Devices

• Broadcast Slave Address Allows Configuring Multiple Devices Simultaneously

• Auto-Increment Allows Writing or Reading Consecutive Registers Within One Transmission

• Up to 400-kHz Fast-Mode I2C Speed


LP5036RJVR CAD Models

Symbol

symbol.jpg

Footprint

footprint.jpg

3D Models

3d1.jpg                           3d2.jpg              3d3.jpg

LP5036RJVR Package

package.jpg

VQFN-46


LP5036RJVR Pin Function

NAMENO.I/ODESCRIPTION
ADDR0 38-I²C slave-address selection pin. This pin must not be left floating.
ADDR139-I²C slave-address selection pin. This pin must not be left floating.
EN43IChip enable input pin
IREF 44-Output current-reference global-setting pin
NC--No internal connection
NC--No internal connection
NC--No internal connection
NC--No internal connection
NC--No internal connection
NC--No internal connection
OUT01OCurrent sink output 0. If not used, this pin can be left floating.
OUT12OCurrent sink output 1. If not used, this pin can be left floating.
OUT23OCurrent sink output 2. If not used, this pin can be left floating.
OUT34OCurrent sink output 3. If not used, this pin can be left floating.
OUT45OCurrent sink output 4. If not used, this pin can be left floating.
OUT56OCurrent sink output 5. If not used, this pin can be left floating.
OUT67OCurrent sink output 6. If not used, this pin can be left floating.
OUT78OCurrent sink output 7. If not used, this pin can be left floating.
OUT89OCurrent sink output 8. If not used, this pin can be left floating.
OUT910OCurrent sink output 9. If not used, this pin can be left floating.
OUT1011OCurrent sink output 10. If not used, this pin can be left floating.
OUT1112OCurrent sink output 11. If not used, this pin can be left floating.
OUT1213OCurrent sink output 12. If not used, this pin can be left floating.
OUT1314OCurrent sink output 13. If not used, this pin can be left floating.
OUT1415OCurrent sink output 14. If not used, this pin can be left floating.
OUT1516OCurrent sink output 15. If not used, this pin can be left floating.
OUT1617OCurrent sink output 16. If not used, this pin can be left floating.
OUT1718OCurrent sink output 17. If not used, this pin can be left floating.
OUT1819OCurrent sink output 18. If not used, this pin can be left floating.
OUT1920OCurrent sink output 19. If not used, this pin can be left floating.
OUT2021OCurrent sink output 20. If not used, this pin can be left floating.
OUT2122OCurrent sink output 21. If not used, this pin can be left floating.
OUT2223OCurrent sink output 22. If not used, this pin can be left floating.
OUT2324OCurrent sink output 23. If not used, this pin can be left floating.
OUT2425OCurrent sink output 24. If not used, this pin can be left floating.
OUT2526OCurrent sink output 25. If not used, this pin can be left floating.
OUT2627OCurrent sink output 26. If not used, this pin can be left floating.
OUT2728OCurrent sink output 27. If not used, this pin can be left floating.
OUT2829OCurrent sink output 28. If not used, this pin can be left floating.
OUT2930OCurrent sink output 29. If not used, this pin can be left floating.
OUT3031OCurrent sink output 30. If not used, this pin can be left floating.
OUT3132OCurrent sink output 31. If not used, this pin can be left floating.
OUT3233OCurrent sink output 32. If not used, this pin can be left floating.
OUT3334OCurrent sink output 33. If not used, this pin can be left floating.
OUT3435OCurrent sink output 34. If not used, this pin can be left floating.
OUT3536OCurrent sink output 35. If not used, this pin can be left floating.
SCL42II²C bus clock line. If not used, this pin must be connected to GND or VCC.
SDA41I/OI²C bus data line. If not used, this pin must be connected to GND or VCC.
VCAP45-Internal LDO output pin, this pin must be connected to a 1-µF capacitor to
GND
VCC40IInput power.
GND37-The ground pin for the device.
GND46-The ground pin for the device.
Thermal padGND-Exposed thermal pad also serves as a ground for the device


LP5036RJVR Manufacturer

Texas Instruments Incorporated (TI) is an American technology company based in Dallas, Texas, that designs and manufactures semiconductors and integrated circuits for electronic designers and manufacturers around the world. Based on sales volume, it is one of the top ten semiconductor companies in the world. Analog chips and embedded processors, which account for more than 80% of the company's revenue, are the company's main focus. TI also makes calculators, microcontrollers, and multi-core processors, as well as TI digital light processing technology and education technology. As of 2016, the company had 45,000 patents worldwide.


LP5036RJVR Application Circuit

application circuit.jpg

LP5036RJVR Functional Block Diagram

functional block diagram.jpg

Specifications

Texas Instruments LP5036RJVR technical specifications, attributes, parameters and parts with similar specifications to Texas Instruments LP5036RJVR.
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    46-VFQFN Exposed Pad
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~125°C TJ
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • JESD-609 Code

    The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.

    e4
  • Pbfree Code

    The "Pbfree Code" parameter in electronic components refers to the code or marking used to indicate that the component is lead-free. Lead (Pb) is a toxic substance that has been widely used in electronic components for many years, but due to environmental concerns, there has been a shift towards lead-free alternatives. The Pbfree Code helps manufacturers and users easily identify components that do not contain lead, ensuring compliance with regulations and promoting environmentally friendly practices. It is important to pay attention to the Pbfree Code when selecting electronic components to ensure they meet the necessary requirements for lead-free applications.

    yes
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    2 (1 Year)
  • Number of Terminations
    46
  • Type
    Linear
  • Terminal Finish

    Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.

    Nickel/Palladium/Gold (Ni/Pd/Au)
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    LED Lighting
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    QUAD
  • Number of Functions
    1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    3.3V
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    29kHz
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    LP5036
  • JESD-30 Code

    JESD-30 Code refers to a standardized descriptive designation system established by JEDEC for semiconductor-device packages. This system provides a systematic method for generating designators that convey essential information about the package's physical characteristics, such as size and shape, which aids in component identification and selection. By using JESD-30 codes, manufacturers and engineers can ensure consistency and clarity in the specification of semiconductor packages across various applications and industries.

    R-PQCC-N46
  • Number of Outputs
    36
  • Voltage - Output

    Voltage - Output is a parameter that refers to the electrical potential difference between the output terminal or pin of an electronic component and a reference point, typically ground. It indicates the level of voltage that the component is capable of providing at its output under specified operating conditions. This parameter is crucial in determining the performance and functionality of the component in a circuit, as it directly affects the signal or power being delivered to other components or devices connected to the output. Engineers and designers use the voltage output specification to ensure compatibility and proper functioning of the component within the overall system.

    0V~5.5V
  • Internal Switch(s)

    The term "Internal Switch(s)" in electronic components typically refers to a built-in mechanism within a device that allows for the control of electrical current flow. These internal switches can be used to turn circuits on or off, change the direction of current, or regulate the flow of electricity within the component. They are often designed to be controlled externally, either manually or automatically, to enable various functions or operations within the electronic device. Internal switches play a crucial role in the overall functionality and performance of electronic components by providing a means to manage and manipulate electrical signals effectively.

    No
  • fmax-Min

    fmax-Min refers to the frequency range that an electronic component or system can operate within. It represents the difference between the maximum frequency (fmax) and the minimum frequency (Min) limits of operation. This parameter is crucial in defining the bandwidth of the component, indicating how effectively it can transmit or receive signals over that range. A wider fmax-Min value typically signifies better performance for applications that require broad frequency response.

    0.4 MHz
  • Number of Segments
    36
  • Voltage - Supply (Max)

    Voltage - Supply (Max) is a parameter in electronic components that specifies the maximum voltage that can be safely applied to the component for proper operation. This parameter is crucial for ensuring the component's longevity and preventing damage due to overvoltage conditions. Exceeding the maximum supply voltage can lead to component failure, reduced performance, or even permanent damage. Designers must carefully consider this parameter when selecting components and designing circuits to ensure reliable and safe operation within the specified voltage limits.

    5.5V
  • Voltage - Supply (Min)

    Voltage - Supply (Min) is a parameter in electronic components that specifies the minimum voltage required for the component to operate within its specified performance range. This parameter indicates the lowest voltage level that can be safely applied to the component without causing malfunctions or damage. It is crucial to ensure that the supply voltage provided to the component is equal to or higher than the specified minimum voltage to guarantee proper functionality and reliability. Failure to meet this requirement may result in erratic behavior, reduced performance, or even permanent damage to the component.

    2.7V
  • Multiplexed Display Capability

    Multiplexed Display Capability refers to the ability of an electronic component or system to control multiple display elements using fewer input/output lines. This is achieved by rapidly switching between different displays or segments, allowing for efficient communication and reduced wiring complexity. In multiplexed systems, each display is activated sequentially, creating the illusion of simultaneous display to the user. This capability is commonly utilized in devices like LED matrices and LCD screens to enhance functionality while conserving space and resources.

    NO
  • Data Input Mode

    Data Input Mode in electronic components refers to the specific method or protocol used to input data into the component. This parameter determines how data is received and processed by the component, whether it be through serial communication, parallel communication, or other interfaces. The data input mode is crucial for ensuring compatibility and proper functioning of the component within a larger electronic system. Understanding and configuring the data input mode correctly is essential for effective data transfer and communication between different components in a circuit or system.

    SERIAL
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Trend Analysis

Datasheet PDF

Download datasheets and manufacturer documentation for Texas Instruments LP5036RJVR.

Parts with Similar Specs

Frequently Asked Questions

What’s the dimensions of LP5036RJVR?

Height:1mm/Length:6mm/Thickness: 900 µm/Width:5mm

Where is LP5036RJVR made by?

It is made by an American technology company--Texas Instruments Incorporated.

How many pins does LP5036RJVR have?

It has 46 pins.

Is it possible for LP5036RJVR to be a possible alternative to battery-powered terminal devices?

The LP503x device features an automatic power-saving mode for ultra-low static current. When all channels are turned off for 30ms, the total power consumption of the device drops to 10µA, making the LP503x device A possible alternative to battery-powered terminal devices.  

Can LP5036RJVR be operated in the temperature of 100℃?

Yes, its suitable operating temperature is between -45℃ and +125℃.
LP5036RJVR

Texas Instruments

In Stock