web counter

1N4148 VS 1N4007[FAQ]: What are the differences between them?

UTMEL

Published: 06 May 2022 | Last Updated: 06 May 2022

22472

1N4148

1N4148

Micro Commercial Co

Standard Diode Rectifier Small Signal =< 200mA (Io), Any Speed 1V @ 10mA -65°C~175°C 5μA @ 75V Cut Tape (CT) DO-204AH, DO-35, Axial Through Hole

Purchase Guide

Standard Diode Rectifier Small Signal =< 200mA (Io), Any Speed 1V @ 10mA -65°C~175°C 5μA @ 75V Cut Tape (CT) DO-204AH, DO-35, Axial Through Hole

1N4148 and 1N4007 are all semiconductors. This article is going to talk about the detailed information about the 1N4148 and 1N4007, and interpret the difference between them.

This video demonstrates detailed information about 1N4148 and 1N40071.

Can I replace a 1N4148 diode with a 1N4007? (3 Solutions!!)

Overview of 1N4148

A diode is a semiconductor device that allows only one direction of current to flow. The current has to flow from the anode to the cathode at all times. The cathode terminal can be identified by a grey bar, as shown in the image above.

The IN4148 Diode has a maximum current carrying capacity of 300mA and can withstand peaks of up to 2A. This diode is used in applications that demand fast switching because of its fast recovery time of 8ns at a forward current of 10mA.


Overview of 1N4007

A diode is a semiconductor device that only enables current to flow in one direction. The current must always flow from the anode to the cathode. A grey bar, as illustrated in the image above, can be used to identify the cathode terminal.

The maximum current carrying capacity of the 1N4007 Diode is 1A, and it can withstand peaks of up to 30A. As a result, we can utilize it in circuits that use less than 1A. The reverse current is minimal at 5uA. This diode's power dissipation is 3W.


1N4148 VS 1N4007 Features

1N4148 Features

  • High Reliability

  • Low Current Leakage

  • Metallurgical Bonded Construction

  • Moisture Sensitivity Level 1

  • Marking: Cathode band and type number

  • Lead-Free Finish/Rohs Compliant (Note1) ("P" Suffix designates Compliant. See ordering information)

 

1N4007 Features

  • Halogen-free is available upon request by adding the suffix "-HF"

  • Low Current Leakage and Low Cost

  • Lead-Free Finish/RoHS Compliant

  • Epoxy meets UL 94 V-0 flammability rating

  • Moisture Sensitivity Level 1


1N4148 VS 1N4007 Pinout

1N4148 Pinout.png

1N4148 Pinout


1N4007 Pinout.png

1N4007 Pinout

Pin Descriptions:

Pin No.Pin NameDescription
1AnodeCurrent always Enters through Anode
2CathodeCurrent always Exits through Cathode


1N4148 VS 1N4007 Absolute Maximum Rating


1N41481N4007
Operating Temperature-65 ℃ to +175 ℃-55 ℃ to +150 ℃
Storage Temperature-65 ℃ to +175 ℃-55 ℃ to +150 ℃
Maximum Thermal Resistance300K/W Junction To Ambient35°C/W Junction to Case
25°C/W Junction to Lead at 0.375"
Lead Length P.C.B. Mounted


1N4148 VS 1N4007 Typical Characteristics

1N4148 Typical Characteristics.png

1N4148 Typical Characteristics

1N4007 Typical Characteristics.png

1N4007 Typical Characteristics

1N4148 VS 1N4007 Specifications


1N41481N4007
Supplier Device PackageDO-35DO-41
Base Part Number1N4148
1N4007
SpeedSmall Signal =< 200mA (Io), Any Speed

Standard Recovery >500ns, > 200mA (Io)

Voltage - Forward (Vf) (Max) @ If1V @ 10mA
1.1V @ 1A
Voltage - DC Reverse (Vr) (Max)75V1000V
Reverse Recovery Time4ns
2μs
Operating Temperature - Junction-65°C~175°C
-55°C~150°C
Current - Reverse Leakage @ Vr5μA @ 75V5μA @ 1000V
Datasheet1N4148 Datasheet1N4007 Datasheet


1N4148 VS 1N4007 Equivalents

1N4148 Equivalents

 

1N4007 Equivalents


1N4148 VS 1N4007 Applications

1N4148 Applications

  • Extreme fast switches

  • High-frequency signal circuits

  • Industrial control circuits

  • Computer boards

  • Communication

 

1N4007 Applications

  • Rectification of power supplies

  • Inverters

  • Converters

  • Freewheeling diodes application


Conclusion of 1N4148 VS 1N4007

IN4148 is typically utilized in low-current inductive loads like buzzers and other low-current inductive loads. However, 1N4007 is commonly used in large current loads, such as industrial loads (relays), and power supply loads. The biggest difference between them is the current, voltage, and response speed. With a voltage of 100V and a current of 150mA, the 1N4148 is a switching diode. It has an nS level and a quick reverse recovery speed. The 1N4007 is a popular rectifier diode that can tolerate 1000V, 1A current, and has a reverse recovery time of uS. It is only suitable for use in low-frequency circuits.

From the point of my view, 1N4007 can replace 1N4148 as long as the response speed isn't too high. 1N4148 is only suitable for low-current inductive loads with a weak current. So if you want to replace 1N4148 with the 1N4007, please pay more attention to the response speed.


1N4148 VS 1N4007 Package information

1N4148 Package information.png

1N4148 Package information


1N4007 Package information.png

1N4007 Package information

Popularity by Region

Frequently Asked Questions

What is the difference between 1N4148 and 1N4007?

The 1N4148 is a 100V, 150mA switching diode. It is of the nS level and has a quick reverse recovery speed. The 1N4007 is a low-frequency rectifier diode that can tolerate 1000V, 1A current, and has a reverse recovery time of uS.

What is the 1N4148 diode used for?

The 1N4148 diode is a tiny, high-speed switching diode with quick switching. Single supply isolation for high-frequency signal circuits, industrial control circuits, computer boards, communication, TV, and other applications are among its most common uses.

Can I use 1N4007 instead of 1N4148?

In some ways, 1N4007 can replace 1N4148 as long as the response speed isn't too high; 1N4148 is only suitable for low-current inductive loads with the weak current.

What is a 1N4007 diode used for?

The 1N4007 is a rectifier diode that is used to convert alternating current to direct current in circuits. It has a peak inverse voltage (PIV) rating of 1,000 V and can pass currents up to 1 A.

What type of diode is 1N4007?

The 1N4007 is a type of 1 A silicon rectifier diode that is widely found in AC adapters for popular household appliances. It is a relatively slow rectifier diode, inefficient for square waves above 15 kHz. The 1N4007 diode has a molded plastic housing and is a basic recovery rectifier.
1N4148

Micro Commercial Co

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More