INA226AQDGSRQ1 alternative parts: DAC084S085CIMM/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MONITOR PWR/CURR BIDIR 10MSOP | IC DAC 8BIT V-OUT 10VSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 10 | 10 |
Operating Temperature: | -40°C~125°C | -40°C~105°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 10 | 10 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 3V |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | INA226 | DAC084S085 |
Function: | Current Monitor | - |
Qualification Status: | Not Qualified | - |
Power Supplies: | 3.3V | - |
Number of Channels: | 1 | - |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 2.7V | 2.7V |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | - |
Adjustable Threshold: | YES | - |
Accuracy: | ±0.02% | - |
Supply Current-Max (Isup): | 5mA | - |
Threshold Voltage: | 2V | - |
Sensing Method: | High/Low-Side | - |
Height: | 1.07mm | 1.07mm |
Length: | 3mm | 3mm |
Width: | 3mm | 3mm |
Thickness: | 1.02mm | 1.02mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
JESD-609 Code: | - | e3 |
Termination: | - | SMD/SMT |
Max Power Dissipation: | - | 1.1mW |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 1 |
Pin Count: | - | 10 |
Output Type: | - | Voltage - Buffered |
Operating Supply Voltage: | - | 5V |
Polarity: | - | Unipolar |
Interface: | - | I2C, SPI, Serial |
Nominal Supply Current: | - | 500μA |
Number of Bits: | - | 8 |
Architecture: | - | String DAC |
Converter Type: | - | D/A CONVERTER |
Supply Type: | - | Single |
Reference Type: | - | External |
Data Interface: | - | SPI, DSP |
Differential Output: | - | No |
Resolution: | - | 1 B |
Sampling Rate: | - | 1.7 Msps |
Voltage - Supply, Analog: | - | 2.7V~5.5V |
Voltage - Supply, Digital: | - | 2.7V~5.5V |
Settling Time: | - | 4.5μs |
Power Consumption: | - | 1.1mW |
Integral Nonlinearity (INL): | - | 0.5 LSB |
Input Bit Code: | - | BINARY |
Number of Converters: | - | 1 |
INL/DNL (LSB): | - | ±0.14, +0.04 (Max) |
Number of D/A Converters: | - | 4 |
REACH SVHC: | - | No SVHC |

INA226AQDGSRQ1
(In Stock: 1502)
Texas InstrumentsUnited States