INA226AQDGSRQ1 alternative parts: INA260AIPWR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MONITOR PWR/CURR BIDIR 10MSOP
IC MONITOR PWR/CURR 16TSSOP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
16-TSSOP (0.173, 4.40mm Width)
Number of Pins:
10
16
Operating Temperature:
-40°C~125°C
-40°C~125°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
10
16
ECCN Code:
EAR99
-
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
-
Base Part Number:
INA226
INA260
Function:
Current Monitor
Current Monitor
Qualification Status:
Not Qualified
-
Power Supplies:
3.3V
-
Number of Channels:
1
-
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
2.7V
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
-
Adjustable Threshold:
YES
-
Accuracy:
±0.02%
±0.02%
Supply Current-Max (Isup):
5mA
-
Threshold Voltage:
2V
-
Sensing Method:
High/Low-Side
High/Low-Side
Height:
1.07mm
1.2mm
Length:
3mm
5mm
Width:
3mm
4.4mm
Thickness:
1.02mm
1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
JESD-609 Code:
-
e4
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Nominal Supply Current:
-
310μA
Amplifier Type:
-
OPERATIONAL AMPLIFIER
Bandwidth:
-
3.5 kHz
Unity Gain BW-Nom:
-
3.5 kHz
Input Offset Voltage-Max:
-
7500μV
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
125°C
Common-mode Reject Ratio-Min:
-
126 dB
Voltage Gain-Nom:
-
1
Common Mode Voltage-Max:
-
36V
INA226AQDGSRQ1

INA226AQDGSRQ1

(In Stock: 1502)

Texas Instruments