INA226AQDGSRQ1 alternative parts: INA282AQDRQ1
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MONITOR PWR/CURR BIDIR 10MSOP | SP Amp Current Shunt Monitor Single 18V Automotive 8-Pin SOIC T/R |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 10 | 8 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | Automotive, AEC-Q100, Zero-Drift |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 10 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | - |
Terminal Pitch: | 0.5mm | - |
Base Part Number: | INA226 | INA282 |
Function: | Current Monitor | Current Monitor |
Qualification Status: | Not Qualified | - |
Power Supplies: | 3.3V | - |
Number of Channels: | 1 | 1 |
Max Supply Voltage: | 5.5V | 18V |
Min Supply Voltage: | 2.7V | 2.7V |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | - |
Adjustable Threshold: | YES | - |
Accuracy: | ±0.02% | ±0.4% |
Supply Current-Max (Isup): | 5mA | - |
Threshold Voltage: | 2V | - |
Sensing Method: | High/Low-Side | High/Low-Side |
Height: | 1.07mm | 1.75mm |
Length: | 3mm | 4.9mm |
Width: | 3mm | 3.91mm |
Thickness: | 1.02mm | 1.58mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Usage Level: | - | Automotive grade |
JESD-609 Code: | - | e4 |
Resistance: | - | 6kOhm |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Nominal Supply Current: | - | 900μA |
Amplifier Type: | - | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | - | 120 dB |
Input Offset Voltage (Vos): | - | 70μV |
Gain Bandwidth Product: | - | 10 kHz |
Voltage Gain: | - | 33.98dB |
Power Supply Rejection Ratio (PSRR): | - | 110.46dB |
Voltage Gain-Nom: | - | 50 |

INA226AQDGSRQ1
(In Stock: 1502)
Texas InstrumentsUnited States