INA226AQDGSRQ1 alternative parts: INA225AIDGKT
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MONITOR PWR/CURR BIDIR 10MSOP | IC MONITOR PWR/CUR BIDIR 8VSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 10 | 8 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | Zero-Drift |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 10 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 5V |
Terminal Pitch: | 0.5mm | 0.65mm |
Base Part Number: | INA226 | INA225 |
Function: | Current Monitor | Current Monitor |
Qualification Status: | Not Qualified | - |
Power Supplies: | 3.3V | - |
Number of Channels: | 1 | - |
Max Supply Voltage: | 5.5V | 36V |
Min Supply Voltage: | 2.7V | 2.7V |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | - |
Adjustable Threshold: | YES | - |
Accuracy: | ±0.02% | - |
Supply Current-Max (Isup): | 5mA | - |
Threshold Voltage: | 2V | - |
Sensing Method: | High/Low-Side | High-Side |
Height: | 1.07mm | 1.07mm |
Length: | 3mm | 3mm |
Width: | 3mm | 3mm |
Thickness: | 1.02mm | 970μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
JESD-609 Code: | - | e4 |
Terminal Finish: | - | Nickel/Palladium/Gold (Ni/Pd/Au) |
Peak Reflow Temperature (Cel): | - | 260 |
Nominal Supply Current: | - | 300μA |
Quiescent Current: | - | 350μA |
Min Input Voltage: | - | 0V |
Slew Rate: | - | 0.4 V/us |
Amplifier Type: | - | OPERATIONAL AMPLIFIER |
Common Mode Rejection Ratio: | - | 105 dB |
Max Input Voltage: | - | 36V |
Input Offset Voltage (Vos): | - | 75μV |
Gain Bandwidth Product: | - | 250 kHz |
Unity Gain BW-Nom: | - | 250 kHz |
Input Bias Current: | - | 72μA |
Max Junction Temperature (Tj): | - | 150°C |
Ambient Temperature Range High: | - | 125°C |
Number of Amplifiers: | - | 1 |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

INA226AQDGSRQ1
(In Stock: 1502)
Texas InstrumentsUnited States