INA226AQDGSRQ1 alternative parts: INA202AIDGKR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MONITOR PWR/CURR BIDIR 10MSOP | No. of Amplifiers:2 |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 12 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) |
Number of Pins: | 10 | 8 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 10 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 12V |
Terminal Pitch: | 0.5mm | 0.65mm |
Base Part Number: | INA226 | INA202 |
Function: | Current Monitor | Current Monitor |
Qualification Status: | Not Qualified | - |
Power Supplies: | 3.3V | - |
Number of Channels: | 1 | - |
Max Supply Voltage: | 5.5V | 18V |
Min Supply Voltage: | 2.7V | 2.7V |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | - |
Adjustable Threshold: | YES | - |
Accuracy: | ±0.02% | ±3.5% |
Supply Current-Max (Isup): | 5mA | - |
Threshold Voltage: | 2V | - |
Sensing Method: | High/Low-Side | High-Side |
Height: | 1.07mm | 1.07mm |
Length: | 3mm | 3mm |
Width: | 3mm | 3mm |
Thickness: | 1.02mm | 970μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Weight: | - | 26.506804mg |
JESD-609 Code: | - | e4 |
Packing Method: | - | TR |
Peak Reflow Temperature (Cel): | - | 260 |
Output Type: | - | OPEN-DRAIN |
Operating Supply Current: | - | 1.85mA |
Nominal Supply Current: | - | 1.35mA |
Max Supply Current: | - | 5mA |
Response Time: | - | 1300 ns |
Slew Rate: | - | 1 V/μs |
Amplifier Type: | - | COMPARATOR |
Common Mode Rejection Ratio: | - | 100 dB |
Input Offset Voltage (Vos): | - | 2.5mV |
Unity Gain BW-Nom: | - | 200 kHz |
Input Bias Current: | - | 16μA |
Number of Amplifiers: | - | 2 |
Voltage Gain-Nom: | - | 100 |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

INA226AQDGSRQ1
(In Stock: 1502)
Texas InstrumentsUnited States