INA226AQDGSRQ1 alternative parts: INA219BIDCNT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MONITOR PWR/CURR BIDIR 10MSOP
No. of Amplifiers:1
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
SOT-23-8
Number of Pins:
10
8
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
Zero-Drift
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
10
-
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
3.3V
Terminal Pitch:
0.5mm
0.65mm
Base Part Number:
INA226
INA219
Function:
Current Monitor
Current Monitor
Qualification Status:
Not Qualified
-
Power Supplies:
3.3V
-
Number of Channels:
1
2
Max Supply Voltage:
5.5V
5.5V
Min Supply Voltage:
2.7V
3V
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
POWER SUPPLY SUPPORT CIRCUIT
Adjustable Threshold:
YES
NO
Accuracy:
±0.02%
±0.5%
Supply Current-Max (Isup):
5mA
5mA
Threshold Voltage:
2V
2V
Sensing Method:
High/Low-Side
High-Side
Height:
1.07mm
1.45mm
Length:
3mm
2.9mm
Width:
3mm
1.63mm
Thickness:
1.02mm
1.1mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Surface Mount:
-
YES
JESD-609 Code:
-
e4
Peak Reflow Temperature (Cel):
-
260
Trim/Adjustable Output:
-
YES
Operating Supply Current:
-
1mA
Nominal Supply Current:
-
700μA
Quiescent Current:
-
700μA
Min Input Voltage:
-
0V
Common Mode Rejection Ratio:
-
100 dB
Max Input Voltage:
-
26V
Output Current per Channel:
-
10mA
Input Offset Voltage (Vos):
-
40μV
Number of Amplifiers:
-
1
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
INA226AQDGSRQ1

INA226AQDGSRQ1

(In Stock: 1502)

Texas Instruments