INA226AQDGSRQ1 alternative parts: INA282AIDR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MONITOR PWR/CURR BIDIR 10MSOP
IC, CURRENT SHUNT MONITOR, 8SOIC
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 1 day ago)
Factory Lead Time:
6 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
10
8
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
Zero-Drift
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
10
8
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
-
Terminal Pitch:
0.5mm
-
Base Part Number:
INA226
INA282
Function:
Current Monitor
Current Monitor
Qualification Status:
Not Qualified
-
Power Supplies:
3.3V
-
Number of Channels:
1
-
Max Supply Voltage:
5.5V
18V
Min Supply Voltage:
2.7V
2.7V
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
-
Adjustable Threshold:
YES
-
Accuracy:
±0.02%
±0.4%
Supply Current-Max (Isup):
5mA
-
Threshold Voltage:
2V
-
Sensing Method:
High/Low-Side
High/Low-Side
Height:
1.07mm
1.75mm
Length:
3mm
4.9mm
Width:
3mm
3.91mm
Thickness:
1.02mm
1.58mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Gold
Number of Elements:
-
1
JESD-609 Code:
-
e4
Resistance:
-
6kOhm
Peak Reflow Temperature (Cel):
-
260
Output Voltage:
-
4.83V
Nominal Supply Current:
-
600μA
Amplifier Type:
-
OPERATIONAL AMPLIFIER
Common Mode Rejection Ratio:
-
120 dB
Input Offset Voltage (Vos):
-
20μV
Gain Bandwidth Product:
-
10 kHz
Voltage Gain:
-
33.98dB
Power Supply Rejection Ratio (PSRR):
-
110.46dB
Gain:
-
4 dB
Input Bias Current:
-
25μA
Max Junction Temperature (Tj):
-
150°C
Ambient Temperature Range High:
-
125°C
Voltage Gain-Nom:
-
50
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
INA226AQDGSRQ1

INA226AQDGSRQ1

(In Stock: 1502)

Texas Instruments