INA226AQDGSRQ1 alternative parts: INA201AIDGKR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC MONITOR PWR/CURR BIDIR 10MSOP
IC CURRENT MONITOR 3.5% 8VSSOP
Lifecycle Status:
ACTIVE (Last Updated: 5 days ago)
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
6 Weeks
12 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
10
8
Operating Temperature:
-40°C~125°C
-40°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
10
8
ECCN Code:
EAR99
EAR99
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Supply Voltage:
3.3V
12V
Terminal Pitch:
0.5mm
0.65mm
Base Part Number:
INA226
INA201
Function:
Current Monitor
Current Monitor
Qualification Status:
Not Qualified
-
Power Supplies:
3.3V
-
Number of Channels:
1
-
Max Supply Voltage:
5.5V
18V
Min Supply Voltage:
2.7V
2.7V
Analog IC - Other Type:
POWER SUPPLY SUPPORT CIRCUIT
-
Adjustable Threshold:
YES
-
Accuracy:
±0.02%
±3.5%
Supply Current-Max (Isup):
5mA
-
Threshold Voltage:
2V
-
Sensing Method:
High/Low-Side
High-Side
Height:
1.07mm
1.07mm
Length:
3mm
3mm
Width:
3mm
3mm
Thickness:
1.02mm
970μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
26.506804mg
JESD-609 Code:
-
e4
Terminal Finish:
-
Nickel/Palladium/Gold (Ni/Pd/Au)
Packing Method:
-
TR
Peak Reflow Temperature (Cel):
-
260
Output Type:
-
OPEN-DRAIN
Operating Supply Current:
-
1.85mA
Response Time:
-
1300 ns
Slew Rate:
-
1 V/μs
Amplifier Type:
-
COMPARATOR
Unity Gain BW-Nom:
-
300 kHz
Average Bias Current-Max (IIB):
-
16μA
Bias Current-Max (IIB) @25C:
-
0.01μA
Input Offset Voltage-Max:
-
2500μV
Common-mode Reject Ratio-Min:
-
100 dB
Voltage Gain-Nom:
-
50
Radiation Hardening:
-
No
INA226AQDGSRQ1

INA226AQDGSRQ1

(In Stock: 1502)

Texas Instruments