INA226AQDGSRQ1 alternative parts: INA209AIPWR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC MONITOR PWR/CURR BIDIR 10MSOP | IC, CURRENT/POWER MONITOR, TSSOP-16 |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 16-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 10 | 16 |
Operating Temperature: | -40°C~125°C | -25°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | Automotive, AEC-Q100 | - |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 2 (1 Year) |
Number of Terminations: | 10 | - |
ECCN Code: | EAR99 | EAR99 |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Supply Voltage: | 3.3V | 3.3V |
Terminal Pitch: | 0.5mm | - |
Base Part Number: | INA226 | INA209 |
Function: | Current Monitor | Current Monitor |
Qualification Status: | Not Qualified | - |
Power Supplies: | 3.3V | - |
Number of Channels: | 1 | - |
Max Supply Voltage: | 5.5V | 5.5V |
Min Supply Voltage: | 2.7V | 3V |
Analog IC - Other Type: | POWER SUPPLY SUPPORT CIRCUIT | - |
Adjustable Threshold: | YES | - |
Accuracy: | ±0.02% | ±1% |
Supply Current-Max (Isup): | 5mA | - |
Threshold Voltage: | 2V | - |
Sensing Method: | High/Low-Side | High-Side |
Height: | 1.07mm | 1.2mm |
Length: | 3mm | 5mm |
Width: | 3mm | 4.4mm |
Thickness: | 1.02mm | 1mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Weight: | - | 61.887009mg |
JESD-609 Code: | - | e4 |
Packing Method: | - | TR |
Peak Reflow Temperature (Cel): | - | 260 |
Output Type: | - | OPEN-COLLECTOR |
Operating Supply Current: | - | 1.5mA |
Nominal Supply Current: | - | 1mA |
Amplifier Type: | - | COMPARATOR |
Common Mode Rejection Ratio: | - | 120 dB |
Output Current per Channel: | - | 10mA |
Input Offset Voltage (Vos): | - | 100μV |
Unity Gain BW-Nom: | - | 5.5 kHz |
Number of Amplifiers: | - | 1 |
Features: | - | I2C |
Common Mode Voltage-Max: | - | 26V |
REACH SVHC: | - | No SVHC |
Radiation Hardening: | - | No |

INA226AQDGSRQ1
(In Stock: 1502)
Texas InstrumentsUnited States