ATmega16: Datasheet, Pinout, and Industrial Control Guide

UTMEL

Published: 27 January 2026 | Last Updated: 27 January 2026

8

ATMEGA1608-MUR

ATMEGA1608-MUR

Microchip Technology

16KB 16K x 8 FLASH AVR 8-Bit Microcontroller megaAVR® 0 Series 5V 32-VFQFN Exposed Pad

Purchase Guide

16KB 16K x 8 FLASH AVR 8-Bit Microcontroller megaAVR® 0 Series 5V 32-VFQFN Exposed Pad

Explore the ATmega16 microcontroller datasheet. A complete guide on pinouts, specs, and replacements, designed for industrial control and legacy embedded systems maintenance.

Executive Summary: What is the ATmega16?

The ATmega16 is a high-performance, low-power 8-bit AVR RISC-based microcontroller designed for industrial control systems, home automation, and legacy embedded applications. It combines 16KB of In-System Self-Programmable Flash with a robust instruction set to deliver throughputs approaching 1 MIPS per MHz. 

Market Position:  Legacy Workhorse/NRND (Not Recommended for New Designs). While widely deployed in education and older industrial boards, engineers are advised to look at the ATmega16A for drop-in replacements. 

Top Features: 16 MIPS throughput at 16 MHz, extensive peripheral set (ADC, USART, SPI), and JTAG interface for on-chip debugging. 

Primary Audience: Maintenance engineers supporting legacy hardware, educators using AVR development boards, and advanced hobbyists requiring 40-pin DIP availability. 

Supply Status: Legacy/NRND. Buyers should verify stock levels or migrate to the ATmega16A to ensure supply chain continuity.

ATMEGA16_ATMEGA16-ATmega16-footprint-sy_7ba245.jpg

ATmega16 product photo

1. Technical Specifications & Performance Analysis

1.1 Core Architecture (CPU/Logic/Power)

The ATmega16 is built on the advanced AVR RISC architecture. It features 131 powerful instructions, most of which execute in a single clock cycle. This efficiency allows the optimization of power consumption versus processing speed. The core includes 32 x 8 general-purpose working registers connected directly to the Arithmetic Logic Unit (ALU), allowing two independent registers to be accessed in one single instruction executed in one clock cycle. This results in code execution up to ten times faster than conventional CISC microcontrollers.

1.2 Key Electrical Characteristics

Engineers must strictly adhere to the operating conditions to ensure system reliability, particularly in noisy industrial environments. 

Operating Voltage: 4.5V to 5.5V (Standard ATmega16) 

Max Frequency: 16 MHz (at 4.5V - 5.5V) 

Flash Memory: 16 KB (In-System Self-Programmable, High Endurance) 

SRAM: 1 KB Internal 

EEPROM: 512 Bytes

Operating Temperature: Industrial (-40°C to +85°C) options available.

1.3 Interfaces and Connectivity

The ATmega16 simplifies direct integration into complex BOMs through its diverse communication protocols:

  • JTAG (IEEE std. 1149.1 Compliant): Boundary-scan capabilities and extensive on-chip debugging.

  • USART: Programmable serial communication.

  • Master/Slave SPI: Serial Interface for high-speed peripherals.

  • Two-wire Serial Interface (TWI): Byte-oriented, compatible with I2C devices.

  • ADC: 8-channel, 10-bit resolution for precise sensor data acquisition.

ATMEGA16_ATMEGA16-ATmega16-functional-b_d7cf58.jpg

ATmega16 functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

ATMEGA16_ATMEGA16-ATmega16-pinout-diagr_205c7f.jpg

ATmega16 pinout diagram

The ATmega16 is often favored for its "breadboard-friendly" PDIP package, but is also available in surface-mount formats giving designers flexibility.

  • VCC & GND: Digital supply voltage and ground.

  • Port A (PA0–PA7): Serve as analog inputs for the A/D Converter.

  • Port B (PB0–PB7): Includes SPI pins (MOSI, MISO, SCK) and Timer/Counter outputs.

  • Port C (PC0–PC7): JTAG interface pins and TWI (I2C) lines.

  • Port D (PD0–PD7): USART (RX/TX) and external interrupts.

  • RESET: Active-low reset input.

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:Correctly decoding the suffix is vital for procurement to ensure you do not order a low-voltage part for a high-speed application. 

  ATmega16: Standard voltage (4.5–5.5V), Max 16 MHz. 

ATmega16L: Low voltage (2.7–5.5V), Max 8 MHz. 

-16: Speed grade (16 MHz). 

AU/MU/PU: Package type indicators (TQFP, VQFN, PDIP).

2.3 Available Packages

Package TypeDimensionsCommon Use Case
ATmega16-16PU40-Pin PDIPPrototyping, Education, Hand-soldering
ATmega16-16AU44-Lead TQFPCompact Industrial Boards, Surface Mount
ATmega16-16MU44-Pad VQFNHigh-Density Consumer Electronics

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: When migrating from ATmega16 to the newer ATmega16A, typically no PCB changes are required, but verify the electrical characteristics in the migration note.

3.1 Hardware Implementation

  • Bypass Capacitors: Place a 100nF ceramic capacitor as close as possible to every VCC/AVCC pin to filter noise.

  • Analog Reference (AREF): If using the ADC, decouple AREF with a capacitor to GND for better noise immunity.

  • Clock Source: Supports external crystals, ceramic resonators, or external clock sources. For precise timing usage (RS-232), an external crystal is recommended over the internal RC oscillator.

3.2 Common Design Challenges

Below are recognized issues derived from user reports and community forums:

  1. Toolchain Fragmentation

    • Issue: Developers transitioning from legacy Atmel Studio to Microchip's MPLAB X often report bloat and configuration complexity.

    • Fix: Continue using Microchip Studio (formerly Atmel Studio 7) for legacy AVR projects, or adopt PlatformIO for a streamlined CLI-based workflow.

  2. Legacy Hardware Limitations

    • Issue: The original ATmega16 consumes more power than modern equivalents and is cost-ineffective for massive scale.

    • Fix: Migrate to the ATmega16A (process optimization, lower power) for direct replacement, or ATmega164P for enhanced features.

  3. Production Verification

    • Issue: Concerns regarding verifying older silicon in high-volume production.

    • Fix: Implement robust In-Circuit Test (ICT) protocols and JTAG boundary scans during assembly to catch faults early.

4. Typical Applications & Use Cases

4.1 Real-World Example: Industrial Temperature Controller

In an industrial control scenario, the ATmega16 serves as the central processing unit for a PID temperature controller. *   Input: The 10-bit ADC reads data from a thermocouple interface. *   Processing: The 16KB Flash stores the PID algorithm and safety limits. *   Output: The PWM channels drive a Solid State Relay (SSR) to control heating elements. *   Interface: The USART connects to a central PLC for data logging.

ATMEGA16_ATMEGA16-ATmega16-application-_c1bba1.jpg

ATmega16 application circuit schematic

5. Alternatives and Cross-Reference Guide

  • Direct Replacements (Internal):

    • ATmega16A: The primary recommendation. It is functionally identical but manufactured on a finer process node, offering lower power consumption.

    • ATmega32: If you need double the memory (32KB Flash, 2KB SRAM) in the same pinout.

  • Better Performance (Upgrade):

    • ATmega164P/324P: Part of the "PicoPower" series with enhanced peripherals and lower power.

  • Market Competitors (Cost/Feature-Effective):

    • Microchip PIC16F877A: A classic rival in the 40-pin 8-bit space.

    • STMicroelectronics STM8S Series: Lower cost option for high-volume simple tasks.

    • Texas Instruments MSP430G2: Superior choice for ultra-low-power battery applications.

6. Frequently Asked Questions (FAQ)

  • Q: What is the main difference between ATmega16 and ATmega16A?

    • The ATmega16A is the modernized version of the ATmega16. It has improved power consumption and lower manufacturing costs but maintains the same pinout and instruction set.

  • Q: Can I program the ATmega16 using Arduino?

    • Yes, by using third-party cores like "MightyCore," you can program the ATmega16 using the Arduino IDE. You will likely need a USB-to-Serial adapter or an ISP programmer (like USBasp).

  • Q: Is the ATmega16 suitable for battery-operated devices?

    • While usable, the "L" version (ATmega16L) or the newer ATmega16A/164P are significantly better suited for battery operation due to lower voltage thresholds (2.7V) and better sleep modes.

  • Q: Where can I find the datasheet and footprint for ATmega16?

    • The official datasheet is available from Microchip. CAD models are widely available on distributor sites like Mouser and DigiKey.

7. Datasheets & Resources

  • Official Datasheet: [ATmega16/ATmega16L PDF]

  • Development Tools: Microchip Studio, MPLAB X, PlatformIO

Specifications

Datasheet PDF

ATMEGA1608-MUR

Microchip Technology

In Stock: 7977
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
Related Parts More