web counter

LTC6752IMS8-2#TRPBF Linear Comparator: Product Overview and Applications

UTMEL

Published: 06 March 2024 | Last Updated: 06 March 2024

306

LTC6752IMS8-2#TRPBF

LTC6752IMS8-2#TRPBF

Linear Technology/Analog Devices

Surface Mount Tape & Reel (TR) Linear Comparators 2015

Unit Price: $13.515821

Ext Price: $13.52

Purchase Guide

Surface Mount Tape & Reel (TR) Linear Comparators 2015

This article provides an in-depth analysis of the LTC6752IMS8-2#TRPBF linear comparator by Linear Technology/Analog Devices. It covers the product description, features, applications, reference designs, alternative parts, and FAQs related to this versatile component.

Product Introduction

1. Description:
The LTC6752IMS8-2#TRPBF is a general-purpose linear comparator designed by Linear Technology/Analog Devices. It features a CMOS output type and a single element configuration. With a wide operating temperature range of -40°C to 85°C, this comparator is suitable for various industrial and commercial applications. The small 8-TSSOP and 8-MSOP package makes it ideal for surface-mount assembly.

2. Features:
- Wide supply voltage range of 2.45V to 5.25V
- Low quiescent current of 2.65mA
- Low input offset voltage of 5.5mV at 5V
- Low input bias current of 1.6μA at 5V
- High output current drive capability of 19mA at 5V
- Fast propagation delay of 5.3ns

3. Applications:
Primary Applications:
- Battery-Powered Systems
- Industrial Automation
- Power Management Systems

Secondary Applications:
- Sensor Signal Conditioning
- Motor Control
- Signal Level Shifting

Applicable Specific Modules:
- Voltage Monitors
- Current Sensors
- Signal Amplifiers

4. Reference Designs:
- Battery Monitoring System using LTC6752IMS8-2#TRPBF
- Motor Speed Control Circuit with LTC6752IMS8-2#TRPBF
- Overvoltage Protection Circuit featuring LTC6752IMS8-2#TRPBF

5. Alternative Parts:
- LTC6752IMS8-3#TRPBF: Higher voltage range variant
- LTC6752IMS8-1#TRPBF: Lower voltage range variant
- LTC6752IMS8-4#TRPBF: Enhanced speed variant

6. FAQs:
Q: What is the maximum supply voltage supported by LTC6752IMS8-2#TRPBF?
A: The LTC6752IMS8-2#TRPBF can handle a maximum supply voltage of 5.25V.

Q: What is the typical propagation delay of LTC6752IMS8-2#TRPBF?
A: The typical propagation delay of LTC6752IMS8-2#TRPBF is 5.3ns.

Q: Is LTC6752IMS8-2#TRPBF RoHS compliant?
A: Yes, LTC6752IMS8-2#TRPBF is RoHS3 compliant, ensuring environmental friendliness.

In conclusion, the LTC6752IMS8-2#TRPBF linear comparator offers a versatile solution for various applications requiring precision signal comparison. Its low power consumption, fast response time, and wide supply voltage range make it a popular choice among electronic engineers for designing efficient and reliable systems.

Specifications

Linear Technology/Analog Devices LTC6752IMS8-2#TRPBF technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices LTC6752IMS8-2#TRPBF.
  • Type
    Parameter
  • Factory Lead Time
    16 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
  • Number of Elements
    1
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Published
    2015
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    1 (Unlimited)
  • Type
    General Purpose
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    LTC6752
  • Pin Count

    a count of all of the component leads (or pins)

    8
  • Output Type

    The "Output Type" parameter in electronic components refers to the type of signal or data that is produced by the component as an output. This parameter specifies the nature of the output signal, such as analog or digital, and can also include details about the voltage levels, current levels, frequency, and other characteristics of the output signal. Understanding the output type of a component is crucial for ensuring compatibility with other components in a circuit or system, as well as for determining how the output signal can be utilized or processed further. In summary, the output type parameter provides essential information about the nature of the signal that is generated by the electronic component as its output.

    CMOS
  • Voltage - Supply, Single/Dual (±)

    The parameter "Voltage - Supply, Single/Dual (±)" in electronic components refers to the power supply voltage required for the proper operation of the component. This parameter indicates whether the component requires a single power supply voltage (e.g., 5V) or a dual power supply voltage (e.g., ±15V). For components that require a single power supply voltage, only one voltage level is needed for operation. On the other hand, components that require a dual power supply voltage need both positive and negative voltage levels to function correctly.Understanding the voltage supply requirements of electronic components is crucial for designing and integrating them into circuits to ensure proper functionality and prevent damage due to incorrect voltage levels.

    2.45V~5.25V
  • Current - Quiescent (Max)

    The parameter "Current - Quiescent (Max)" in electronic components refers to the maximum amount of current that a device consumes when it is in a quiescent or idle state. This parameter is important because it indicates the minimum power consumption of the device when it is not actively performing any tasks. It is typically measured in units of amperes (A) and helps in determining the overall power efficiency and battery life of the electronic component. Designers and engineers use this parameter to ensure that the device meets power consumption requirements and operates within specified limits during standby or idle modes.

    2.65mA
  • Voltage - Input Offset (Max)

    Voltage - Input Offset (Max) is a parameter that refers to the maximum allowable difference in input voltage between two input terminals of an electronic component, such as an operational amplifier, before the output voltage deviates from the expected value. This parameter is crucial in precision applications where accurate voltage amplification or signal processing is required. A higher value for the input offset voltage indicates a greater potential for error in the output signal, so minimizing this parameter is important for maintaining the accuracy and reliability of the component's performance. Designers often take this parameter into consideration when selecting components for circuits that require precise voltage control and signal processing.

    5.5mV @ 5V
  • Current - Input Bias (Max)

    The parameter "Current - Input Bias (Max)" in electronic components refers to the maximum amount of input bias current that can flow into the input terminal of the component without causing any adverse effects on its performance. Input bias current is the small amount of current that flows into the input terminal of an electronic component, such as an operational amplifier, transistor, or integrated circuit, even when no input signal is applied. This parameter is important because excessive input bias current can lead to errors in the output signal and affect the overall performance of the component. Manufacturers specify a maximum value for input bias current to ensure proper operation and reliability of the component in various applications. It is crucial for designers and engineers to consider this parameter when selecting components for their circuits to ensure optimal performance and functionality.

    1.6μA @ 5V
  • Current - Output (Typ)

    The parameter "Current - Output (Typ)" in electronic components refers to the typical output current that the component is designed to deliver under normal operating conditions. It represents the expected or average value of the output current that the component can provide. This parameter is important for determining the capability of the component to supply power to other parts of the circuit or system. It helps in ensuring that the component can meet the current requirements of the application without exceeding its specified limits. Manufacturers provide this parameter in datasheets to help designers select the appropriate component for their specific needs.

    19mA @ 5V
  • Propagation Delay (Max)

    Propagation Delay (Max) is the maximum time it takes for a signal to travel through an electronic component, such as a logic gate or a flip-flop, from the input to the output. It is a critical specification in digital circuits since it determines how quickly the circuit can respond to input changes. High propagation delays can limit the operating speed of a circuit, affecting overall performance and timing. Understanding this parameter is essential for designing high-speed electronic systems.

    5.3ns
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining

Parts with Similar Specs

Datasheet PDF

Download datasheets and manufacturer documentation for Linear Technology/Analog Devices LTC6752IMS8-2#TRPBF.
LTC6752IMS8-2#TRPBF

Linear Technology/Analog Devices

In Stock: 3260

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $13.515821

    $13.52

  • 10

    $12.750775

    $127.51

  • 100

    $12.029033

    $1,202.90

  • 500

    $11.348144

    $5,674.07

  • 1000

    $10.705796

    $10,705.80

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity

Related Parts More