An In-Depth Look at the LTC6602IUF#TRPBF Active Filter: Features, Applications, and Reference Designs
Linear Technology/Analog Devices
Tape & Reel (TR) Active Filters Active 24 ROHS3 Compliant
Unit Price: $17.018912
Ext Price: $17.02









Tape & Reel (TR) Active Filters Active 24 ROHS3 Compliant
Explore the LTC6602IUF#TRPBF active filter by Linear Technology/Analog Devices, a versatile component with a 5th order bandpass filter, 300kHz cutoff frequency, and a compact 24-WFQFN package. Discover its features, applications, reference designs, alternative parts, and FAQs in this comprehensive technical article.
Product Introduction
Description:
The LTC6602IUF#TRPBF is an active filter manufactured by Linear Technology/Analog Devices. It features a 5th order bandpass filter with a cutoff frequency of 300kHz. This component comes in a compact 24-WFQFN package with an exposed pad for efficient heat dissipation. With a supply voltage range of 2.7V to 3.6V and operating temperature ranging from -40°C to 85°C, the LTC6602IUF#TRPBF is suitable for a wide range of applications.
Features:
1. 5th order bandpass filter
2. Cutoff frequency of 300kHz
3. Supply voltage range: 2.7V to 3.6V
4. Operating temperature: -40°C to 85°C
5. Compact 24-WFQFN package with exposed pad
Applications:
Primary Applications:
1. Signal processing in communication systems
2. Audio processing in sound systems
3. Sensor signal conditioning in industrial applications
Secondary Applications:
1. Biomedical signal processing
2. Automotive sensor interfaces
3. Instrumentation and measurement systems
Applicable Specific Modules:
1. Communication modules
2. Audio processing modules
3. Sensor interface modules
Reference Designs:
1. Low Pass Filter Design using LTC6602
2. Bandpass Filter Circuit with LTC6602
3. Active Filter Design for Sensor Signal Conditioning
Alternative Parts:
1. LTC6602B
2. LTC6602A
3. LTC6602C
FAQs:
Q: What is the maximum supply voltage for the LTC6602IUF#TRPBF?
A: The LTC6602IUF#TRPBF has a maximum supply voltage of 3.6V.
Q: Can the LTC6602IUF#TRPBF be used in automotive applications?
A: Yes, the LTC6602IUF#TRPBF is suitable for automotive sensor interfaces.
Q: What is the difference between the LTC6602IUF#TRPBF and the LTC6602B?
A: The LTC6602IUF#TRPBF and LTC6602B are similar components with slight variations in specifications. It is recommended to refer to the datasheets for detailed comparisons.
In conclusion, the LTC6602IUF#TRPBF active filter offers a high-performance solution for signal processing applications in various industries. With its compact design, wide operating temperature range, and versatile features, it is a reliable choice for engineers looking to implement active filtering in their designs.
Specifications
- TypeParameter
- Factory Lead Time8 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Surface Mount - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
24-WFQFN Exposed Pad - Operating Temperature (Max.)85°C
- Operating Temperature (Min.)-40°C
- Packaging
Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.
Tape & Reel (TR) - JESD-609 Code
The "JESD-609 Code" in electronic components refers to a standardized marking code that indicates the lead-free solder composition and finish of electronic components for compliance with environmental regulations.
e3 - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - ECCN Code
An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.
EAR99 - Terminal Finish
Terminal Finish refers to the surface treatment applied to the terminals or leads of electronic components to enhance their performance and longevity. It can improve solderability, corrosion resistance, and overall reliability of the connection in electronic assemblies. Common finishes include nickel, gold, and tin, each possessing distinct properties suitable for various applications. The choice of terminal finish can significantly impact the durability and effectiveness of electronic devices.
Matte Tin (Sn) - Packing Method
The packing method in electronic components refers to the technique used to package and protect the component during shipping and handling. It encompasses various forms including tape and reel, tray, tube, or bulk packaging, each suited for different types of components and manufacturing processes. The choice of packing method can affect the ease of handling, storage, and the efficiency of assembly in automated processes. Additionally, it plays a crucial role in ensuring the reliability and integrity of the components until they are used in electronic devices.
TAPE AND REEL - Voltage - Supply
Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.
2.7V~3.6V - Base Part Number
The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.
LTC6602 - Pin Count
a count of all of the component leads (or pins)
24 - Physical Dimension
The parameter "Physical Dimension" in electronic components refers to the measurable size and shape characteristics of a component. This includes dimensions such as length, width, height, and diameter, which are critical for ensuring proper fit and integration into electronic circuits and systems. Physical dimensions also influence the component's performance, thermal management, and overall reliability in application environments. Understanding these dimensions is essential for designers to maintain compatibility with circuit boards and reduce issues related to space constraints.
L4.0XB4.0XH0.75 (mm)/L0.157XB0.157XH0.03 (inch) - Filter Type
Filter Type in electronic components refers to the classification of filters based on their frequency response characteristics. Common types include low-pass, high-pass, band-pass, and band-stop filters, each serving different functions in signal processing. Low-pass filters allow signals below a certain cutoff frequency to pass while attenuating higher frequencies, whereas high-pass filters do the opposite. Band-pass filters permit frequencies within a specific range, while band-stop filters block frequencies within a designated range. The choice of filter type influences the performance and behavior of electronic circuits in various applications.
Band Pass - Filter Order
The order of a filter also indicates the minimum number of reactive components that the filter will require. For example, a third-order filter requires at least three reactive components one capacitor and two inductors, two capacitors and one inductor, or in the case of an active filter, three capacitors.
5th - Frequency - Cutoff or Center
Frequency - Cutoff or Center refers to a specific point in a frequency response where the output signal is reduced to a certain level compared to the input signal. In filters, the cutoff frequency marks the boundary between passband and stopband, indicating the frequency at which the power of the output drops to half its maximum value, usually corresponding to a -3 dB point. In resonant circuits, the center frequency represents the frequency at which the circuit naturally oscillates, often leading to maximum gain or response. This parameter is crucial for determining how electronic components like filters, amplifiers, and oscillators behave within a given range of frequencies.
300kHz - Number of Filters2
- Height0.75mm
- Length4mm
- Width4mm
- RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant
Parts with Similar Specs
Datasheet PDF
- Datasheets :
BC183 Bipolar NPN Transistor: 30V, 01A, TO92, BC183 Transistor Pinout and Equivalent12 January 20223235
MCP2515 CAN Controller: Datasheet, Pinout, Block Diagram15 September 202113150
MP1584EN Step-Down Converter: Datasheet, Pinout and Circuit16 April 202524419
TMP100 VS TMP10112 July 20212201
tcmt4100 Transistor Output Optocouplers: Datasheet, Pinout, and Package17 March 20221091
KSZ9031RNXIA Transceiver Full Ethernet 48-QFN: KSZ9031RNXIA VS KSZ9021RN, Datasheet, and Equivalents10 February 20222835
LM317M Voltage Regulator: Pinout, Equivalent and Circuits23 November 20212866
BC639 Transistor: How to Use it?12 April 20228598
What is Metaverse?09 October 20212884
What is Instrument Transformer?08 January 20227836
What is a Semiconductor?22 October 20258357
Is Digital Radio Frequency Memory (DRFM) Suitable for Spoofing Interference?12 November 20215463
Introduction to Light-emitting Diode09 June 20267060
What is Chip: Definition, Classification and Design Process17 January 20267392
What is a Polypropylene Capacitor?08 November 202121793
Revolutionizing Semiconductor Manufacturing with New Plasma Power Technologies23 September 20232399
Linear Technology/Analog Devices
In Stock: 30
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$17.018912
$17.02
10
$16.055577
$160.56
100
$15.146771
$1,514.68
500
$14.289406
$7,144.70
1000
$13.480572
$13,480.57
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools