HX711 Analog-to-Digital Converter: 24-Bit ADC, HX711 Datasheet, and Load Cell

UTMEL

Published: 26 January 2022 | Last Updated: 26 January 2022

26365

HX711

HX711

Avia Semicon (Xiamen)

HX711 datasheet pdf and Unclassified product details from Avia Semicon (Xiamen) stock available at Utmel

Purchase Guide

HX711 is a 24-Bit Analog-to-Digital Converter (ADC) for Weigh Scales. This article is going to explain the HX711 datasheet, pinout, applications, specifications, and other details about the HX711 converter.

In this video, I explain how to connect a four-wire load cell to the HX711 amplifier module and how to read the weight value with an Arduino.

HX711 with a Four Wire Load Cell and Arduino | Step by Step Guide

What is HX711?

HX711 is a precision 24-bit analog-to-digital converter  (ADC) designed for weighing scales and industrial control applications to interface directly with a bridge sensor.

It's designed specifically for boosting cell signals and reporting them to another microcontroller.

Grove – ADC  for  Load Cell  (HX711) is a 24-bit A/D converter specifically intended for load cells. It has a low-noise programmable amplifier on-chip with gain options of 32, 64, and 128.

The HX711 chip combines a regulated power supply, an on-chip clock oscillator, and various peripheral circuits for high integration, fast response, and good anti-interference performance.

With the Grove I2C connector and 4-pin screw terminal, it becomes quite easy to connect the load cell and microcontroller.  no soldering is required. You can build your own Arduino weigh sensor system in just a few simple steps.


HX711 Pinout

hx711 pinout.jpg

hx711 pin.jpg

HX711 Pinout

HX711 Block Diagram

hx711 block diagram.jpg

HX711 Block Diagram

Specifications

Avia Semicon (Xiamen) HX711 technical specifications, attributes, parameters and parts with similar specifications to Avia Semicon (Xiamen) HX711.
  • Type
    Parameter
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    SOP-16_150mil
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tube-packed
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    2.6V~5.5V
  • Number of Bits
    24
  • Input Type

    Input type in electronic components refers to the classification of the signal or data that a component can accept for processing or conversion. It indicates whether the input is analog, digital, or a specific format such as TTL or CMOS. Understanding input type is crucial for ensuring compatibility between different electronic devices and circuits, as it determines how signals are interpreted and interacted with.

    Differential
  • Number of Inputs
    2
  • Sampling Rate (Per Second)

    The sampling rate (per second) in electronic components refers to the frequency at which an analog signal is measured or sampled to convert it into a digital signal. It is typically expressed in Hertz (Hz) and indicates how many times per second the analog signal is sampled. A higher sampling rate allows for better representation of the original signal, capturing more detail and reducing distortion during the conversion process. In audio applications, for example, common sampling rates include 44.1 kHz for CD-quality audio and 48 kHz for video production.

    10,80
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    RoHS Compliant
0 Similar Products Remaining

HX711 Features

  • Two selectable differential input  channels   

  • On-chip active low noise PGA with selectable gain of 32, 64 and 128

  • On-chip power supply  regulator for load-cell  and ADC  analog power supply 

  • On-chip oscillator  requiring no external component with optional external crystal

  • On-chip power-on-reset

  • Simple digital control and serial interface: pin-driven controls, no programming  needed

  • Selectable 10SPS or 80SPS output data rate

  • Simultaneous 50 and 60Hz supply rejection

  • Current consumption including on-chip  analog power supply  regulator: normal operation  < 1.5mA, power down < 1uA

  • Operation supply voltage range: 2.6 ~ 5.5V

  • Operation temperature range: -40 ~ +85℃

  • 16 pin SOP-16 package


HX711 Applications

  • Weigh Scales

  • Industrial Process Control

  • Micro weight meter

  • Kitchen Scale


HX711 PCB Schematic

HX711pcb schematic.jpg

HX711 PCB Schematic

What is Load Cell / Weight Sensor?

A load cell is a device that measures the size of a load (either a force or a weight) and converts the force into a measured electrical output.

They serve a variety of functions, including determining the weight of an object, tracking weight changes over time, and measuring strain and load on a surface.

When a force is applied to a load cell, it transforms into a metal core with a set of electrical resistances. However, once the force is released, it reverts to its previous state. The reversibility of this substance determines the load cell's quality and accuracy.


HX711 Dimensions

HX711 package dimensions.jpg

HX711 Dimensions

HX711 Manufacturer

Avia Semiconductor (Xiamen) Ltd. is a fabless semiconductor company founded by overseas Chinese in 2006. The company specializes in analog and mixed-signal integrated circuit design and development. Successful products include 24-bit analog-to-digital converters designed especially for weighing scale applications.

HX711 Datasheet

Frequently Asked Questions

How does HX711 work?

HX711 is an electronic scale module, whose working principle is to convert the measured changes in resistance value changes, through the conversion circuit into electrical output. The module communicates with the host computer through TTL RS232.

How accurate is HX711?

The HX711 amplifier sensor includes an HX711 chip with analog-to-digital conversion capability in 24-bit accuracy.

What is the HX711 output?

HX711 is an ADC chip with a preamplifier included. The chip is specifically designed for weight scales applications.

How does a HX711 load cell works?

HX711 is a 24bit ADC, which amplifies and digitally converts the Load cell output. Then this amplified value is fed to the Arduino. Now Arduino calculates the output of HX711 converts that into the weight values in grams and shows it on LCD. A push-button is used for calibrating the system.

What is HX711 module?

The HX711 module is a Load Cell Amplifier breakout board for the HX711 IC that allows you to easily read load cells to measure weight.

What is the voltage of HX711?

2.6V~5.5V
HX711

Avia Semicon (Xiamen)

In Stock: 5400

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe