LM2575 Replacement & Datasheet: A Cost-Effective Selection Guide

UTMEL

Published: 31 January 2026 | Last Updated: 31 January 2026

278

LM2575INE4

LM2575INE4

Texas Instruments

Adjustable 2.54 mm PMIC 16 Pin PDIP

Purchase Guide

Adjustable 2.54 mm PMIC 16 Pin PDIP

The LM2575 is a 1A step-down switching regulator ideal for efficient power conversion. Download the datasheet, compare alternatives like LM2596, and start your design.

Executive Summary: What is the LM2575?

The LM2575 is a monolithic step-down (buck) switching regulator integrated circuit designed to provide a constant output voltage while driving a 1A load with excellent line and load regulation. Unlike inefficient linear regulators, this device requires only four external components, making it a staple for cost-effective power supply designs.

Market Position: A legacy, high-volume standard for "Simple Switcher" power designs, offering a balance between cost and efficiency. 

Top Features: Wide input voltage range (up to 40V standard / 60V HV), 52 kHz fixed frequency, and TTL shutdown capability. 

Primary Audience: Ideal for industrial maintenance, hobbyist makers (Arduino/STM32 power), and cost-sensitive consumer electronics designers. 

Supply Status: Active usage with multi-source availability (TI, ON Semi, Microchip), though designers often navigate clone/counterfeit risks.

LM2575_LM2575-LM2575-product-photo-cl_8f84ec.jpg

LM2575 product photo

1. Technical Specifications & Performance Analysis

1.1 Core Architecture (Buck Topology)

The LM2575 series simplifies switching power supply design by integrating the active functions of a step-down (buck) regulator into a single chip. It operates using a 52 kHz internal oscillator, which drastically reduces the physical size of the external filter components (inductors and capacitors) compared to lower-frequency switching regulators. Its internal compensation minimizes design complexity, allowing engineers to implement a robust power stage without deep control loop analysis.

1.2 Key Electrical Characteristics

For procurement managers and engineers validating BOM costs, the LM2575 offers robust specs that justify its price vs performance ratio:

  • Input Voltage Range: 4V to 40V (Standard versions) and up to 60V for the LM2575HV variant.

  • Output Drive: Guaranteed 1A output current.

  • Efficiency: Significantly higher than linear equivalents like the L7805, reducing thermal management requirements.

  • Standby Current: Low power shutdown mode typically draws 80 µA.

  • Thermal Protection: Includes thermal shutdown to prevent overheating under fault conditions.

1.3 Interfaces and Connectivity

While the LM2575 is a power component, it interfaces with digital logic via its ON/OFF pin:

  • TTL Shutdown Capability: The device can be shut down via a standard TTL logic level signal.

  • Logic Compatibility: Compatible with 5V logic families, allowing microcontrollers to govern the power capability of downstream peripherals.

LM2575_LM2575-LM2575-functional-block_d0601c.jpg

LM2575 functional block diagram

2. Pinout, Package, and Configuration

2.1 Pin Configuration Guide

The standard 5-pin configuration is straightforward, designed for easy PCB routing: 

  1.  VIN: Positive input supply voltage (must be bypassed with a capacitor).

  2. OUTPUT: Emitter of the internal switch; connects to the inductor and catch diode.

  3. GND: Circuit ground.

  4. FEEDBACK: Senses the regulated output voltage to close the control loop.

  5. ON/OFF: TTL input to enable/disable the regulator (Ground for normal operation).

2.2 Naming Convention & Ordering Codes

Understanding the Part Numbers:Correctly ordering the specific variant is crucial to avoid voltage mismatches. The suffix indicates the output voltage:

  • LM2575-3.3: Fixed 3.3V Output

  • LM2575-5.0: Fixed 5.0V Output

  • LM2575-12: Fixed 12V Output

  • LM2575-ADJ: Adjustable Output (1.23V to 37V)

  • Suffix HV: Indicates High Voltage input capability (up to 60V).

2.3 Available Packages

Package TypeDimensionsCommon Use Case
TO-220 (T)Through-hole, VerticalPrototyping, heavy-duty industrial boards, easy heatsink attachment.
TO-263 (S/DDPAK)Surface MountAutomated assembly, compact consumer electronics.

3. Design & Integration Guide (For Engineers & Makers)

Pro Tip: When migrating from linear regulators to the LM2575, remember that PCB layout is critical for switching stability.

3.1 Hardware Implementation

To achieve the datasheet specs, select external components carefully:

  • Catch Diode: Use a Schottky diode (e.g., 1N5819) rather than a standard rectifier to minimize fast switching losses.

  • Inductor: Requires an inductor rated for the switching frequency (52 kHz) and saturation current (> 1.2A).

  • Bypass Capacitors:

    • Input: Low ESR aluminum or tantalum capacitor close to VIN pin to prevent oscillation.

  • Output: Controls loop stability and output ripple.

3.2 Common Design Challenges

Based on frequent engineering support threads, here are the top pain points and fixes: 

  1.  Output Capacitor Failure:    -   Issue: Capacitors burn out or fail prematurely. - Fix: Ensure capacitors have Low ESR and sufficient ripple current ratings. Do not use standard general-purpose electrolytics for the output filter.

  2.  Large Ripple Voltage Variation:    -   Issue: Inconsistent output ripple across units. - Fix: Optimize PCB layout. Keep the ground loop area between the input capacitor, diode, and IC as small as possible.

  3.  Inductor Obsolescence:    -   Issue: Original datasheet inductors are hard to find. - Fix: Use modern shielded power inductors with equivalent inductance values and Isat > 1.5A.

  4.  Frequency Instability:    -   Issue: "Weird" frequency shifts often indicate counterfeit parts. - Fix: Source only from authorized distributors. Clones often fail to maintain the strict 52 kHz oscillation.

4. Typical Applications & Use Cases

4.1 Real-World Example: Distributed Power Pre-Regulator

In a typical industrial control panel (24V bus), the LM2575-5.0 is used as a high-efficiency pre-regulator. Instead of stepping 24V down to 5V using a linear regulator (which would waste ~19W of heat at 1A), the LM2575 handles this conversion with ~80% efficiency. This reduces the need for large heatsinks and lowers the total enclosure temperature.

Key Roles:-   Simple high-efficiency step-down (buck) regulator. - Efficient pre-regulator for linear regulators. - Positive to negative converter (Buck-Boost topology).

5. Alternatives and Cross-Reference Guide

If the LM2575 faces stock issues or doesn't meet efficiency requirements, consider these alternatives:

  • LM2596 (Direct Upgrade): A "drop-in" functioning replacement in many designs, but operates at 150 kHz. This higher frequency allows for smaller inductors and capacitors.

  • MC34063: A cheaper, older switching regulator standard, but requires more external components and calculation.

  • L7805: A linear alternative. Only suitable if the current demand is very low (<200mA) or the voltage drop is small, due to thermal inefficiency.

  • XL2575 / AP2575: Clone/Second-source variants. Check datasheets carefully for quality differences in the internal oscillator.

6. Frequently Asked Questions (FAQ)

  • Q: What is the difference between LM2575 and LM2596?    The main difference is the switching frequency. The LM2575 runs at 52 kHz, while the LM2596 runs at 150 kHz, allowing for smaller external components (inductors/capacitors in the LM2596 design).

  • Q: Can the LM2575 be used in Automotive applications?    Yes, specifically the LM2575HV series, which handles up to 60V inputs, accommodating the load dump transients common in automotive 12V/24V systems.

  • Q: Is the LM2575 suitable for battery-operated devices?    It is better than linear regulators, but modern synchronous buck converters offer higher efficiency. However, the 80 µA standby current makes it acceptable for larger battery packs.

  • Q: How do I select the right inductor for LM2575?    Refer to the selection graphs in the datasheet. Generally, a value between 100µH and 330µH is used, rated for at least 1.2A saturation current.

  • Q: Where can I find the datasheet and library files for LM2575?    Official datasheets are available from Texas Instruments, ON Semiconductor, and Microchip.

7. Datasheets & Resources

  • Official Datasheet: LM2575 Series PDF

  • Development Tools: Look for "Simple Switcher" evaluation boards.

Specifications

LM2575INE4

Texas Instruments

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More