Technical Features and Specifications of STM32F030R8T6 Microcontroller

UTMEL

Published: 24 July 2025 | Last Updated: 24 July 2025

431

STM32F030R8T6

STM32F030R8T6

STMicroelectronics

64KB 64K x 8 FLASH ARM® Cortex®-M0 32-Bit Microcontroller STM32F0 Series STM32F03 64 Pin 48MHz 3.3V 64-LQFP

Purchase Guide

64KB 64K x 8 FLASH ARM® Cortex®-M0 32-Bit Microcontroller STM32F0 Series STM32F03 64 Pin 48MHz 3.3V 64-LQFP

STM32F030R8T6 microcontroller features a 32-bit Cortex-M0 core, 48 MHz CPU, 64 KB Flash, 8 KB SRAM, low power modes, and versatile peripherals for embedded systems.

Product Introduction

The STM32F030R8T6 microcontroller delivers powerful performance with its 32-bit Cortex-M0 core, making it a reliable choice for embedded applications. Operating at a CPU frequency of 48 MHz, it features up to 64 Kbytes of Flash memory and 8 Kbytes of SRAM. Its design supports low power consumption, ensuring efficiency in battery-powered devices. You can use it in a wide range of systems, including IoT devices like smart meters and sensor nodes, as well as consumer electronics such as remote controls and small appliances. Its affordability also stands out, with unit prices starting as low as $1.86 for bulk orders of 1,000 units.

Core Specifications of STM32F030R8T6

CPU and Architecture

The STM32F030R8T6 microcontroller is built on the 32-bit ARM Cortex-M0 architecture, which is optimized for embedded applications. This architecture provides a balance between performance and power efficiency, making it ideal for cost-sensitive designs. Operating at a frequency of up to 48 MHz, the microcontroller delivers reliable processing power for real-time tasks. Its low power consumption ensures that your designs remain energy-efficient, even in battery-powered systems.

The Cortex-M0 core supports a streamlined instruction set, which simplifies programming and reduces code size. This feature is particularly useful when working on resource-constrained projects. According to the STM32F030 series datasheet, the microcontroller also includes advanced debugging capabilities, allowing you to monitor and optimize your application during development. These features make the STM32F030R8T6 a popular choice among developers working on embedded systems.

Memory Configuration

The STM32F030R8T6 microcontroller offers a robust memory configuration to support a wide range of applications. It includes 64 KB of Flash memory for program storage and 8 KB of SRAM for data handling. This memory setup ensures that you have enough space for both your application code and runtime data.

Flash memory in the STM32F030R8T6 is designed for reliability and endurance, making it suitable for applications that require frequent updates or reprogramming. The SRAM provides fast access to data, which is critical for real-time processing. The datasheet highlights that this memory configuration is sufficient for most embedded applications, including IoT devices, consumer electronics, and industrial control systems.

If you need more detailed technical information about the memory architecture, the STM32F030x4,6,8,C datasheet provides an in-depth explanation. It also outlines the memory mapping and access speeds, helping you optimize your application for performance.

Integrated Peripherals

The STM32F030R8T6 microcontroller comes equipped with a wide range of integrated peripherals, making it a versatile solution for embedded designs. These peripherals include timers, analog-to-digital converters (ADCs), and communication interfaces such as UART, SPI, and I2C. The microcontroller also features GPIO pins that can be configured for various input and output functions.

Here’s a quick overview of the key integrated peripherals:

FeatureDescription
TimersMultiple general-purpose and advanced timers
ADC12-bit resolution, up to 16 channels
Communication InterfacesUART, SPI, I2C, and USART
GPIOConfigurable pins for digital input/output

These peripherals simplify the design process by reducing the need for external components. For example, the ADC allows you to interface directly with analog sensors, while the communication interfaces enable seamless data exchange with other devices. The STM32F030 series datasheet provides detailed technical information about these peripherals, including their configuration options and performance metrics.

The microcontroller’s integrated peripherals make it suitable for a variety of applications, from motor control in robotics to data acquisition in IoT systems. By leveraging these features, you can create efficient and compact designs without compromising functionality.

Communication Interfaces

The STM32F030R8T6 microcontroller offers a variety of communication interfaces, enabling seamless connectivity with other devices and systems. These interfaces simplify data exchange and make the microcontroller suitable for applications requiring reliable communication.

Key Communication Features:

  • UART (Universal Asynchronous Receiver-Transmitter): This interface allows you to transmit and receive serial data. It is ideal for connecting to devices like GPS modules, Bluetooth adapters, or serial terminals.

  • SPI (Serial Peripheral Interface): The SPI interface supports high-speed communication with peripherals such as sensors, memory chips, and displays. Its full-duplex capability ensures efficient data transfer.

  • I2C (Inter-Integrated Circuit): I2C provides a simple and efficient way to connect multiple devices using only two wires. You can use it for applications like interfacing with temperature sensors or EEPROMs.

  • USART (Universal Synchronous/Asynchronous Receiver-Transmitter): This versatile interface supports both synchronous and asynchronous communication, making it suitable for a wide range of applications.

Tip: The STM32F030R8T6 datasheet provides detailed configuration options for each communication interface. You can refer to it to optimize your design for specific use cases.

These interfaces are designed to work seamlessly with the STM32F0 family, ensuring compatibility and ease of integration. Whether you're building an IoT device or a consumer electronic product, these communication options give you the flexibility to connect with external components efficiently.

Power Supply and Voltage Range

The STM32F030R8T6 microcontroller operates within a flexible power supply range, making it adaptable to various power sources. This feature is particularly useful for battery-powered devices and systems requiring energy efficiency.

Power Specifications:

  • Operating Voltage Range: The microcontroller supports a voltage range of 2.4V to 3.6V. This range ensures compatibility with standard power supplies and batteries.

  • Low-Power Modes: The STM32F030R8T6 includes multiple low-power modes, such as Sleep and Stop modes. These modes reduce power consumption significantly, extending battery life in portable applications.

  • Integrated Voltage Regulators: The microcontroller features built-in voltage regulators that stabilize the power supply, ensuring consistent performance even under fluctuating conditions.

Note: The STM32F030 series datasheet provides detailed information about power consumption in different modes. You can use this data to optimize your design for energy efficiency.

The microcontroller's power-saving features make it ideal for IoT devices, where energy efficiency is critical. By leveraging these capabilities, you can design systems that balance performance and power consumption effectively.

Performance and Capabilities of the Microcontroller

Processing Speed and Efficiency

The STM32F030R8T6 microcontroller, powered by the 32-bit ARM Cortex-M0 core, delivers reliable processing speed for your embedded projects. Operating at a clock frequency of up to 48 MHz, it ensures smooth execution of tasks, even in resource-constrained environments. This speed makes it suitable for applications requiring quick responses, such as motor control or sensor data processing.

The streamlined instruction set of the Cortex-M0 architecture enhances efficiency by reducing code size and simplifying programming. This feature allows you to optimize your application for both performance and memory usage. Additionally, the STM32F0 family includes advanced debugging tools, enabling you to fine-tune your design for maximum efficiency.

Tip: Refer to the datasheet for detailed information on clock configurations and optimization techniques to achieve the best performance for your application.

Real-Time Performance

Real-time performance is critical for many embedded systems, and the STM32F030R8T6 excels in this area. Its deterministic behavior ensures that tasks execute within predictable timeframes, making it ideal for time-sensitive applications like industrial automation or robotics.

The microcontroller includes multiple timers and interrupt controllers, which allow you to manage real-time events effectively. For example, you can use the general-purpose timers to generate precise time delays or control PWM signals. The nested vector interrupt controller (NVIC) further enhances real-time capabilities by prioritizing interrupts, ensuring that high-priority tasks are handled without delay.

Note: The datasheet provides a comprehensive overview of the timer and interrupt configurations, helping you design systems with robust real-time performance.

Power-Saving Features

The STM32F030R8T6 is designed for energy-efficient applications, making it an excellent choice for low-power applications like IoT devices and portable electronics. It offers multiple low-power modes, including Sleep, Stop, and Standby, which significantly reduce power consumption when the system is idle.

The microcontroller also features an integrated voltage regulator, ensuring stable operation across its 2.4V to 3.6V operating range. This flexibility allows you to use it with various power sources, including batteries. By leveraging these power-saving features, you can extend the battery life of your devices without compromising performance.

Callout: Check the STM32F0 series datasheet for detailed power consumption metrics in different modes to optimize your design for low power consumption.

Interrupt and Event Handling

Interrupt and event handling are critical features of the STM32F030R8T6 microcontroller. These capabilities allow you to manage tasks efficiently, especially in real-time systems. By using interrupts, you can respond to specific events immediately without waiting for the main program to complete its current operation.

Key Features of Interrupt Handling:

  • Nested Vector Interrupt Controller (NVIC): The NVIC prioritizes interrupts, ensuring that high-priority tasks are executed first. This improves the microcontroller's responsiveness.

  • External Interrupts: You can configure up to 16 external interrupt lines, making it easy to handle signals from external devices like sensors or buttons.

  • Peripheral Interrupts: Integrated peripherals, such as timers and communication interfaces, can generate interrupts. This feature allows you to offload repetitive tasks to hardware, enhancing overall performance.

Tip: Use the NVIC to assign priorities to interrupts. This ensures that critical tasks are not delayed by less important ones.

Event Handling:

The STM32F030R8T6 also supports event handling through its event system. Events are lightweight signals that trigger specific actions without interrupting the main program flow. For example, you can use events to synchronize peripherals or manage low-power modes efficiently.

Here’s a simple example of configuring an interrupt in C:

// Enable the external interrupt for pin PA0
EXTI->IMR |= (1 << 0); // Unmask interrupt line 0
EXTI->RTSR |= (1 << 0); // Trigger on rising edge
NVIC_EnableIRQ(EXTI0_IRQn); // Enable interrupt in NVIC

This code snippet demonstrates how to enable an external interrupt for a specific pin. You can adapt it to suit your application.

Interrupt and event handling significantly enhance the microcontroller's performance. They allow you to create responsive and efficient systems, whether you're designing an IoT device or an industrial controller.

Applications of STM32F030R8T6    

Consumer Electronics

The STM32F030R8T6 microcontroller plays a vital role in consumer electronics. Its low power consumption and integrated peripherals make it ideal for devices like remote controls, smart appliances, and wearable gadgets. You can use its GPIO pins to connect sensors or buttons, enabling responsive user interfaces. The ADC allows you to process analog signals, which is essential for applications like audio processing or temperature monitoring.

The microcontroller’s communication interfaces, such as UART and SPI, simplify data exchange with external components. For example, you can use UART to connect to Bluetooth modules for wireless control. Its compact design and cost-effectiveness make it a popular choice for manufacturers aiming to create affordable yet feature-rich products.

Tip: When designing consumer electronics, leverage the STM32F030 series datasheet to optimize power consumption and peripheral configurations.

Industrial Automation

Industrial automation relies on precise control and real-time performance, and the STM32F030R8T6 excels in these areas. Its deterministic behavior ensures reliable operation in time-sensitive systems. You can use its timers to generate PWM signals for motor control or manage time delays in automated processes. The NVIC prioritizes interrupts, allowing you to handle critical events without delay.

The microcontroller’s robust memory configuration supports complex algorithms for tasks like data acquisition and processing. Its communication interfaces, including I2C and SPI, enable seamless integration with sensors and actuators. You can also use its ADC to monitor environmental conditions, ensuring optimal performance in industrial settings.

Callout: The STM32F030 series datasheet provides detailed information on configuring timers and interrupts for industrial applications.

IoT and Smart Devices

The STM32F030R8T6 is a perfect fit for IoT and smart devices. Its energy-efficient design supports low-power applications, making it ideal for battery-powered systems like smart meters and sensor nodes. You can use its low-power modes to extend battery life without sacrificing performance. The microcontroller’s communication interfaces, such as I2C and USART, simplify connectivity with other devices and networks.

Its integrated peripherals reduce the need for external components, allowing you to create compact and cost-effective designs. For example, you can use the ADC to process data from environmental sensors or the GPIO pins to control actuators. The STM32F030 series offers scalability, enabling you to adapt your design to different IoT applications.

Note: Refer to the STM32F030 series datasheet for guidance on optimizing power consumption and connectivity in IoT systems.

Robotics and Motor Control

Robotics and motor control are among the most exciting applications of the STM32F030R8T6 microcontroller. Its features make it an excellent choice for designing systems that require precise movement and real-time responsiveness. Whether you're building a robotic arm, an autonomous vehicle, or a motorized conveyor belt, this microcontroller provides the tools you need to succeed.

Why Choose STM32F030R8T6 for Robotics?

The STM32F030R8T6 microcontroller offers several advantages for robotics and motor control:

  • Real-Time Performance: Its 48 MHz Cortex-M0 core ensures quick and predictable responses, which are essential for controlling motors and handling sensor data.

  • PWM Generation: The integrated timers allow you to generate Pulse Width Modulation (PWM) signals. These signals are crucial for controlling motor speed and direction.

  • Interrupt Handling: The Nested Vector Interrupt Controller (NVIC) prioritizes tasks, ensuring critical motor control operations are never delayed.

  • Low Power Consumption: Its energy-efficient design makes it suitable for battery-powered robots and portable systems.

These features simplify the design process and reduce the need for additional hardware, saving both time and cost.

Key Features for Motor Control

The STM32F030R8T6 includes several integrated peripherals that make motor control straightforward. Here's a breakdown of its most useful features:

FeatureBenefit for Motor Control
Timers with PWM SupportPrecise control of motor speed and direction
ADC (12-bit)Accurate reading of sensor data for feedback loops
GPIO PinsDirect control of motor drivers and encoders
Communication InterfacesSeamless integration with external controllers

For example, you can use the ADC to read data from a position sensor and adjust the motor's movement in real time. The GPIO pins can connect directly to motor drivers, enabling you to control the motor's on/off state or direction.

Example: Controlling a DC Motor

To control a DC motor, you can use the PWM feature of the STM32F030R8T6. Here's a simple example in C:

// Configure Timer for PWM
TIM2->PSC = 0; // Set prescaler to 0
TIM2->ARR = 1000; // Set auto-reload value for PWM frequency
TIM2->CCR1 = 500; // Set duty cycle to 50%
TIM2->CCER |= TIM_CCER_CC1E; // Enable PWM output on channel 1
TIM2->CR1 |= TIM_CR1_CEN; // Start the timer

This code sets up a PWM signal with a 50% duty cycle, which you can use to control the speed of a DC motor. Adjust the CCR1 value to change the duty cycle and, consequently, the motor speed.

Applications in Robotics

The STM32F030R8T6 is versatile enough to handle a wide range of robotics applications. You can use it to control robotic arms, drones, or even autonomous vehicles. Its real-time performance ensures smooth operation, while its communication interfaces allow you to integrate it with sensors, cameras, and other components.

For example, in a robotic arm, you can use the microcontroller to process input from position sensors and adjust the motors to achieve precise movements. In a drone, it can handle motor control while simultaneously processing data from gyroscopes and accelerometers.

Tip: When designing robotics applications, take advantage of the STM32F030R8T6's low-power modes to extend battery life without sacrificing performance.

The STM32F030R8T6 microcontroller provides the perfect balance of performance, efficiency, and cost for robotics and motor control. By leveraging its features, you can create innovative and reliable robotic systems.

Additional Features and Benefits

Temperature Range and Environmental Tolerance

The STM32F030R8T6 microcontroller performs reliably across a wide temperature range. It operates between -40°C and +85°C, making it suitable for both indoor and outdoor applications. This tolerance ensures that your designs can handle harsh environments, such as industrial settings or outdoor IoT devices.

The microcontroller's robust design also resists environmental factors like humidity and vibration. This durability makes it a dependable choice for systems exposed to challenging conditions. Whether you're building a weather station or an industrial sensor, the STM32F030R8T6 ensures consistent performance.

Tip: Always check the datasheet for detailed environmental specifications to ensure compatibility with your application.

Development Ecosystem and Tools

The STM32F030R8T6 benefits from a rich development ecosystem. You can use tools like STM32CubeMX to configure peripherals and generate initialization code. This tool simplifies the development process, saving you time and effort.

For debugging and programming, the ST-LINK/V2 debugger provides seamless integration with the STM32F0 family. You can also use the free STM32CubeIDE, which combines code editing, compiling, and debugging in one platform. These tools make it easier for you to develop, test, and optimize your applications.

Additionally, the STM32F030 series is supported by a vast community of developers. Online forums and resources provide valuable insights and solutions to common challenges. This support network ensures that you can find help when needed.

Cost-Effectiveness

The STM32F030R8T6 microcontroller offers excellent value for its features. Its low unit cost makes it an affordable choice for budget-conscious projects. Despite its affordability, it delivers reliable performance and a wide range of integrated peripherals.

You can reduce overall system costs by leveraging its built-in features, such as ADCs and timers, which eliminate the need for additional components. This cost-effectiveness makes it ideal for high-volume production, where every cent matters.

By choosing the STM32F030R8T6, you can create efficient and feature-rich designs without exceeding your budget.

Scalability within the STM32 Family

The STM32 family of microcontrollers provides you with unmatched scalability, making it easier to adapt your designs to various project requirements. Whether you are working on a simple IoT sensor or a complex industrial system, the STM32 family ensures that you can scale your application without starting from scratch.

Key Features of STM32 Scalability

  1. Wide Range of Performance Levels
    The STM32 family includes microcontrollers with different cores, such as Cortex-M0, M3, M4, and M7. This variety allows you to choose a microcontroller that matches your performance needs. For example, you can start with the STM32F030R8T6 for basic tasks and upgrade to a higher-performance STM32 model for more demanding applications.

  2. Pin and Peripheral Compatibility
    Many STM32 microcontrollers share similar pin layouts and peripheral configurations. This compatibility simplifies hardware design when you need to switch between models. You can reuse your existing PCB designs, saving time and reducing costs.

  3. Unified Development Tools
    STM32CubeMX and STM32CubeIDE support all STM32 microcontrollers. These tools allow you to migrate your code seamlessly between different STM32 models. You can focus on your application without worrying about compatibility issues.

Tip: Use the STM32CubeMX tool to explore the scalability options within the STM32 family. It helps you compare features and select the best microcontroller for your project.

Example of Scalability in Action

Imagine you are designing a smart home system. You can use the STM32F030R8T6 for basic devices like temperature sensors. For more advanced components, such as a central hub with wireless connectivity, you can upgrade to an STM32F4 series microcontroller. This flexibility ensures that your system remains cohesive and efficient.

Scalability within the STM32 family empowers you to create versatile and future-proof designs. By leveraging this feature, you can adapt to changing requirements without compromising efficiency or performance.


The STM32F030R8T6 microcontroller provides an excellent combination of performance, affordability, and versatility. Its low power consumption and robust peripheral support make it a reliable choice for your embedded projects. You can use it in a wide range of applications, from IoT devices to industrial systems.

With its energy-efficient design, this microcontroller ensures your applications remain both functional and cost-effective.

Whether you are developing consumer electronics or robotics, the STM32F030R8T6 delivers the performance you need for success.

FAQ

What development tools can you use with the STM32F030R8T6?

You can use STM32CubeIDE for coding, debugging, and compiling. STM32CubeMX helps configure peripherals and generate initialization code. The ST-LINK/V2 debugger allows seamless programming and debugging. These tools simplify development and save time.

Tip: Explore the STM32Cube ecosystem for additional libraries and resources.


How do you optimize power consumption in STM32F030R8T6?

Use low-power modes like Sleep, Stop, or Standby to reduce energy usage. Configure unused peripherals and GPIO pins to minimize power draw. Refer to the datasheet for detailed power consumption metrics.

Note: Low-power modes are ideal for battery-powered IoT devices.


Can the STM32F030R8T6 handle real-time applications?

Yes, it can. The 48 MHz Cortex-M0 core, along with timers and the NVIC, ensures predictable and quick responses. This makes it suitable for real-time tasks like motor control and industrial automation.


What communication protocols does the STM32F030R8T6 support?

The microcontroller supports UART, SPI, I2C, and USART. These protocols enable seamless data exchange with sensors, memory devices, and other peripherals. You can choose the protocol that best fits your application.


Is the STM32F030R8T6 suitable for harsh environments?

Yes, it operates reliably between -40°C and +85°C. Its design tolerates humidity and vibration, making it ideal for industrial and outdoor applications.

Callout: Always verify environmental specifications in the datasheet for your specific use case.

Specifications

STMicroelectronics STM32F030R8T6 technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics STM32F030R8T6.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 7 months ago)
  • Factory Lead Time
    10 Weeks
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    64-LQFP
  • Surface Mount

    having leads that are designed to be soldered on the side of a circuit board that the body of the component is mounted on.

    YES
  • Number of Pins
    64
  • Data Converters
    A/D 18x12b
  • Number of I/Os
    55
  • Watchdog Timers
    Yes
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~85°C TA
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tray
  • Series

    In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.

    STM32F0
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    64
  • Max Power Dissipation

    The maximum power that the MOSFET can dissipate continuously under the specified thermal conditions.

    444mW
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    QUAD
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    GULL WING
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    3.3V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.5mm
  • Frequency

    In electronic components, the parameter "Frequency" refers to the rate at which a signal oscillates or cycles within a given period of time. It is typically measured in Hertz (Hz) and represents how many times a signal completes a full cycle in one second. Frequency is a crucial aspect in electronic components as it determines the behavior and performance of various devices such as oscillators, filters, and communication systems. Understanding the frequency characteristics of components is essential for designing and analyzing electronic circuits to ensure proper functionality and compatibility with other components in a system.

    48MHz
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    STM32F03
  • Interface

    In electronic components, the term "Interface" refers to the point at which two different systems, devices, or components connect and interact with each other. It can involve physical connections such as ports, connectors, or cables, as well as communication protocols and standards that facilitate the exchange of data or signals between the connected entities. The interface serves as a bridge that enables seamless communication and interoperability between different parts of a system or between different systems altogether. Designing a reliable and efficient interface is crucial in ensuring proper functionality and performance of electronic components and systems.

    I2C, SPI, UART, USART
  • Memory Size

    The memory capacity is the amount of data a device can store at any given time in its memory.

    64kB
  • Oscillator Type

    Wien Bridge Oscillator; RC Phase Shift Oscillator; Hartley Oscillator; Voltage Controlled Oscillator; Colpitts Oscillator; Clapp Oscillators; Crystal Oscillators; Armstrong Oscillator.

    Internal
  • RAM Size

    RAM size refers to the amount of random access memory (RAM) available in an electronic component, such as a computer or smartphone. RAM is a type of volatile memory that stores data and instructions that are actively being used by the device's processor. The RAM size is typically measured in gigabytes (GB) and determines how much data the device can store and access quickly for processing. A larger RAM size allows for smoother multitasking, faster loading times, and better overall performance of the electronic component. It is an important factor to consider when choosing a device, especially for tasks that require a lot of memory, such as gaming, video editing, or running multiple applications simultaneously.

    8K x 8
  • Voltage - Supply (Vcc/Vdd)

    Voltage - Supply (Vcc/Vdd) is a key parameter in electronic components that specifies the voltage level required for the proper operation of the device. It represents the power supply voltage that needs to be provided to the component for it to function correctly. This parameter is crucial as supplying the component with the correct voltage ensures that it operates within its specified limits and performance characteristics. It is typically expressed in volts (V) and is an essential consideration when designing and using electronic circuits to prevent damage and ensure reliable operation.

    2.4V~3.6V
  • uPs/uCs/Peripheral ICs Type

    The parameter "uPs/uCs/Peripheral ICs Type" refers to the classification of various integrated circuits used in electronic devices. It encompasses microprocessors (uPs), microcontrollers (uCs), and peripheral integrated circuits that provide additional functionalities. This classification helps in identifying the specific type of chip used for processing tasks, controlling hardware, or interfacing with other components in a system. Understanding this parameter is essential for selecting the appropriate electronic components for a given application.

    MICROCONTROLLER, RISC
  • Core Processor

    The term "Core Processor" typically refers to the central processing unit (CPU) of a computer or electronic device. It is the primary component responsible for executing instructions, performing calculations, and managing data within the system. The core processor is often considered the brain of the device, as it controls the overall operation and functionality. It is crucial for determining the speed and performance capabilities of the device, as well as its ability to handle various tasks and applications efficiently. In modern devices, core processors can have multiple cores, allowing for parallel processing and improved multitasking capabilities.

    ARM® Cortex®-M0
  • Peripherals

    In the context of electronic components, "Peripherals" refer to devices or components that are connected to a main system or device to enhance its functionality or provide additional features. These peripherals can include input devices such as keyboards, mice, and touchscreens, as well as output devices like monitors, printers, and speakers. Other examples of peripherals include external storage devices, network adapters, and cameras. Essentially, peripherals are external devices that expand the capabilities of a main electronic system or device.

    DMA, POR, PWM, WDT
  • Program Memory Type

    Program memory typically refers to flash memory when it is used to hold the program (instructions). Program memory may also refer to a hard drive or solid state drive (SSD). Contrast with data memory.

    FLASH
  • Core Size

    Core size in electronic components refers to the physical dimensions of the core material used in devices such as inductors and transformers. The core size directly impacts the performance characteristics of the component, including its inductance, saturation current, and frequency response. A larger core size typically allows for higher power handling capabilities and lower core losses, while a smaller core size may result in a more compact design but with limitations on power handling and efficiency. Designers must carefully select the core size based on the specific requirements of the application to achieve optimal performance and efficiency.

    32-Bit
  • Program Memory Size

    Program Memory Size refers to the amount of memory available in an electronic component, such as a microcontroller or microprocessor, that is used to store program instructions. This memory is non-volatile, meaning that the data stored in it is retained even when the power is turned off. The program memory size determines the maximum amount of code that can be stored and executed by the electronic component. It is an important parameter to consider when selecting a component for a specific application, as insufficient program memory size may limit the functionality or performance of the device.

    64KB 64K x 8
  • Connectivity

    In electronic components, "Connectivity" refers to the ability of a component to establish and maintain connections with other components or devices within a circuit. It is a crucial parameter that determines how easily signals can be transmitted between different parts of a circuit. Connectivity can be influenced by factors such as the number of input and output ports, the type of connectors used, and the overall design of the component. Components with good connectivity are essential for ensuring reliable and efficient operation of electronic systems.

    I2C, SPI, UART/USART
  • Bit Size

    In electronic components, "Bit Size" refers to the number of bits that can be processed or stored by a particular component. A bit is the smallest unit of data in computing and can have a value of either 0 or 1. The Bit Size parameter is commonly used to describe the capacity or performance of components such as microprocessors, memory modules, and data buses. A larger Bit Size generally indicates a higher processing capability or storage capacity, allowing for more complex operations and larger amounts of data to be handled efficiently. It is an important specification to consider when selecting electronic components for specific applications that require certain levels of performance and data processing capabilities.

    32
  • Has ADC

    Has ADC refers to the presence of an Analog-to-Digital Converter (ADC) in an electronic component. An ADC is a crucial component in many electronic devices as it converts analog signals, such as voltage or current, into digital data that can be processed by a digital system. Having an ADC allows the electronic component to interface with analog signals and convert them into a format that can be manipulated and analyzed digitally. This parameter is important for applications where analog signals need to be converted into digital form for further processing or control.

    YES
  • DMA Channels

    DMA (Direct Memory Access) Channels are a feature found in electronic components such as microcontrollers, microprocessors, and peripheral devices. DMA Channels allow data to be transferred directly between peripherals and memory without involving the CPU, thereby reducing the burden on the CPU and improving overall system performance. Each DMA Channel is typically assigned to a specific peripheral device or memory region, enabling efficient data transfer operations. The number of DMA Channels available in a system determines the concurrent data transfer capabilities and can vary depending on the specific hardware design. Overall, DMA Channels play a crucial role in optimizing data transfer efficiency and system performance in electronic devices.

    YES
  • Data Bus Width

    The data bus width in electronic components refers to the number of bits that can be transferred simultaneously between the processor and memory. It determines the amount of data that can be processed and transferred in a single operation. A wider data bus allows for faster data transfer speeds and improved overall performance of the electronic device. Common data bus widths include 8-bit, 16-bit, 32-bit, and 64-bit, with higher numbers indicating a larger capacity for data transfer. The data bus width is an important specification to consider when evaluating the speed and efficiency of a computer system or other electronic device.

    32b
  • Number of Timers/Counters
    7
  • Core Architecture

    In electronic components, the term "Core Architecture" refers to the fundamental design and structure of the component's internal circuitry. It encompasses the arrangement of key components, such as processors, memory units, and input/output interfaces, within the device. The core architecture plays a crucial role in determining the component's performance, power efficiency, and overall capabilities. Different core architectures are optimized for specific applications and requirements, such as high-speed processing, low power consumption, or specialized functions. Understanding the core architecture of electronic components is essential for engineers and designers to select the most suitable components for their projects.

    ARM
  • CPU Family

    CPU Family refers to a classification of microprocessors that share a common architecture and design traits. It signifies a group of processors that are typically produced by the same manufacturer and have similar functionality and features. The CPU Family can encompass various models that may differ in performance, power consumption, and specific capabilities but retain a unified core design, allowing for compatibility with software and hardware. This classification helps users and developers to understand the performance characteristics and upgrade pathways of different CPU models within the same family.

    CORTEX-M0
  • Number of ADC Channels
    18
  • Number of PWM Channels
    6
  • Number of I2C Channels
    2
  • Height
    1.45mm
  • Length
    10.2mm
  • Width
    10.2mm
  • REACH SVHC

    The parameter "REACH SVHC" in electronic components refers to the compliance with the Registration, Evaluation, Authorization, and Restriction of Chemicals (REACH) regulation regarding Substances of Very High Concern (SVHC). SVHCs are substances that may have serious effects on human health or the environment, and their use is regulated under REACH to ensure their safe handling and minimize their impact.Manufacturers of electronic components need to declare if their products contain any SVHCs above a certain threshold concentration and provide information on the safe use of these substances. This information allows customers to make informed decisions about the potential risks associated with using the components and take appropriate measures to mitigate any hazards.Ensuring compliance with REACH SVHC requirements is essential for electronics manufacturers to meet regulatory standards, protect human health and the environment, and maintain transparency in their supply chain. It also demonstrates a commitment to sustainability and responsible manufacturing practices in the electronics industry.

    Unknown
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
  • Lead Free

    Lead Free is a term used to describe electronic components that do not contain lead as part of their composition. Lead is a toxic material that can have harmful effects on human health and the environment, so the electronics industry has been moving towards lead-free components to reduce these risks. Lead-free components are typically made using alternative materials such as silver, copper, and tin. Manufacturers must comply with regulations such as the Restriction of Hazardous Substances (RoHS) directive to ensure that their products are lead-free and environmentally friendly.

    Lead Free
0 Similar Products Remaining

Parts with Similar Specs

The three parts on the right have similar specifications to STMicroelectronics & STM32F030R8T6.
STM32F030R8T6

STMicroelectronics

In Stock: 30812

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More