web counter

NE555 VS TLC555[Video] Comparison the differences between them.

UTMEL

Published: 25 April 2022 | Last Updated: 25 April 2022

10399

NE555N

NE555N

ON Semiconductor

555 Type, Timer/Oscillator (Single) Programmable Timers NE555 8-DIP (0.300, 7.62mm)

Purchase Guide

555 Type, Timer/Oscillator (Single) Programmable Timers NE555 8-DIP (0.300, 7.62mm)

NE555 and TLC555 are all integrated circuits. This article is going to talk about the features, applications, and pinout of NE555 and TLC555, and interpret the differences between them.

This video demonstrates detailed information about NE555 and LM555, and interpret the differences between them.

TLC555 CMOS 555 timer can easily get 50% duty compared to BJT NE555 timer controlled with LDR

Overview of NE555

The NE555 is a precision timing circuit that can produce precise time delays or oscillation. The timed interval is controlled by a single external resistor and capacitor network in the time-delay or mono-stable mode of operation. With two external resistors and a single external capacitor, the frequency and duty cycle can be regulated independently in the a-stable mode of operation. The NE555's output circuit can sink or source current up to 200 milliamps. The operation is limited to supply ranging from 5 to 15 volts. The output levels are compatible with TTL inputs when powered by a 5-V source.


Overview of TLC555

The TLC555 is a monolithic timing circuit made with TI's LinCMOSTM technology. The timer operates at frequencies up to 2 MHz and is fully compatible with CMOS, TTL, and MOS circuitry. This device can handle smaller timing capacitors than the NE555 or LM555 because of its high input impedance. As a result, time delays and oscillations may be more precisely controlled. Across the whole range of power-supply voltage, power consumption is minimal. The TLC555, like the NE555, has a trigger voltage of about one-third of the supply voltage and a threshold voltage of about two-thirds of the supply voltage.


NE555 VS TLC555 Features

NE555 Features

  • Timing From Microseconds to Hours

  • Astable or Monostable Operation

  • Adjustable Duty Cycle

  • TTL-Compatible Output Can Sink or Source Up to 200 mA

  • On Products Compliant to MIL-PRF-38535. All Parameters Are Tested Unless Otherwise Noted. On All Other Products, Production Processing Does Not Necessarily Include Testing of All Parameters.

 

TLC555 Features

  • Very low power consumption:

     – 1-mW typical at VDD = 5 V

  • Capable of operation in astable mode

  • CMOS output capable of swinging rail to rail

  • High output current capability

       – Sink: 100-mA typical

       – Source: 10-mA typical

  • Output fully compatible with CMOS, TTL, and MOS

  • Low supply current reduces spikes during output transitions

  • Single-supply operation from 2 V to 15 V

  • Functionally interchangeable with the NE555; has the same pinout

  • ESD protection exceeds 2000 V per MIL-STD883C, method 3015.2

  • Available in Q-temp automotive

       – High-reliability automotive applications

       – Configuration control and print support

       – Qualification to automotive standards


NE555 VS TLC555 Pinout

NE555 Pinout.png

NE555 Pinout


TLC555 Pinout.png

TLC555 Pinout

NE555 VS TLC555 Block Diagram

NE555 Block Diagram.png

NE555 Block Diagram


TLC555 Block Diagram.png

TLC555 Block Diagram

NE555 VS TLC555 Schematic

NE555 Schematic.png

NE555 Schematic


TLC555 Schematic.png

TLC555 Schematic

NE555 VS TLC555 Absolute Maximum Ratings


MIN            MAXUNIT
VCC Supply voltage(2)                18V
VI Input voltage CONT, RESET, THREE, TRIG                 VCCV
IO Output current                 ±225mA
θJA Package thermal impedance(3)(4)D package97°C/W
P package85
PS package95
PW package 149
θJC Package thermal impedance(5)(6)FK package 5.61°C/W
JG package14.5
TJ Operating virtual junction temperature150°C
Case temperature for 60 sFK package260°C
Lead temperature 1,6 mm (1/16 in) from the case for 60 sJG package300°C

NE5555 Absolute Maximum Rating



MIN           MAXUNIT
VoltageSupply, VDD (2)–0.3           18V
Input, any input–0.3          VDD
Discharge–0.3           18
CurrentSink, discharge, or output150mA
Source, output, IO15
TemperatureC-suffix0                70°C
I-suffix–40             85
Q-suffix–40            125
M-suffix–55            125
Case, for 60 seconds FK package–65             150
Storage, Tstg–65             150

TLC5555 Absolute Maximum Rating

NE555 VS TLC555 Applications

NE555 Applications

  • Fingerprint Biometrics

  • Iris Biometrics

  • RFID Reader

 

TLC555 Applications

  • Precision timing

  • Pulse generation

  • Sequential timing

  • Time delay generation

  • Pulse width modulation

  • Pulse position modulation

  • Linear ramp generator


NE555 VS TLC555 Specifications

Product Category:Timers & Support Products
Series:TLC555
NE555
Type:StandardStandard
The number of Internal Timers:1 Timer1 Timer
Supply Voltage - Max:15 V4.5 V
Supply Voltage - Min:2 V16 V
Minimum Operating Temperature:- 40 C0°C
Maximum Operating Temperature:+ 125 C70°C
Mounting Style:Through HoleThrough Hole
Package / Case:PDIP-8
8-DIP
Packaging:TubeTube
Brand:Texas InstrumentsON Semiconductor


Conclusion of NE555 VS TLC555

The major differences between the NE555 and TLC555 are their operating temperatures and supply voltage. The operating temperature of NE555 and TLC555 is from - 40 C to 125 °C, while the operating temperature of TLC555 is from 0 C to 70 °C, which means TLC555 can endure the higher and lower temperature than NE555. The range of TLC555’s supply voltage is from 2 V to 15 V. The range of NE555’s supply voltage is from 4.5 V to 16 V. The NE555 works properly with the 5th pin, but the LTC555 does not. To be more specific, it only operates at extremely low frequencies. The strange thing is that there is a significant difference between the NE555 and the TLC555. When the 5th pin is used to regulate the NE555, it changes the frequency while keeping the ON state intact.


NE555 VS TLC555 Datasheet

NE555 VS TLC555 Package information

NE555 Package information.png

NE555 Package information


TLC555 Package information.png

TLC555 Package information

Popularity by Region

Frequently Asked Questions

What is the use of NE555?

Modes. The 555 IC has the following modes of operation: The 555 can be used as an electronic oscillator in its astable (free-running) mode. LED and lamp flashers, pulse generation, logic clocks, tone production, security alarms, pulse position modulation, and other applications are just a few examples.

What is TLC555?

The TLC555 is a monolithic timing circuit made with TI's LinCMOSTM technology. The timer operates at frequencies up to 2 MHz and is fully compatible with CMOS, TTL, and MOS circuitry. This device can handle smaller timing capacitors than the NE555 or LM555 because of its high input impedance.

What is the difference between NE555 and LM555?

They're both the same. The term "555" refers to a 555 timer IC in general. Signetics originally allocated the NE555 component number to the commercial temperature range variation (SE555 was the military temperature range type).

What is the difference between NE555 and TLC555?

The NE555 works properly with the 5th pin, but the LTC555 does not. To be more specific, it only operates at extremely low frequencies. The strange thing is that there is a significant difference between the NE555 and the TLC555. When the 5th pin is used to regulate the NE555, it changes the frequency while keeping the ON state intact.

What is the use of TLC555?

The TLC555 is a monolithic timing circuit made with TI's LinCMOSTM technology. The timer operates at frequencies up to 2 MHz and is fully compatible with CMOS, TTL, and MOS circuitry. This device can handle smaller timing capacitors than the NE555 or LM555 because of its high input impedance.
NE555N

ON Semiconductor

In Stock

United States

China

Canada

Japan

Russia

Germany

United Kingdom

Singapore

Italy

Hong Kong(China)

Taiwan(China)

France

Korea

Mexico

Netherlands

Malaysia

Austria

Spain

Switzerland

Poland

Thailand

Vietnam

India

United Arab Emirates

Afghanistan

Åland Islands

Albania

Algeria

American Samoa

Andorra

Angola

Anguilla

Antigua & Barbuda

Argentina

Armenia

Aruba

Australia

Azerbaijan

Bahamas

Bahrain

Bangladesh

Barbados

Belarus

Belgium

Belize

Benin

Bermuda

Bhutan

Bolivia

Bonaire, Sint Eustatius and Saba

Bosnia & Herzegovina

Botswana

Brazil

British Indian Ocean Territory

British Virgin Islands

Brunei

Bulgaria

Burkina Faso

Burundi

Cabo Verde

Cambodia

Cameroon

Cayman Islands

Central African Republic

Chad

Chile

Christmas Island

Cocos (Keeling) Islands

Colombia

Comoros

Congo

Congo (DRC)

Cook Islands

Costa Rica

Côte d’Ivoire

Croatia

Cuba

Curaçao

Cyprus

Czechia

Denmark

Djibouti

Dominica

Dominican Republic

Ecuador

Egypt

El Salvador

Equatorial Guinea

Eritrea

Estonia

Eswatini

Ethiopia

Falkland Islands

Faroe Islands

Fiji

Finland

French Guiana

French Polynesia

Gabon

Gambia

Georgia

Ghana

Gibraltar

Greece

Greenland

Grenada

Guadeloupe

Guam

Guatemala

Guernsey

Guinea

Guinea-Bissau

Guyana

Haiti

Honduras

Hungary

Iceland

Indonesia

Iran

Iraq

Ireland

Isle of Man

Israel

Jamaica

Jersey

Jordan

Kazakhstan

Kenya

Kiribati

Kosovo

Kuwait

Kyrgyzstan

Laos

Latvia

Lebanon

Lesotho

Liberia

Libya

Liechtenstein

Lithuania

Luxembourg

Macao(China)

Madagascar

Malawi

Maldives

Mali

Malta

Marshall Islands

Martinique

Mauritania

Mauritius

Mayotte

Micronesia

Moldova

Monaco

Mongolia

Montenegro

Montserrat

Morocco

Mozambique

Myanmar

Namibia

Nauru

Nepal

New Caledonia

New Zealand

Nicaragua

Niger

Nigeria

Niue

Norfolk Island

North Korea

North Macedonia

Northern Mariana Islands

Norway

Oman

Pakistan

Palau

Palestinian Authority

Panama

Papua New Guinea

Paraguay

Peru

Philippines

Pitcairn Islands

Portugal

Puerto Rico

Qatar

Réunion

Romania

Rwanda

Samoa

San Marino

São Tomé & Príncipe

Saudi Arabia

Senegal

Serbia

Seychelles

Sierra Leone

Sint Maarten

Slovakia

Slovenia

Solomon Islands

Somalia

South Africa

South Sudan

Sri Lanka

St Helena, Ascension, Tristan da Cunha

St. Barthélemy

St. Kitts & Nevis

St. Lucia

St. Martin

St. Pierre & Miquelon

St. Vincent & Grenadines

Sudan

Suriname

Svalbard & Jan Mayen

Sweden

Syria

Tajikistan

Tanzania

Timor-Leste

Togo

Tokelau

Tonga

Trinidad & Tobago

Tunisia

Turkey

Turkmenistan

Turks & Caicos Islands

Tuvalu

U.S. Outlying Islands

U.S. Virgin Islands

Uganda

Ukraine

Uruguay

Uzbekistan

Vanuatu

Vatican City

Venezuela

Wallis & Futuna

Yemen

Zambia

Zimbabwe

Related Parts More