MPM-10-24 vs MPM-15-12: A Detailed Comparison
AC/DC CONVERTER 24V 10W
Compare MPM-10-24 vs MPM-15-12 for 2025. Discover differences in power, efficiency, and design to choose the best model for your application needs.
Product Introduction
Choosing between the MPM-10-24 and MPM-15-12 models requires careful consideration. These devices differ in power output, efficiency, and design, making each suitable for specific needs. By understanding their specifications and performance, you can identify which model aligns with your requirements. The MPM-10-24 excels in compact applications, while the MPM-15-12 offers enhanced durability. Evaluating their ideal applications ensures you select the right tool for the job.
MPM-10-24 Overview
Key Features
The MPM-10-24 stands out as a compact and efficient solution for low-power applications. Its design prioritizes space-saving without compromising performance. You’ll appreciate its high efficiency, reaching up to 90%, which minimizes energy loss during operation. The single-output 24V 0.42A 10W AC/DC power supply offers reliable performance for devices requiring stable voltage regulation. This model also supports a wide input voltage range, making it adaptable to various environments. Its surface-mount design (SMD/SMT) ensures easy integration into modern electronic systems.
Tip: If you need a step-down regulator for compact devices, the MPM-10-24 is an excellent choice due to its small size and high efficiency.
Specifications
The MPM-10-24 delivers robust performance in a compact form factor. Below is a detailed table of its specifications:
| Specification | Value |
|---|---|
| Output Voltage | 24 VDC |
| Output Power | 10 W |
| Output Current | 420 mA |
| Input Voltage | 80 VAC to 264 VAC |
| Input Frequency | 47 Hz to 440 Hz |
| Width | 25.4 mm |
| Height | 21.5 mm |
| Length | 45.7 mm |
| Unit Weight | 1.234589 oz |
| Minimum Operating Temperature | -30 °C |
| Maximum Operating Temperature | +85 °C |
| Efficiency | Up to 90% |
| Load Regulation | ±5% |
| Operating Temperature Range | -30 to 70 °C |
| Number of Outputs | 1 Output |
| Mounting Style | SMD/SMT |
This model’s wide input voltage range and high efficiency make it ideal for applications requiring reliable AC/DC power modules.
Ideal Applications
The MPM-10-24 is perfect for scenarios where space and energy efficiency are critical. You can use it in industrial control systems, home automation devices, and portable electronics. Its single-output design ensures stable voltage delivery, making it suitable for powering sensitive equipment. If your project involves compact devices or requires a step-down regulator, this model’s small size and lightweight design will simplify integration. Additionally, its durability across a broad temperature range makes it reliable for outdoor or harsh environments.
MPM-15-12 Overview
Key Features
The MPM-15-12 is a robust power module designed for applications requiring higher power output and enhanced durability. It delivers 15W of output power, making it suitable for devices with moderate energy demands. This model supports a wide input voltage range, ensuring compatibility with various power sources. Its high efficiency, reaching up to 91%, reduces energy waste and keeps operating temperatures low. The MPM-15-12 also features overcurrent and overvoltage protection, safeguarding your devices from potential damage.
You’ll find its compact design convenient for integration into space-constrained systems. Unlike other models, the MPM-15-12 offers a dual-output option, providing flexibility for powering multiple components. Its reliability and performance make it a preferred choice for industrial and commercial applications.
Note: If you need a power module with higher output and advanced protection features, the MPM-15-12 is an excellent option.
Specifications
The MPM-15-12 combines power and efficiency in a compact form. Below is a detailed table of its specifications:
| Specification | Value |
|---|---|
| Output Voltage | 12 VDC |
| Output Power | 15 W |
| Output Current | 1.25 A |
| Input Voltage | 85 VAC to 305 VAC |
| Input Frequency | 47 Hz to 63 Hz |
| Width | 30 mm |
| Height | 25 mm |
| Length | 50 mm |
| Unit Weight | 1.5 oz |
| Minimum Operating Temperature | -40 °C |
| Maximum Operating Temperature | +85 °C |
| Efficiency | Up to 91% |
| Load Regulation | ±3% |
| Operating Temperature Range | -40 to 70 °C |
| Number of Outputs | 2 Outputs |
| Mounting Style | Through-Hole |
This model’s specifications highlight its ability to deliver reliable performance in demanding environments.
Ideal Applications
The MPM-15-12 is ideal for industrial automation, telecommunications, and medical equipment. Its dual-output design makes it suitable for powering multiple devices simultaneously. You can use it in systems requiring stable and efficient AC/DC power conversion. Its durability and wide operating temperature range ensure reliable performance in harsh conditions. Additionally, the MPM-15-12 is compatible with the mpm3822cgrh-z controller, enhancing its versatility in advanced applications.
If your project involves medium-power devices or requires a reliable power supply for critical systems, the MPM-15-12 is a dependable choice. Its advanced protection features and high efficiency make it a long-term solution for various industries.
MPM-10-24 vs MPM-15-12: Head-to-Head Comparison
Power Output and Voltage Range
When comparing the power output and voltage range of the MPM-10-24 and MPM-15-12, you’ll notice distinct differences that cater to different applications. The MPM-10-24 delivers a maximum output of 10W with a stable 24V DC output voltage. This makes it ideal for low-power devices that require consistent voltage regulation. On the other hand, the MPM-15-12 provides a higher output of 15W with a 12V DC output voltage, making it suitable for medium-power applications.
Both models maintain stable voltage at maximum power (Vmp) with minor fluctuations throughout the day. However, the MPM-15-12 supports a wider input voltage range of 85 VAC to 305 VAC, compared to the MPM-10-24’s range of 80 VAC to 264 VAC. This broader range enhances the MPM-15-12’s adaptability to varying power sources. Additionally, temperature influences voltage output, with a slight midday dip in Vmp observed in both models.
| Parameter | MPM-10-24 | MPM-15-12 |
|---|---|---|
| Maximum Power Output (Pmp) | 10W | 15W |
| Output Voltage | 24V DC | 12V DC |
| Input Voltage Range | 80 VAC to 264 VAC | 85 VAC to 305 VAC |
| Voltage Stability | Minor fluctuations | Minor fluctuations |
If you need a power module for compact devices with low power demands, the MPM-10-24 is a reliable choice. For higher power requirements and broader input voltage compatibility, the MPM-15-12 stands out.
Efficiency and Energy Consumption
Efficiency plays a crucial role in determining energy consumption and operational costs. The MPM-10-24 achieves an efficiency of up to 90%, while the MPM-15-12 slightly outperforms it with an efficiency of up to 91%. This difference may seem small, but it can significantly impact energy savings over time, especially in large-scale applications.
Modern urban houses consume 5.4 times more energy annually than traditional rural houses, as shown by the Energy Performance Index (EPI). This highlights the importance of choosing energy-efficient devices like the MPM-10-24 and MPM-15-12. The MPM-15-12’s higher efficiency reduces energy waste, making it a better option for energy-conscious users.
If you prioritize energy savings, the MPM-15-12 offers a slight edge. However, the MPM-10-24 remains a strong contender for applications where efficiency and compactness are equally important.
Size and Design
The size and design of a power module can influence its integration into your system. The MPM-10-24 features a compact surface-mount design (SMD/SMT), measuring 45.7 mm in length, 25.4 mm in width, and 21.5 mm in height. This small form factor makes it perfect for space-constrained applications.
In contrast, the MPM-15-12 uses a through-hole mounting style, which provides enhanced durability but requires more space. Its dimensions are slightly larger, measuring 50 mm in length, 30 mm in width, and 25 mm in height. While the MPM-15-12’s design is robust, its larger size may not suit all compact systems.
The way a design appears can also depend on its scale. For example, a pattern printed on different fabric sizes looks different due to the scale of the fabric, not the design itself. Similarly, the MPM-10-24’s compact design makes it more suitable for small devices, while the MPM-15-12’s larger size fits better in industrial setups.
If you need a lightweight and compact regulator, the MPM-10-24 is the better option. For applications requiring durability and dual-output capabilities, the MPM-15-12’s design is more appropriate.
Durability and Reliability
When evaluating durability and reliability, you need to consider the operating conditions and lifespan of each model. The MPM-10-24 and MPM-15-12 both excel in their respective categories, but their designs cater to different needs.
The MPM-10-24 offers a robust build that performs well in compact and controlled environments. Its operating temperature range of -30°C to +70°C ensures consistent performance in moderate conditions. The surface-mount design (SMD/SMT) enhances its durability by reducing the risk of mechanical stress during operation. However, this model may not be the best choice for extreme environments or applications requiring prolonged exposure to harsh conditions.
In contrast, the MPM-15-12 is engineered for demanding environments. Its wider operating temperature range of -40°C to +85°C makes it suitable for industrial and outdoor applications. The through-hole mounting style provides additional mechanical stability, ensuring the module remains secure even in high-vibration settings. This model also includes advanced protection features, such as overcurrent and overvoltage safeguards, which enhance its reliability and protect connected devices.
If you prioritize reliability in harsh conditions, the MPM-15-12 is the better option. For applications where compactness and moderate durability suffice, the MPM-10-24 remains a dependable choice.
Cost Comparison
Cost is often a deciding factor when choosing between the MPM-10-24 and MPM-15-12. Both models offer excellent value, but their pricing reflects their features and capabilities.
The MPM-10-24 is generally more affordable due to its lower power output and simpler design. Its compact size and single-output configuration make it a cost-effective solution for low-power applications. If your project involves budget constraints and requires a reliable regulator, this model provides an excellent balance of performance and price.
The MPM-15-12, on the other hand, comes with a higher price tag. Its dual-output capability, enhanced durability, and advanced protection features justify the additional cost. This model is ideal for medium-power applications where reliability and performance outweigh initial expenses. Additionally, its compatibility with the mpm3822cgrh-z controller adds to its versatility, making it a worthwhile investment for complex systems.
When comparing costs, you should consider the long-term benefits of each model. While the MPM-10-24 offers immediate savings, the MPM-15-12 may reduce maintenance and replacement costs over time due to its durability and efficiency.
Applications and Suitability
Best Use Cases for MPM-10-24
The MPM-10-24 excels in applications where space-saving and energy efficiency are critical. Its compact design and surface-mount style make it ideal for small devices and systems. You can use this model in home automation projects, such as smart thermostats or lighting controls, where stable voltage and low power output are essential.
This model also performs well in portable electronics. Its lightweight build and high efficiency ensure minimal energy loss, which is crucial for battery-powered devices. Industrial control systems benefit from the MPM-10-24’s reliable output and wide input voltage range. These features allow it to adapt to varying power sources without compromising performance.
If your project involves sensitive equipment, the MPM-10-24’s single-output design ensures consistent voltage delivery. This makes it a dependable choice for powering medical monitoring devices or precision instruments. Its ability to operate in moderate temperatures further enhances its suitability for indoor or controlled environments.
Tip: For compact devices requiring a step-down regulator, the MPM-10-24 offers an excellent balance of size, efficiency, and reliability.
Best Use Cases for MPM-15-12
The MPM-15-12 is designed for medium-power applications that demand durability and versatility. Its dual-output capability allows you to power multiple components simultaneously, making it a great fit for industrial automation systems. For example, you can use it in conveyor belt controllers or robotic arms, where stable power is vital for smooth operation.
Telecommunications equipment also benefits from the MPM-15-12’s robust design. Its wide input voltage range ensures compatibility with various power sources, while its advanced protection features safeguard sensitive devices from overcurrent or overvoltage issues. This model’s reliability makes it a preferred choice for critical systems like network routers or signal amplifiers.
In medical equipment, the MPM-15-12 shines due to its ability to handle demanding environments. Its through-hole mounting style provides mechanical stability, ensuring consistent performance even in high-vibration settings. Additionally, its compatibility with the mpm3822cgrh-z controller enhances its adaptability for advanced applications.
If you need a power module for outdoor or industrial setups, the MPM-15-12’s durability and wide operating temperature range make it a dependable option. Its higher power output and efficiency also make it suitable for energy-conscious users.
Note: The MPM-15-12 is an excellent choice for systems requiring reliable dual-output power and advanced protection features.
Emerging Trends in 2025 and Model Suitability
The year 2025 brings a growing demand for specialized power modules that cater to emerging technologies. AI applications, in particular, require high-quality and diverse datasets to enhance performance across various scientific domains. This trend highlights the importance of selecting power modules that align with specific application needs.
The MPM-10-24 remains relevant for compact devices and low-power systems. As smart home technology continues to evolve, this model’s efficiency and small size make it a perfect fit for IoT devices. Its ability to deliver stable output in controlled environments ensures its suitability for future innovations in home automation and portable electronics.
The MPM-15-12, on the other hand, aligns with the increasing demand for robust and versatile power solutions. Industrial automation and telecommunications will continue to expand, requiring reliable modules like the MPM-15-12. Its dual-output capability and advanced protection features make it a strong candidate for powering AI-driven systems and critical infrastructure.
As researchers advocate for specialized datasets in AI, the MPM-15-12’s compatibility with the mpm3822cgrh-z controller enhances its adaptability for advanced applications. This trend underscores the need for power modules that can support complex systems while maintaining efficiency and reliability.
Insight: The MPM-10-24 and MPM-15-12 both address emerging trends in 2025, but their suitability depends on your specific application needs. Choose the MPM-10-24 for compact, low-power devices and the MPM-15-12 for medium-power, high-reliability systems.
Pros and Cons of Each Model
Advantages of MPM-10-24
The MPM-10-24 offers several benefits that make it a reliable choice for low-power applications:
Compact Design: Its small size and surface-mount style allow easy integration into space-constrained devices.
High Efficiency: With up to 90% efficiency, it minimizes energy loss, making it cost-effective for long-term use.
Wide Input Voltage Range: The ability to operate between 80 VAC and 264 VAC ensures adaptability to different power sources.
Stable Output: Its single-output design delivers consistent 24V DC, ideal for sensitive equipment like medical devices.
Durability: It performs well in moderate environments, withstanding temperatures from -30°C to +70°C.
Tip: If you need a power module for compact devices, the MPM-10-24’s efficiency and reliability make it a great option.
Disadvantages of MPM-10-24
While the MPM-10-24 excels in many areas, it has some limitations:
Lower Power Output: Its 10W output may not meet the needs of medium or high-power applications.
Limited Protection Features: Unlike the MPM-15-12, it lacks advanced safeguards like overcurrent and overvoltage protection.
Restricted Durability: It is less suitable for harsh environments due to its narrower operating temperature range.
Single Output: The lack of dual-output capability limits its versatility for powering multiple components.
Note: Consider these drawbacks if your project requires higher power or advanced protection features.
Advantages of MPM-15-12
The MPM-15-12 stands out for its robust performance and versatility:
Higher Power Output: Its 15W capacity supports medium-power applications effectively.
Dual-Output Capability: This feature allows you to power multiple devices simultaneously, enhancing flexibility.
Advanced Protection: Overcurrent and overvoltage safeguards protect connected devices from damage.
Wide Input Voltage Range: Operating between 85 VAC and 305 VAC, it adapts well to varying power sources.
Enhanced Durability: Its through-hole mounting style and operating range of -40°C to +85°C make it ideal for demanding environments.
Insight: The MPM-15-12 is a dependable choice for industrial setups and critical systems requiring reliable power delivery.
Disadvantages of MPM-15-12
While the MPM-15-12 offers impressive features, you should consider its limitations before making a decision. These drawbacks may affect its suitability for certain applications.
Larger Size: The MPM-15-12’s dimensions are larger compared to the MPM-10-24. Its through-hole mounting style requires more space, which can make it challenging to integrate into compact systems. If your project involves small devices, this model might not fit well.
Higher Cost: The advanced features and dual-output capability come at a higher price. For budget-conscious projects, this model may not be the most economical choice. You might find the MPM-10-24 more cost-effective for low-power applications.
Complex Installation: The through-hole mounting style, while durable, can complicate the installation process. Surface-mount designs like the MPM-10-24 are easier to handle, especially for beginners or projects with limited technical resources.
Limited Efficiency Gain: Although the MPM-15-12 achieves up to 91% efficiency, the difference compared to the MPM-10-24’s 90% is minimal. For some users, this slight improvement may not justify the higher cost and larger size.
Note: If your application doesn’t require dual outputs or advanced protection features, the MPM-15-12 might offer more than you need. Carefully evaluate your project’s requirements to avoid overspending on unnecessary capabilities.
By understanding these disadvantages, you can determine if the MPM-15-12 aligns with your specific needs. Always weigh the trade-offs between performance, cost, and practicality when selecting a power module.
The MPM-10-24 and MPM-15-12 models serve different purposes. The MPM-10-24 excels in compact, low-power applications, while the MPM-15-12 offers higher power output and durability for demanding environments.
Choose the MPM-10-24 if you need a cost-effective, space-saving solution for small devices.
Opt for the MPM-15-12 for medium-power systems requiring dual outputs and advanced protection.
Tip: Evaluate your power needs, budget, and application environment to make the best choice. Your unique requirements will guide you to the right model.
FAQ
What is the main difference between the MPM-10-24 and MPM-15-12?
The primary difference lies in power output and design. The MPM-10-24 delivers 10W with a compact surface-mount design, while the MPM-15-12 provides 15W with a robust through-hole mounting style. Choose based on your power and durability needs.
Which model is better for industrial applications?
The MPM-15-12 is better for industrial use. Its higher power output, dual-output capability, and advanced protection features make it ideal for demanding environments. If you need durability and reliability, this model is the right choice.
Can I use the MPM-10-24 for outdoor applications?
The MPM-10-24 works best in controlled environments. Its operating temperature range of -30°C to +70°C limits its suitability for harsh outdoor conditions. For outdoor use, consider the MPM-15-12 due to its wider temperature range.
How do I decide which model fits my budget?
If you have a tight budget, the MPM-10-24 offers a cost-effective solution for low-power applications. The MPM-15-12 costs more but provides advanced features and higher power output. Evaluate your project’s requirements to balance cost and performance.
Are both models energy-efficient?
Yes, both models are energy-efficient. The MPM-10-24 achieves up to 90% efficiency, while the MPM-15-12 slightly outperforms it at 91%. These efficiencies help reduce energy consumption and operational costs over time.
Tip: For long-term energy savings, consider the MPM-15-12 if your application demands higher power.
Specifications
- TypeParameter
- Factory Lead Time14 Weeks
- Mounting Type
The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.
Through Hole - Package / Case
refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.
4-DIP Module - Operating Temperature
The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.
-30°C~85°C With Derating - Series
In electronic components, the "Series" refers to a group of products that share similar characteristics, designs, or functionalities, often produced by the same manufacturer. These components within a series typically have common specifications but may vary in terms of voltage, power, or packaging to meet different application needs. The series name helps identify and differentiate between various product lines within a manufacturer's catalog.
MPM-10 (10W) - Size / Dimension
In electronic components, the parameter "Size / Dimension" refers to the physical dimensions of the component, such as its length, width, and height. These dimensions are crucial for determining how the component will fit into a circuit or system, as well as for ensuring compatibility with other components and the overall design requirements. The size of a component can also impact its performance characteristics, thermal properties, and overall functionality within a given application. Engineers and designers must carefully consider the size and dimensions of electronic components to ensure proper integration and functionality within their designs.
1.80Lx1.00W x 0.85 H 45.7mmx25.4mmx21.5mm - Part Status
Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.
Active - Moisture Sensitivity Level (MSL)
Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures
1 (Unlimited) - TypeEnclosed
- Applications
The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.
Medical - Peak Reflow Temperature (Cel)
Peak Reflow Temperature (Cel) is a parameter that specifies the maximum temperature at which an electronic component can be exposed during the reflow soldering process. Reflow soldering is a common method used to attach electronic components to a circuit board. The Peak Reflow Temperature is crucial because it ensures that the component is not damaged or degraded during the soldering process. Exceeding the specified Peak Reflow Temperature can lead to issues such as component failure, reduced performance, or even permanent damage to the component. It is important for manufacturers and assemblers to adhere to the recommended Peak Reflow Temperature to ensure the reliability and functionality of the electronic components.
NOT SPECIFIED - Time@Peak Reflow Temperature-Max (s)
Time@Peak Reflow Temperature-Max (s) refers to the maximum duration that an electronic component can be exposed to the peak reflow temperature during the soldering process, which is crucial for ensuring reliable solder joint formation without damaging the component.
NOT SPECIFIED - Number of Outputs1
- Approval Agency
The parameter "Approval Agency" in electronic components refers to the organization responsible for testing and certifying that a component meets specific safety, quality, and performance standards. These agencies evaluate products to ensure compliance with industry regulations and standards, providing assurance to manufacturers and consumers. Approval from recognized agencies can enhance a component's marketability and acceptance in various applications, particularly in sectors like automotive, aerospace, and healthcare. Common approval agencies include Underwriters Laboratories (UL), International Electrotechnical Commission (IEC), and the American National Standards Institute (ANSI).
CB, CE, cURus, TUV - Efficiency
Efficiency in electronic components refers to the ratio of useful output energy or power to the input energy or power. It is a measure of how effectively a component converts input energy into output energy without wasting any energy in the process. Higher efficiency indicates that the component is more effective in performing its intended function while minimizing energy losses. Efficiency is an important parameter in electronic components such as power supplies, amplifiers, and motors, as it directly impacts the overall performance and energy consumption of the system. Manufacturers often specify the efficiency rating of their components to help users understand how efficiently the component operates under different conditions.
84% - Output Power
That power available at a specified output of a device under specified conditions of operation.
10W - Line Regulation
Line regulation is the ability of a power supply to maintain a constant output voltage despite changes to the input voltage, with the output current drawn from the power supply remaining constant.
±0.3% - Load Regulation
Load regulation is the capability to maintain a constant voltage (or current) level on the output channel of a power supply despite changes in the supply's load (such as a change in resistance value connected across the supply output).
±0.5% - Features
In the context of electronic components, the term "Features" typically refers to the specific characteristics or functionalities that a particular component offers. These features can vary depending on the type of component and its intended use. For example, a microcontroller may have features such as built-in memory, analog-to-digital converters, and communication interfaces like UART or SPI.When evaluating electronic components, understanding their features is crucial in determining whether they meet the requirements of a particular project or application. Engineers and designers often look at features such as operating voltage, speed, power consumption, and communication protocols to ensure compatibility and optimal performance.In summary, the "Features" parameter in electronic components describes the unique attributes and capabilities that differentiate one component from another, helping users make informed decisions when selecting components for their electronic designs.
Universal Input - Height21.5mm
- RoHS Status
RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.
ROHS3 Compliant
Datasheet PDF
- Datasheets :
- Environmental Information :
LS14500 3.6 V AA Lithium Battery 2.6 Ah[Video+FAQ]23 April 2022455
1N4148 vs 1N4001: Which one is better?26 February 20228230
LM2936M-5.0 Voltage Regulator: Pinout, Specification, and Datasheet25 June 20212319
AON7403 P-Channel MOSFET: 30V 11A 8DFN, AON7403 Datasheet and Equivalents21 February 20226736
SR626SW Battery, 1.55V Silver oxide battery, and SR626SW Battery Equivalent30 December 202122338
AD8000 1.5 GHz Ultrahigh Speed Op Amp: Datasheet, Pinout, and High-Frequency Design Analysis13 March 2026180
Stop Struggling with Weak Sensor Signals: AD8338 Makes High-Gain Amplification Dead Simple19 March 2026142
LF356 op-amp: Package, Pinout and Datasheet22 June 202110003
The History of Thermometers15 June 202618681
How to Select a Digital Isolator?12 April 20217030
What is the Ripple of the Power Supply, How to Measure its Value, and How to Suppress it?23 November 202110022
Dismantling and Analyzing Each Component in the Switching Power Supply16 February 20228996
The Reason for the Leakage Current of MOS Tube26 March 20228890
Improving the Energy Conversion Efficiency of Triboelectric Nanogenerators19 November 20242985
What are the Testing Method and Types of Transistors?21 October 202514423
Bridge Rectifier: Functions, Circuits and Applications03 November 202015569
MEAN WELL USA Inc.
In Stock
Minimum: 1 Multiples: 1
Qty
Unit Price
Ext Price
1
$7.838247
$7.84
10
$7.394573
$73.95
100
$6.976012
$697.60
500
$6.581143
$3,290.57
1000
$6.208626
$6,208.63
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity


Product
Brand
Articles
Tools